X

Icecat the open catalog

Add to compare
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Fujitsu
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
VFY SCENIC P P4-2.4G
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
VFY:P30845GE-18NL
Category :
Personal Computers, PCs for short, are computers for personal usage. They always have the following components:\
\
- A processor (CPU), this is the heart of your computer, where the data processing is done.\
\
- Memory (RAM), this is very fast memory in which temporary data is stored before being processed by the processor.\
\
- Motherboard, this is the component that connects all the different parts of your computer. Often it has some integrated components like a sound card, enabling your computer to play sound, or a network card, to connect your computer to the network.\
\
- Video board, this is the part of your computer that is responsible for the graphics processing. Micro ATX motherboards often have an integrated video board. Those integrated video boards are generally not very well suited for playing games, but good enough for watching movies.\
\
- Hard disk, this is the permanent memory of your computer where your data is stored.\
\
- An optional DVD/CD player/recorder for reading/writing D
PCs/workstations show
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Fujitsu: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Included since: 15 Jul 2005
The date Icecat noticed for the first time that this product was included in the price list of a channel partner
Info modified on: 22 Oct 2015 15:49:44
The date of the most recent change of this product data-sheet in Icecat.
Product views: 8677
This statistic is based on the 63279 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since 15-07-05 Only sponsoring brands are included in the free Open Icecat content distribution as used by 61605 free Open Icecat users .
Long product name Fujitsu VFY SCENIC P P4-2.4G:
The short editorial description of Fujitsu VFY SCENIC P P4-2.4G
VFY SCENIC P P4-2.4G 40GB 256MB 16 48X DVD WXPP NL NL (P4)

Marketing text Fujitsu VFY SCENIC P P4-2.4G

:
The official marketing text of Fujitsu VFY SCENIC P P4-2.4G as supplied by the manufacturer
A microtower that packs a punch. Optimum value for money, this professional Business Line PC can handle all office requirements, and is ideally suited for use in smaller networks.
Short summary description Fujitsu VFY SCENIC P P4-2.4G:
This short summary of the Fujitsu VFY SCENIC P P4-2.4G data-sheet is auto-generated and uses the product title and the first six key specs.
Fujitsu VFY SCENIC P P4-2.4G, Micro Tower, 100 - 127/200 - 240 V, 50 - 60 Hz, Intel Pentium 4, Stereo, F-Secure virus scanner, Desktop Management DeskView, ManageIT Suite as option, SecureIT Suite as opt, PC
Long summary description Fujitsu VFY SCENIC P P4-2.4G:
This is an auto-generated long summary of Fujitsu VFY SCENIC P P4-2.4G based on the first three specs of the first five spec groups.
Fujitsu VFY SCENIC P P4-2.4G. Processor frequency: 2.4 GHz, Processor family: Intel Pentium 4, Processor front side bus: 533 MHz. Internal memory: 0.25 GB. Total storage capacity: 40 GB, Hard drive speed: 7200 RPM. Maximum graphics adapter memory: 0.064 GB. Chassis type: Micro Tower
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
Processor
Processor frequency*
The speed that the microprocessor executes each instruction or each vibration of the clock. The CPU requires a fixed number of clock ticks, or cycles, to execute each instruction. The faster the clocks rate, the faster the CPU, or the faster it can execute instructions. Clock Speeds are usually determined in MHz, 1 MHz representing 1 million cycles per second, or in GHz, 1 GHz representing 1 thousand million cycles per second. The higher the CPU speed, the better a computer will perform.
2.4 GHz
Processor family*
A family of processors is a group of processors produced by one company over a short period of time e.g. Intel Pentium processors.
Intel Pentium 4
Processor front side bus
A computer communications interface used to connect the processor to the rest of the computer, except the cache (and possibly other processors).
533 MHz
Memory
Internal memory*
A computer's memory which is directly accessible to the CPU.
0.25 GB
Storage
Total storage capacity*
The total amount of data that can be stored on the device.
40 GB
Hard drive speed
The rotational speed of a hard disk expressed in rotations per minute. The faster the better.
7200 RPM
Optical drive
DVD read speed
16x
Graphics
Maximum graphics adapter memory
0.064 GB
Design
Chassis type*
The type of rigid framework onto which is the hosuing for device components.
Micro Tower
Performance
Product type*
The sub-category of the product.
PC
Audio system
System used to play music or speech.
Stereo
Power
Power consumption (typical)
Amount of power consumed by this model, often expressed in watts (W). Typical values that manufacturers give are power consumption when off, standby/suspended mode, typical use, maximum usage.
55 W
Weight & dimensions
Width *
The measurement or extent of something from side to side.
202 mm
Depth *
The distance from the front to the back of something.
376 mm
Height *
The measurement of the product from head to foot or from base to top.
372 mm
Packaging content
Bundled software
Software distributed with another product such as a piece of computer hardware or other electronic device, or a group of software packages which are sold together. A software suite is an example of bundled software, as is software which is pre-installed on a new computer.
F-Secure virus scanner, Desktop Management DeskView, ManageIT Suite as option, SecureIT Suite as option
Other features
Power requirements
100 - 127/200 - 240 V, 50 - 60 Hz
Display
The description of display that can includes display type, resolution, size etc.
Yes
CD read speed
48x
Weight
11 kg
Networking features
Ethernet/Fast Ethernet
Compatible operating systems
List of desktop operating systems tested as compatible with this product.
Microsoft Windows XP Professional
Interface
Interface ports to connect pieces of equipment. USB (Universal Serial Bus) has become the most popular wired interface to connect peripherals. USB 2.0 supports speeds up to 480 Mbit/s (USB 1: 12 Mbit/s). The interface FireWire is also known as the IEEE 1394 standard. Enhanced IDE (EIDE)is sometimes referred to as Fast ATA, Fast IDE or ATA-2.
Serial, parallel, PS/2, RJ-45, VGA
Diskette drive
If present, storage capacity of Floppy Disk Drive (FDD). Standard is 1.44MB for 3.5" diskettes. Often the FDD is not included in PCs or notebooks, and is at most optional. Optional drives are often connected via an external port like the USB port.
1.44 MB