location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Fujitsu CELSIUS H720 + Port Replicator Intel® Core™ i5 i5-3360M Laptop 39.6 cm (15.6") HD+ 4 GB DDR3-SDRAM 500 GB HDD NVIDIA® Quadro® K1000M Windows 7 Professional Black, Silver

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Fujitsu Check ‘Fujitsu’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
CELSIUS
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
H
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
H720 + Port Replicator
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
VFY:H7200W2511DE S26391-F1177-L110
Category:
A laptop, also known as a notebook, is a portable computer. When you are looking for the right laptop, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you laptop mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Laptops Check ‘Fujitsu’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Fujitsu: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 15372
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 26 Jun 2024 10:38:06
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Fujitsu CELSIUS H720 + Port Replicator Intel® Core™ i5 i5-3360M Laptop 39.6 cm (15.6") HD+ 4 GB DDR3-SDRAM 500 GB HDD NVIDIA® Quadro® K1000M Windows 7 Professional Black, Silver
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Laptop Clamshell Black, Silver
  • - Intel® Core™ i5 i5-3360M 2.8 GHz
  • - 39.6 cm (15.6") HD+ 1600 x 900 pixels LED backlight 16:9
  • - 4 GB DDR3-SDRAM 1600 MHz 1 x 4 GB
  • - 500 GB HDD DVD Super Multi
  • - NVIDIA® Quadro® K1000M 2 GB Intel® HD Graphics 4000
  • - Ethernet LAN 10,100,1000 Mbit/s Bluetooth 4.0 3G
  • - Lithium-Ion (Li-Ion) 9 h 150 W
  • - Windows 7 Professional 64-bit
Long product name Fujitsu CELSIUS H720 + Port Replicator Intel® Core™ i5 i5-3360M Laptop 39.6 cm (15.6") HD+ 4 GB DDR3-SDRAM 500 GB HDD NVIDIA® Quadro® K1000M Windows 7 Professional Black, Silver :
The long product name of Fujitsu CELSIUS H720 + Port Replicator Intel® Core™ i5 i5-3360M Laptop 39.6 cm (15.6") HD+ 4 GB DDR3-SDRAM 500 GB HDD NVIDIA® Quadro® K1000M Windows 7 Professional Black, Silver. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Intel Core i5-3360M (3M Cache, 2.80 GHz), 15.6" LED HD+ 1600 x 900, 4GB DDR3, 500GB SATA HDD, DVD Super Multi, Intel HD Graphics 4000 + NVIDIA Quadro K1000M 2GB GDDR3, Gigabit Ethernet, WLAN 802.11 a/b/g/n, Bluetooth 4.0, UMTS, WebCam, Windows 7 Professional 64-bit + Port Replicator
More>>>
Fujitsu CELSIUS H720 + Port Replicator Intel® Core™ i5 i5-3360M Laptop 39.6 cm (15.6") HD+ 4 GB DDR3-SDRAM 500 GB HDD NVIDIA® Quadro® K1000M Windows 7 Professional Black, Silver:
The official description of Fujitsu CELSIUS H720 + Port Replicator Intel® Core™ i5 i5-3360M Laptop 39.6 cm (15.6") HD+ 4 GB DDR3-SDRAM 500 GB HDD NVIDIA® Quadro® K1000M Windows 7 Professional Black, Silver as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Einsatzgebiet der Workstation
Die Fujitsu CELSIUS H720 ist für Anwendungen wie Computer Aided Design, Erstellung digitaler Inhalte, geografische Informationssysteme, Architektur, Engineering, Bauwesen und medizinische Bildverarbeitung optimiert.

Unbegrenzte Konnektivität
Die Fujitsu CELSIUS H720 bietet umfassende Anschlussmöglichkeiten, damit Sie unabhängig vom Standort arbeiten können. Bleiben Sie stets produktiv dank integriertem WLAN, 4G/LTE, 3G/UMTS und Bluetooth® und eines breiten Spektrums an Anschlüssen für Ihre persönlichen Peripheriegeräte.

Ultimative Sicherheit
Die Fujitsu CELSIUS H720 ist optional mit einer umfassenden Palette an Sicherheitsfunktionen ausgestattet. Fingerprint-Sensor für eine biometrische Anmeldung und Fujitsus Advanced Theft Protection sind nur zwei Beispiele von vielen, die den Schutz Ihres Systems und Ihrer vertraulichen Daten gewährleisten.

Erhöhte Zuverlässigkeit
Mit ihrer spritzwassergeschützten Tastatur und dem ShockSensor für die Festplatte ist die Fujitsu CELSIUS H720 gut vor verschiedenen Arten physischer Beschädigung geschützt. Das minimierte Risiko eines Datenverlustes gewährleistet entspanntes mobiles Arbeiten.

Short summary description Fujitsu CELSIUS H720 + Port Replicator Intel® Core™ i5 i5-3360M Laptop 39.6 cm (15.6") HD+ 4 GB DDR3-SDRAM 500 GB HDD NVIDIA® Quadro® K1000M Windows 7 Professional Black, Silver:
This short summary of the Fujitsu CELSIUS H720 + Port Replicator Intel® Core™ i5 i5-3360M Laptop 39.6 cm (15.6") HD+ 4 GB DDR3-SDRAM 500 GB HDD NVIDIA® Quadro® K1000M Windows 7 Professional Black, Silver data-sheet is auto-generated and uses the product title and the first six key specs.

Fujitsu CELSIUS H720 + Port Replicator, Intel® Core™ i5, 2.8 GHz, 39.6 cm (15.6"), 1600 x 900 pixels, 4 GB, 500 GB

Long summary description Fujitsu CELSIUS H720 + Port Replicator Intel® Core™ i5 i5-3360M Laptop 39.6 cm (15.6") HD+ 4 GB DDR3-SDRAM 500 GB HDD NVIDIA® Quadro® K1000M Windows 7 Professional Black, Silver:
This is an auto-generated long summary of Fujitsu CELSIUS H720 + Port Replicator Intel® Core™ i5 i5-3360M Laptop 39.6 cm (15.6") HD+ 4 GB DDR3-SDRAM 500 GB HDD NVIDIA® Quadro® K1000M Windows 7 Professional Black, Silver based on the first three specs of the first five spec groups.

Fujitsu CELSIUS H720 + Port Replicator. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i5, Processor model: i5-3360M, Processor frequency: 2.8 GHz. Display diagonal: 39.6 cm (15.6"), HD type: HD+, Display resolution: 1600 x 900 pixels. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 500 GB, Storage media: HDD. Mobile network generation: 3G. Operating system installed: Windows 7 Professional. Product colour: Black, Silver

Design
Product type *
Laptop
Product colour *
Black, Silver
Form factor *
Clamshell
Display
Display diagonal *
39.6 cm (15.6")
Display resolution *
1600 x 900 pixels
Touchscreen *
No
HD type
HD+
LED backlight
Yes
Native aspect ratio
16:9
Display brightness
220 cd/m²
Contrast ratio (typical)
300:1
Processor
Processor manufacturer *
Intel
Processor family *
Intel® Core™ i5
Processor generation
3rd gen Intel® Core™ i5
Processor model *
i5-3360M
Processor cores
2
Processor threads
4
Processor boost frequency
3.5 GHz
Processor frequency *
2.8 GHz
System bus rate
5 GT/s
Processor cache
3 MB
Processor cache type
Smart Cache
Processor socket
BGA 1023
Processor lithography
22 nm
Processor operating modes
64-bit
Processor series
Intel Core i5-3300 Mobile series
Processor codename
Ivy Bridge
Bus type
DMI
FSB Parity
No
Stepping
L1
Thermal Design Power (TDP)
35 W
Tjunction
105 °C
Maximum number of PCI Express lanes
16
PCI Express slots version
3.0
PCI Express configurations
1x16, 2x8, 1x8+2x4
CPU multiplier (bus/core ratio)
28
ECC supported by processor
No
Memory
Internal memory *
4 GB
Internal memory type
DDR3-SDRAM
Memory clock speed
1600 MHz
Memory layout (slots x size)
1 x 4 GB
Memory slots
2x SO-DIMM
Memory slots (available)
1
Maximum internal memory *
16 GB
Storage
Total storage capacity *
500 GB
Storage media *
HDD
Number of HDDs installed
1
HDD capacity
500 GB
HDD interface
SATA II
HDD speed
7200 RPM
HDD size
2.5"
Optical drive type *
DVD Super Multi
Card reader integrated
Yes
Compatible memory cards
SD, SDHC, SDXC
Graphics
Discrete graphics card model *
NVIDIA® Quadro® K1000M
Discrete graphics card memory
2 GB
Discrete graphics memory type
GDDR3
On-board graphics card *
Yes
Discrete graphics card *
Yes
On-board graphics card family
Intel® HD Graphics
On-board graphics card model *
Intel® HD Graphics 4000
On-board graphics card base frequency
650 MHz
On-board graphics card dynamic frequency (max)
1200 MHz
On-board graphics card ID
0x166
Number of discrete graphics cards
1
Audio
Audio system
HDA
Built-in speaker(s)
Yes
Number of built-in speakers
2
Built-in microphone
Yes
Network
Mobile network generation
3G
Wi-Fi
Yes
Wi-Fi standards
802.11a, 802.11b, 802.11g
Mobile network connection *
Yes
Ethernet LAN
Yes
Ethernet LAN data rates
10, 100, 1000 Mbit/s
Bluetooth
Yes
Bluetooth version
4.0
WWAN
Installed
Data network
Yes
Cabling technology
10/100/1000Base-T(X)
Ports & interfaces
USB 2.0 ports quantity *
1
USB 3.2 Gen 1 (3.1 Gen 1) Type-A ports quantity *
3
eSATA ports quantity
1
Ethernet LAN (RJ-45) ports
1
DisplayPorts quantity
1
DVI port
Yes
VGA (D-Sub) ports quantity
1
Headphone outputs
1
S/PDIF out port
No
Microphone in
Yes
Docking connector
Yes
Charging port type
DC-in jack
ExpressCard slot
Yes
CardBus PCMCIA slot type
No
SmartCard slot
Yes
Headphone connectivity
3.5 mm
Microphone connectivity
3.5 mm
Performance
Motherboard chipset
Intel® QM77 Express
Keyboard
Pointing device
Touchpad
Keyboard layout
QWERTZ
Keyboard language
German
Numeric keypad *
Yes
Full-size keyboard
Yes
Software
Operating system architecture
64-bit
Operating system installed *
Windows 7 Professional
Processor special features
Intel® Wireless Display (Intel® WiDi)
Yes
Intel® My WiFi Technology (Intel® MWT)
Yes
Intel® Anti-Theft Technology (Intel® AT)
Yes
Intel® Identity Protection Technology (Intel® IPT)
Yes
Intel® Hyper Threading Technology (Intel® HT Technology)
Yes
Intel® Turbo Boost Technology
2.0
Intel® Small Business Advantage (Intel® SBA)
Yes
Enhanced Intel SpeedStep Technology
Yes
Intel® Clear Video HD Technology (Intel® CVT HD)
Yes
Intel Clear Video Technology
No
Intel® InTru™ 3D Technology
Yes
Intel® Insider™
Yes
Intel® Quick Sync Video Technology
Yes
Intel Flex Memory Access
Yes
Intel® Smart Cache
Yes
Intel® AES New Instructions (Intel® AES-NI)
Yes
Intel Trusted Execution Technology
Yes
Intel Enhanced Halt State
Yes
Intel VT-x with Extended Page Tables (EPT)
Yes
Intel Demand Based Switching
No
Intel® Secure Key
Yes
Intel® Clear Video Technology for Mobile Internet Devices (Intel CVT for MID)
No
Intel 64
Yes
Execute Disable Bit
Yes
Idle States
Yes
Thermal Monitoring Technologies
Yes
Processor package size
37.5 x 37.5 (rPGA988B); 31.0 x 24.0 (BGA1023)
Supported instruction sets
AVX
Processor code
SR0MW
CPU configuration (max)
1
Embedded options available
No
Graphics & IMC lithography
22 nm
Intel Virtualization Technology for Directed I/O (VT-d)
Yes
Intel Identity Protection Technology version
1.00
Intel Secure Key Technology version
1.00
Intel Virtualization Technology (VT-x)
Yes
Intel Dual Display Capable Technology
Yes
Intel FDI Technology
Yes
Intel Rapid Storage Technology
No
Intel Fast Memory Access
Yes
Processor ARK ID
64895
Conflict-Free processor
Yes
Integrated 4G WiMAX
Yes
Battery
Battery technology
Lithium-Ion (Li-Ion)
Number of battery cells
6
Battery capacity
6700 mAh
Battery life (max)
9 h
Power
AC adapter power
150 W
AC adapter frequency
50 - 60 Hz
AC adapter input voltage
100 - 240 V
AC adapter output current
7.89 A
AC adapter output voltage
19 V
Security
Cable lock slot
Yes
Cable lock slot type
Kensington
Fingerprint reader
Yes
Trusted Platform Module (TPM)
Yes
Password protection type
Yes
Operational conditions
Operating temperature (T-T)
5 - 35 °C
Operating relative humidity (H-H)
20 - 80%
Certificates
Compliance certificates
RoHS
Sustainability
Sustainability certificates
ENERGY STAR
Weight & dimensions
Width
379.8 mm
Depth
257 mm
Height
36.5 mm
Weight *
2.8 kg
Packaging content
Manual
Yes
Quick start guide
Yes
Warranty card
Yes
Other features
AC adapter included
Yes
LightScribe
No
Infrared data port
No
Graphics card family
Intel, NVIDIA
Source Testseek summary Average rating
Reviews
Updated:
2013-05-12 17:59:29
Uk has collected 3 expert reviews for Fujitsu CELSIUS H720 + Port Replicator Intel® Core™ i5 i5-3360M Laptop 39.6 cm (15.6") HD+ 4 GB DDR3-SDRAM 500 GB HDD NVIDIA® Quadro® K1000M Windows 7 Professional Black, Silver and the average expert rating is 70 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
70%