X

Icecat the open catalog

Add to compare
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Fujitsu
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
SCENIC D
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
VFY:D845G-01NL
Category :
Personal Computers, PCs for short, are computers for personal usage. They always have the following components:\
\
- A processor (CPU), this is the heart of your computer, where the data processing is done.\
\
- Memory (RAM), this is very fast memory in which temporary data is stored before being processed by the processor.\
\
- Motherboard, this is the component that connects all the different parts of your computer. Often it has some integrated components like a sound card, enabling your computer to play sound, or a network card, to connect your computer to the network.\
\
- Video board, this is the part of your computer that is responsible for the graphics processing. Micro ATX motherboards often have an integrated video board. Those integrated video boards are generally not very well suited for playing games, but good enough for watching movies.\
\
- Hard disk, this is the permanent memory of your computer where your data is stored.\
\
- An optional DVD/CD player/recorder for reading/writing D
PCs/workstations show
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Fujitsu: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Included since: 15 Jul 2005
The date Icecat noticed for the first time that this product was included in the price list of a channel partner
Info modified on: 07 Dec 2016 17:24:32
The date of the most recent change of this product data-sheet in Icecat.
Product views: 11278
This statistic is based on the 64802 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since 15-07-05 Only sponsoring brands are included in the free Open Icecat content distribution as used by 63108 free Open Icecat users .
Long product name Fujitsu SCENIC D:
The short editorial description of Fujitsu SCENIC D
VFY SCENIC D CEL-1.7G (CEL) 40GB 128MB W2K XPP LAN NL (CEL)

Marketing text Fujitsu SCENIC D

:
The official marketing text of Fujitsu SCENIC D as supplied by the manufacturer
The SCENIC D desktops with micro-ATX systemboards and low profile technology are professional PC for all office applications. Low profile, the new global standard for PCI cards, makes it possible to design slimline PC with the same expandability as a microtower. Of course, you can adapt the professional SCENIC D Desktop to your needs by adding your choice of packages.
Short summary description Fujitsu SCENIC D:
This short summary of the Fujitsu SCENIC D data-sheet is auto-generated and uses the product title and the first six key specs.
Fujitsu SCENIC D, Intel® Celeron®, AD1981A, PC, optional, Windows XP Professional/2000 Professional, Ethernet/Fast Ethernet
Long summary description Fujitsu SCENIC D:
This is an auto-generated long summary of Fujitsu SCENIC D based on the first three specs of the first five spec groups.
Fujitsu SCENIC D. Processor frequency: 1.7 GHz, Processor family: Intel® Celeron®, Processor front side bus: 400 MHz. Internal memory: 0.125 GB. Total storage capacity: 40 GB. Maximum graphics adapter memory: 0.016 GB. Product type: PC, Audio system: AD1981A
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
Processor
Processor frequency*
The speed that the microprocessor executes each instruction or each vibration of the clock. The CPU requires a fixed number of clock ticks, or cycles, to execute each instruction. The faster the clocks rate, the faster the CPU, or the faster it can execute instructions. Clock Speeds are usually determined in MHz, 1 MHz representing 1 million cycles per second, or in GHz, 1 GHz representing 1 thousand million cycles per second. The higher the CPU speed, the better a computer will perform.
1.7 GHz
Processor family*
A family of processors is a group of processors produced by one company over a short period of time e.g. Intel Pentium processors.
Intel® Celeron®
Processor front side bus
A computer communications interface used to connect the processor to the rest of the computer, except the cache (and possibly other processors).
400 MHz
Memory
Internal memory*
A computer's memory which is directly accessible to the CPU.
0.125 GB
Storage
Total storage capacity*
The total amount of data that can be stored on the device.
40 GB
Graphics
Maximum graphics adapter memory
0.016 GB
Performance
Product type*
The sub-category of the product.
PC
Performance
Audio system
System used to play music or speech.
AD1981A
Weight & dimensions
Width *
The measurement or extent of something from side to side.
375 mm
Depth *
The distance from the front to the back of something.
445 mm
Height *
The measurement of the product from head to foot or from base to top.
108 mm
Weight *
Weight of the product without packaging (net weight). If possible, the net weight is given including standard accessories and supplies. Please note that sometimes the manufacturer leaves out the weight of accessories and/or supplies.
8 kg
Other features
CD read speed
48x
CD rewrite speed
optionalx
Compatible operating systems
List of desktop operating systems tested as compatible with this product.
Windows XP Professional/2000 Professional
Networking features
Ethernet/Fast Ethernet
Slot type
3 x PCI, 1 x AGP 4x
Diskette drive memory
If present, storage capacity of Floppy Disk Drive (FDD). Standard is 1.44MB for 3.5" diskettes. Often the FDD is not included in PCs or notebooks, and is at most optional. Optional drives are often connected via an external port like the USB port.
1.44 MB