Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
- - Intel® Xeon® L5420 2.5 GHz
- - 12 MB L2 LGA 771 (Socket J)
- - Processor cores: 4 45 nm 64-bit 50 W
More>>>
Short summary description Fujitsu Intel Xeon L5420 processor 2.5 GHz 12 MB L2:
This short summary of the Fujitsu Intel Xeon L5420 processor 2.5 GHz 12 MB L2 data-sheet is auto-generated and uses the product title and the first six key specs.
Fujitsu Intel Xeon L5420, Intel® Xeon®, LGA 771 (Socket J), 45 nm, L5420, 2.5 GHz, 64-bit
Long summary description Fujitsu Intel Xeon L5420 processor 2.5 GHz 12 MB L2:
This is an auto-generated long summary of Fujitsu Intel Xeon L5420 processor 2.5 GHz 12 MB L2 based on the first three specs of the first five spec groups.
Fujitsu Intel Xeon L5420. Processor family: Intel® Xeon®, Processor socket: LGA 771 (Socket J), Processor lithography: 45 nm. Market segment: Server, Number of Processing Die Transistors: 820 M, Processing Die size: 214 mm²