location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Fujitsu Cable powercord (UK, IR), 1.8m, grey

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Fujitsu Check ‘Fujitsu’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Cable powercord (UK, IR), 1.8m, grey
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
T26139-Y1744-L10
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
4040528728112 show
Category:
A power cable, also known as a power cord, is used for the transmission of electrical power.
Power Cables Check ‘Fujitsu’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Fujitsu: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 187884
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 10 Jul 2024 09:01:11
The date of the most recent change of this product data-sheet in Icecat.
Long product name Fujitsu Cable powercord (UK, IR), 1.8m, grey :
The long product name of Fujitsu Cable powercord (UK, IR), 1.8m, grey. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Cable powercord (UK, IR), 1.8m, grey
More>>>
Fujitsu Cable powercord (UK, IR), 1.8m, grey:
The official description of Fujitsu Cable powercord (UK, IR), 1.8m, grey as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Fujitsu Siemens Computers is the leading computer company offering innovative IT products spanning the entire range of personal and enterprise computing needs. The combination of easy data interchange and superior reliability also makes Fujitsu Siemens Computers a world leader in connectivity products. The Company provides an excellent range of cabling solutions for all your current requirements.

Short summary description Fujitsu Cable powercord (UK, IR), 1.8m, grey:
This short summary of the Fujitsu Cable powercord (UK, IR), 1.8m, grey data-sheet is auto-generated and uses the product title and the first six key specs.

Fujitsu Cable powercord (UK, IR), 1.8m, grey, 1.8 m

Long summary description Fujitsu Cable powercord (UK, IR), 1.8m, grey:
This is an auto-generated long summary of Fujitsu Cable powercord (UK, IR), 1.8m, grey based on the first three specs of the first five spec groups.

Fujitsu Cable powercord (UK, IR), 1.8m, grey. Cable length: 1.8 m

Features
Product colour *
Grey
Cable length *
1.8 m
Logistics data
Harmonized System (HS) code
84733080
Country Distributor
Nederland 2 distributor(s)
United Kingdom 5 distributor(s)
Danmark 2 distributor(s)
Deutschland 2 distributor(s)
Switzerland 2 distributor(s)
Österreich 1 distributor(s)