X

Icecat the open catalog

Add to compare
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Fujitsu
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
desktop computer
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
SNP:D845G-E3NL
Category :
Personal Computers, PCs for short, are computers for personal usage. They always have the following components:\
\
- A processor (CPU), this is the heart of your computer, where the data processing is done.\
\
- Memory (RAM), this is very fast memory in which temporary data is stored before being processed by the processor.\
\
- Motherboard, this is the component that connects all the different parts of your computer. Often it has some integrated components like a sound card, enabling your computer to play sound, or a network card, to connect your computer to the network.\
\
- Video board, this is the part of your computer that is responsible for the graphics processing. Micro ATX motherboards often have an integrated video board. Those integrated video boards are generally not very well suited for playing games, but good enough for watching movies.\
\
- Hard disk, this is the permanent memory of your computer where your data is stored.\
\
- An optional DVD/CD player/recorder for reading/writing D
PCs/workstations show
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Fujitsu: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Included since: 15 Jul 2005
The date Icecat noticed for the first time that this product was included in the price list of a channel partner
Info modified on: 07 Dec 2016 17:24:32
The date of the most recent change of this product data-sheet in Icecat.
Product views: 10405
This statistic is based on the 64747 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since 15-07-05 Only sponsoring brands are included in the free Open Icecat content distribution as used by 63045 free Open Icecat users .
Long product name Fujitsu desktop computer:
The short editorial description of Fujitsu desktop computer
SCENIC D P4-1.7G P4 40GB 128MB CD WXPP LAN OXPP NL (P4)

Marketing text Fujitsu desktop computer

:
The official marketing text of Fujitsu desktop computer as supplied by the manufacturer
The SCENIC D desktops with micro-ATX systemboards and low profile technology are professional PC for all office applications. Low profile, the new global standard for PCI cards, makes it possible to design slimline PC with the same expandability as a microtower. Of course, you can adapt the professional SCENIC D Desktop to your needs by adding your choice of packages.
Short summary description Fujitsu desktop computer:
This short summary of the Fujitsu desktop computer data-sheet is auto-generated and uses the product title and the first six key specs.
Fujitsu desktop computer, Intel® Celeron®, DDR-SDRAM, 2x DIMM, AMD Radeon FSC, AD1981A, PC
Long summary description Fujitsu desktop computer:
This is an auto-generated long summary of Fujitsu desktop computer based on the first three specs of the first five spec groups.
Fujitsu desktop computer. Processor frequency: 1.7 GHz, Processor family: Intel® Celeron®, Processor front side bus: 400 MHz. Internal memory: 0.125 GB, Internal memory type: DDR-SDRAM, Maximum internal memory: 1 GB. Total storage capacity: 40 GB, Hard drive speed: 7200 RPM. Discrete graphics adapter model: AMD Radeon FSC, Maximum graphics adapter memory: 0.032 GB. Product type: PC, Audio system: AD1981A
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
Processor
Processor frequency*
The speed that the microprocessor executes each instruction or each vibration of the clock. The CPU requires a fixed number of clock ticks, or cycles, to execute each instruction. The faster the clocks rate, the faster the CPU, or the faster it can execute instructions. Clock Speeds are usually determined in MHz, 1 MHz representing 1 million cycles per second, or in GHz, 1 GHz representing 1 thousand million cycles per second. The higher the CPU speed, the better a computer will perform.
1.7 GHz
Processor family*
A family of processors is a group of processors produced by one company over a short period of time e.g. Intel Pentium processors.
Intel® Celeron®
Processor front side bus
A computer communications interface used to connect the processor to the rest of the computer, except the cache (and possibly other processors).
400 MHz
Number of processors installed*
Number of processors in the product.
1
Memory
Internal memory*
A computer's memory which is directly accessible to the CPU.
0.125 GB
Internal memory type*
The type of internal memory such as RAM, GDDR5.
DDR-SDRAM
Maximum internal memory*
The maximum internal memory which is available in the product.
1 GB
Memory slots
Number and type of memory expansion slots, including connector and memory module descriptions.
2x DIMM
Storage
Total storage capacity*
The total amount of data that can be stored on the device.
40 GB
Hard drive speed
The rotational speed of a hard disk expressed in rotations per minute. The faster the better.
7200 RPM
Optical drive
DVD
Optional
Graphics
Discrete graphics adapter model*
A graphics adapter (often known as a video card) generates images for a display. A discrete graphics adapter plugs into the motherboard, and usually produces much better graphics than an integrated graphics adapter. There are various models of discrete graphics adapters.
AMD Radeon FSC
Maximum graphics adapter memory
0.032 GB
Ports & interfaces
I/O ports
An interface on a device to which you can connect another device.
1 serial 9-pin, 1-serial 15-pin, 6 USB
Performance
Product type*
The sub-category of the product.
PC
Audio system
System used to play music or speech.
AD1981A
Power
Power consumption (typical)
Amount of power consumed by this model, often expressed in watts (W). Typical values that manufacturers give are power consumption when off, standby/suspended mode, typical use, maximum usage.
51 W
Weight & dimensions
Width *
The measurement or extent of something from side to side.
375 mm
Depth *
The distance from the front to the back of something.
445 mm
Height *
The measurement of the product from head to foot or from base to top.
108 mm
Weight *
Weight of the product without packaging (net weight). If possible, the net weight is given including standard accessories and supplies. Please note that sometimes the manufacturer leaves out the weight of accessories and/or supplies.
8 kg
Certificates
Certification
CE certification according to EU Directives 89/336/EEC (EMC) and 73/23/EEC (Product safety)
Packaging content
Bundled software
Software distributed with another product such as a piece of computer hardware or other electronic device, or a group of software packages which are sold together. A software suite is an example of bundled software, as is software which is pre-installed on a new computer.
MS Office XP Small Business Edition/MS Office XP Professional
Other features
Safety
List of regulatory safety standards for all countries in which this product has been certified.
IEC60950, EN60950, UL1950, CSA22.2 No.950
Security features
Security function implemented in the cabinet:
- Eye for an optional pad lock
- Seal option
-Kensington lock device
Security function implemented in the BIOS setup:
-Serial, parallel and USB interfaces and drivers can be disabled
-Password protection for system, setup and hard disk drive
-Virus protection for boot sector of system hard disk drive
-BIOS based access protection with SmartCard (optional)
CD read speed
48x
CD rewrite speed
optionalx
Networking features
Intel 82562ET 10/100 Mbit/s Fast Ethernet
Compatible operating systems
List of desktop operating systems tested as compatible with this product.
Windows XP/2000, Su SE Linux 7.2
Slot type
3 x PCI, 1 x AGP 4x
Hard disk controller
Hard drive controller characteristics, including type.
Ultra DMA-100
Manageability features
Manageability, DMI, TopTools characteristics of the product, by manufactuer and/or coined name and version.
-Lock for cabinet cover (Master key possible via Customizing)
-Intrusion detection switch (Monitoring via BIOS)
-DeskView full software functionality (License key)
-Prepared for upgrade of internal SmartCard reader/writer
Diskette drive memory
If present, storage capacity of Floppy Disk Drive (FDD). Standard is 1.44MB for 3.5" diskettes. Often the FDD is not included in PCs or notebooks, and is at most optional. Optional drives are often connected via an external port like the USB port.
1.44 MB