location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Fujitsu Pocket LOOX N560, EN handheld mobile computer 8.89 cm (3.5") 640 x 480 pixels 160 g

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Fujitsu Check ‘Fujitsu’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Pocket LOOX
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
N
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Pocket LOOX N560, EN
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
S26391-K165-V565
Category:
Mobile computer which uses RFID (Radio Frequency Identification) e.g. scanning devices in shops and restaurants
Handheld Mobile Computers Check ‘Fujitsu’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Fujitsu: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 114128
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:14:32
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Fujitsu Pocket LOOX N560, EN handheld mobile computer 8.89 cm (3.5") 640 x 480 pixels 160 g
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 8.89 cm (3.5") 640 x 480 pixels
  • - 0.064 GB
  • - 0.624 GHz
  • - GPS (satellite)
  • - Bluetooth
  • - Built-in microphone
  • - Lithium-Ion (Li-Ion) 1200 mAh
Warranty: 2 year Bring-In.
Long product name Fujitsu Pocket LOOX N560, EN handheld mobile computer 8.89 cm (3.5") 640 x 480 pixels 160 g :
The long product name of Fujitsu Pocket LOOX N560, EN handheld mobile computer 8.89 cm (3.5") 640 x 480 pixels 160 g. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Pocket LOOX N560 ENG, PXA 270 624 MHz, 128/64 MB ROM/RAM, 640x480 transflekt. TFT, WLAN 802.11b/g,GPS, BT 1.2, IrDA, Cradle, 2nd Stylus
More>>>
Fujitsu Pocket LOOX N560, EN handheld mobile computer 8.89 cm (3.5") 640 x 480 pixels 160 g:
The official description of Fujitsu Pocket LOOX N560, EN handheld mobile computer 8.89 cm (3.5") 640 x 480 pixels 160 g as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

The Pocket LOOX N Series is the first handheld from Fujitsu Siemens Computers combining integrated GPS solution and Windows Mobile 5.0 Premium Edition in an outstanding design. The new Office Mobile Suite increases productivity and gives you access to all critical business information, regardless of your location.
Wireless LAN (depending on model) and Infrared are integrated for optimized connection everywhere. Expand your Pocket LOOX N Series with SD-I/O / MM cards for storing data, backup and additional applications like navigation, multimedia and more. Special designed and tested navigation bundles make the Pocket LOOX N Series the perfect handheld for private and professional use.

Short summary description Fujitsu Pocket LOOX N560, EN handheld mobile computer 8.89 cm (3.5") 640 x 480 pixels 160 g:
This short summary of the Fujitsu Pocket LOOX N560, EN handheld mobile computer 8.89 cm (3.5") 640 x 480 pixels 160 g data-sheet is auto-generated and uses the product title and the first six key specs.

Fujitsu Pocket LOOX N560, EN, 8.89 cm (3.5"), 640 x 480 pixels, TFT, Stylus, 65536 colours, 0.064 GB

Long summary description Fujitsu Pocket LOOX N560, EN handheld mobile computer 8.89 cm (3.5") 640 x 480 pixels 160 g:
This is an auto-generated long summary of Fujitsu Pocket LOOX N560, EN handheld mobile computer 8.89 cm (3.5") 640 x 480 pixels 160 g based on the first three specs of the first five spec groups.

Fujitsu Pocket LOOX N560, EN. Display diagonal: 8.89 cm (3.5"), Display resolution: 640 x 480 pixels. Internal memory: 0.064 GB, Flash memory: 0.128 GB. Processor frequency: 0.624 GHz

Display
Display
TFT
Display diagonal *
8.89 cm (3.5")
Display resolution *
640 x 480 pixels
Pointing device
Stylus
Display number of colours
65536 colours
Memory
Internal memory *
0.064 GB
Flash memory *
0.128 GB
Processor
Processor frequency *
0.624 GHz
Built-in processor
PXA270
Network
Bluetooth *
Yes
Bluetooth version
1.2
GPS Performance
GPS (satellite) *
Yes
GPS receiver
SiRF Star III
Audio
Built-in microphone
Yes
Speakers
Yes
Ports & interfaces
I/O ports
2 x USB 1.1 1 x Serial (RS232)
Headphone outputs
1
Infrared data port
Yes
Performance
RFID reader *
No
Barcode reader *
No
Phone function *
No
Software
Bundled software
Fujitsu Siemens Computers SpeedMenu Fujitsu Siemens Computers Key lock Fujitsu Siemens Computers Voice Recorder Fujitsu Siemens Computers Audio Path Fujitsu Siemens Computers Panning Outlook Mobile, Word Mobile, Excel Mobile, PowerPoint Mobile MSN Mobile Pocket Internet Explorer Windows Media Player 10 for Pocket PC Pictures Terminal Services Client Bubble Breaker Solitaire Voice recorder Microsoft Active Sync 4.1 Microsoft Outlook 2002
Power
Battery capacity *
1200 mAh
Battery technology
Lithium-Ion (Li-Ion)
Standby time
500 h
Weight & dimensions
Weight *
160 g
Width
71 mm
Depth
14 mm
Height
116 mm
Wireless LAN features
Wireless technology
IEEE 802.11b/g, Bluetooth, IrDA
Country Distributor
United Kingdom 1 distributor(s)