location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Fujitsu Pocket LOOX 610 BT/WLAN handheld mobile computer 8.89 cm (3.5") 240 x 320 pixels 205 g

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Fujitsu Check ‘Fujitsu’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Pocket LOOX
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
600
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Pocket LOOX 610 BT/WLAN
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
S26391-K139-V225
Category:
Mobile computer which uses RFID (Radio Frequency Identification) e.g. scanning devices in shops and restaurants
Handheld Mobile Computers Check ‘Fujitsu’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Fujitsu: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 22921
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:14:07
The date of the most recent change of this product data-sheet in Icecat.
Long product name Fujitsu Pocket LOOX 610 BT/WLAN handheld mobile computer 8.89 cm (3.5") 240 x 320 pixels 205 g :
The long product name of Fujitsu Pocket LOOX 610 BT/WLAN handheld mobile computer 8.89 cm (3.5") 240 x 320 pixels 205 g. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Handheld device: Pocket LOOX 610 UK Bluetooth 64 MB Rom 128MB Ram WLAN 802.11b
More>>>
Fujitsu Pocket LOOX 610 BT/WLAN handheld mobile computer 8.89 cm (3.5") 240 x 320 pixels 205 g:
The official description of Fujitsu Pocket LOOX 610 BT/WLAN handheld mobile computer 8.89 cm (3.5") 240 x 320 pixels 205 g as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

With its extensive connectivity and expandability concept, the Pocket LOOX delivers a platform not only for PIM applications but also for mobility solutions that ideally suits needs of business customers.

Pocket LOOX 610 is based on Microsoft® Windows Mobile™ 2003 software for Pocket PC and the leading-edge performance and low-power technology of the Intel® XScale™ PXA 255 Processor. A brilliant transflective TouchScreen provides you with the perfect working environment. This small, lightweight handheld with a very long battery life is a business critical tool for every mobile professional.
Two versions are available for different connectivity needs. The handheld provides wireless connectivity via integrated Bluetooth™, optional integrated WLAN, and optional GSM / GPRS CompactFlash cards. Connect wirelessly using a hot spot to a corporate network to synchronize calendar entries, contacts, inbox or programs and send and receive e-mails while on the move.

Pocket LOOX features a CF and a SD/MM card slot for more expandability. A broad range of accessories like additional batteries, car navigation, cases or storage cards support you to increase your productivity and mobility.

Short summary description Fujitsu Pocket LOOX 610 BT/WLAN handheld mobile computer 8.89 cm (3.5") 240 x 320 pixels 205 g:
This short summary of the Fujitsu Pocket LOOX 610 BT/WLAN handheld mobile computer 8.89 cm (3.5") 240 x 320 pixels 205 g data-sheet is auto-generated and uses the product title and the first six key specs.

Fujitsu Pocket LOOX 610 BT/WLAN, 8.89 cm (3.5"), 240 x 320 pixels, TFT, 65536 colours, 0.128 GB, 0.4 GHz

Long summary description Fujitsu Pocket LOOX 610 BT/WLAN handheld mobile computer 8.89 cm (3.5") 240 x 320 pixels 205 g:
This is an auto-generated long summary of Fujitsu Pocket LOOX 610 BT/WLAN handheld mobile computer 8.89 cm (3.5") 240 x 320 pixels 205 g based on the first three specs of the first five spec groups.

Fujitsu Pocket LOOX 610 BT/WLAN. Display diagonal: 8.89 cm (3.5"), Display resolution: 240 x 320 pixels. Internal memory: 0.128 GB. Processor frequency: 0.4 GHz

Display
Display
TFT
Display diagonal *
8.89 cm (3.5")
Display resolution *
240 x 320 pixels
Display number of colours
65536 colours
Memory
Internal memory *
0.128 GB
Processor
Processor frequency *
0.4 GHz
Audio
Built-in microphone
Yes
Speakers
Yes
Performance
RFID reader *
No
Barcode reader *
No
Power
Battery capacity *
1500 mAh
Battery technology
Lithium-Ion (Li-Ion)
Battery life (max)
12 h
Weight & dimensions
Weight *
205 g
Width
147.5 mm
Depth
78 mm
Height
18.2 mm
Country Distributor
United Kingdom 1 distributor(s)