location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Fujitsu Pocket LOOX 610 BT FRA handheld mobile computer 8.89 cm (3.5") 240 x 320 pixels 197 g

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Fujitsu Check ‘Fujitsu’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Pocket LOOX
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
POCKET LOOX 610 BT FRA
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
S26391-K139-V125*BUN
Category:
Mobile computer which uses RFID (Radio Frequency Identification) e.g. scanning devices in shops and restaurants
Handheld Mobile Computers Check ‘Fujitsu’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Fujitsu: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 27789
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
Long product name Fujitsu Pocket LOOX 610 BT FRA handheld mobile computer 8.89 cm (3.5") 240 x 320 pixels 197 g :
The long product name of Fujitsu Pocket LOOX 610 BT FRA handheld mobile computer 8.89 cm (3.5") 240 x 320 pixels 197 g. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Pocket LOOX 610 64MB RAM, Bluetooth, 400 Mhz, SD/MM card reader + ROUT 66
More>>>
Fujitsu Pocket LOOX 610 BT FRA handheld mobile computer 8.89 cm (3.5") 240 x 320 pixels 197 g:
The official description of Fujitsu Pocket LOOX 610 BT FRA handheld mobile computer 8.89 cm (3.5") 240 x 320 pixels 197 g as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Your Office in Your Back-Pocket
People who spend time out and about will appreciate this pocket office. Manage contacts, send and receive e-mails, and access your office data whilst on the move. The Pocket LOOX 610 provides wireless connectivity via integrated Bluetooth, optional integrated WLAN, and optional GSM / GPRS CompactFlash cards. It is the ideal platform for mobility solutions.

- Light weight and easy to carry
- Long independence from power source
- Modular and expandable concept
- Easy and ergonomic operation with
advanced single-hand usage
- Broad portfolio of accessories

Short summary description Fujitsu Pocket LOOX 610 BT FRA handheld mobile computer 8.89 cm (3.5") 240 x 320 pixels 197 g:
This short summary of the Fujitsu Pocket LOOX 610 BT FRA handheld mobile computer 8.89 cm (3.5") 240 x 320 pixels 197 g data-sheet is auto-generated and uses the product title and the first six key specs.

Fujitsu Pocket LOOX 610 BT FRA, 8.89 cm (3.5"), 240 x 320 pixels, TFT, 65536 colours, 0.064 GB, 0.4 GHz

Long summary description Fujitsu Pocket LOOX 610 BT FRA handheld mobile computer 8.89 cm (3.5") 240 x 320 pixels 197 g:
This is an auto-generated long summary of Fujitsu Pocket LOOX 610 BT FRA handheld mobile computer 8.89 cm (3.5") 240 x 320 pixels 197 g based on the first three specs of the first five spec groups.

Fujitsu Pocket LOOX 610 BT FRA. Display diagonal: 8.89 cm (3.5"), Display resolution: 240 x 320 pixels. Internal memory: 0.064 GB. Processor frequency: 0.4 GHz

Display
Display
TFT
Display diagonal *
8.89 cm (3.5")
Display resolution *
240 x 320 pixels
Display number of colours
65536 colours
Memory
Internal memory *
0.064 GB
Processor
Processor frequency *
0.4 GHz
Built-in processor
PXA255
Network
Networking features
Bluetooth
Ports & interfaces
I/O ports
1x built-in microphone 1x speaker 1x headphone 3.5 mm 1x fastIrDA USB 1.1 via sync cable Serial (RS232) via sync cable 1x power jack SD/MM card CompactFlash I/II slot
Software
Bundled software
Fujitsu Siemens computers speed menu CONNECT2AIR Bluettoth and Wireless application manager Fujitsu Siemens computers panning Pocket Outlook, Pocket Word, Calculator, MSN manager Pocket Internet Explorer Microsoft Reader 2.0 for Pocket PC Windows Media Player 9 for Pocket PC Pictures Terminal Services Client Jawbreaker Voice recorder Microsoft Active Sync 3.7 SyncSoftware support
Power
Battery capacity *
1500 mAh
Battery type
Exchangeable
Battery technology
Lithium-Ion (Li-Ion)
Weight & dimensions
Weight *
197 g
Width
147.5 mm
Depth
78 mm
Height
18.2 mm
System requirements
Compatible operating systems
Microsoft Winsows Mobile software 2003 for Pocket PC
Technical details
Bundled hardware
USB docking station Protection bag with belt clip USB sync cable AC adapter with cable