location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Fujitsu 130 HD2 webcam 1.3 MP 1280 x 1024 pixels USB 2.0 Black, Red, Silver

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Fujitsu Check ‘Fujitsu’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
130 HD2
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
S26391-F7136-L5
Category:
A webcam is a digital video camera that has to be connected directly to a computer or network and cannot be used seperately. Webcams are perfect for video calling and chatting: finally you can see your faraway friends or family while talking/chatting! Network attached webcams can be used as affordable security cameras.
Webcams Check ‘Fujitsu’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Fujitsu: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 159837
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:14:32
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Fujitsu 130 HD2 webcam 1.3 MP 1280 x 1024 pixels USB 2.0 Black, Red, Silver
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 1.3 MP 1280 x 1024 pixels 30 fps
  • - Built-in microphone
  • - Interface: USB 2.0
  • - Mounting type: Clip
  • - Black, Red, Silver
Long product name Fujitsu 130 HD2 webcam 1.3 MP 1280 x 1024 pixels USB 2.0 Black, Red, Silver :
The long product name of Fujitsu 130 HD2 webcam 1.3 MP 1280 x 1024 pixels USB 2.0 Black, Red, Silver. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

WebCam 130 HD2, 1.3 MP CMOS, Mic, USB 2.0
More>>>
Fujitsu 130 HD2 webcam 1.3 MP 1280 x 1024 pixels USB 2.0 Black, Red, Silver:
The official description of Fujitsu 130 HD2 webcam 1.3 MP 1280 x 1024 pixels USB 2.0 Black, Red, Silver as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

With the most advanced HD (High Definition / 720p) recording feature and widescreen video format (16:9 and 16:10), WebCam 130 HD2 can capture up to 30 frame rate per second, close up to HD/720p quality video, and crystal clear audio with built-in USB digital microphone. Even more: 1-Click-Upload makes the video uploading to YouTube in a snap!

FEATURES AT A GLANCE
- Latest HD (High Definition, 720P) Capture.
- Wide screen video format (16:9 or 16:10).
- Best video quality with 1.3 megapixel CMOS sensor.
- Glass lens for super clarity.
- Digital Built-in Microphone.
- Direct upload to YouTube with 1 click.
- USB Plug & Play- UVC Type / no driver needed.
- Smart clip for both notebook & LCD display.

Short summary description Fujitsu 130 HD2 webcam 1.3 MP 1280 x 1024 pixels USB 2.0 Black, Red, Silver:
This short summary of the Fujitsu 130 HD2 webcam 1.3 MP 1280 x 1024 pixels USB 2.0 Black, Red, Silver data-sheet is auto-generated and uses the product title and the first six key specs.

Fujitsu 130 HD2, 1.3 MP, 1280 x 1024 pixels, 30 fps, 1280x1024@15fps, 1280x720@28fps, 720p, 0.50 - 1.00 m

Long summary description Fujitsu 130 HD2 webcam 1.3 MP 1280 x 1024 pixels USB 2.0 Black, Red, Silver:
This is an auto-generated long summary of Fujitsu 130 HD2 webcam 1.3 MP 1280 x 1024 pixels USB 2.0 Black, Red, Silver based on the first three specs of the first five spec groups.

Fujitsu 130 HD2. Megapixel (approx.): 1.3 MP, Maximum video resolution: 1280 x 1024 pixels, Maximum frame rate: 30 fps. Interface: USB 2.0, Product colour: Black, Red, Silver, Mounting type: Clip. Width: 65 mm, Depth: 62 mm, Height: 20 mm. Minimum RAM: 256 MB. Minimum storage drive space: 200 MB, Compatible operating systems: Microsoft Windows 7, Windows Vista

Performance
Megapixel (approx.) *
1.3 MP
Maximum video resolution *
1280 x 1024 pixels
Maximum frame rate
30 fps
Resolution at capture speed
1280x1024@15fps, 1280x720@28fps
Supported video modes
720p
Normal focusing range
0.50 - 1.00 m
Plug and Play
Yes
Design
Built-in microphone *
Yes
Interface *
USB 2.0
Product colour *
Black, Red, Silver
Mounting type *
Clip
Sensor type
CMOS
USB powered
Yes
Design
Cable length
0.5 m
Weight & dimensions
Width
65 mm
Depth
62 mm
Height
20 mm
Weight
50 g
Packaging content
Manual
Yes
System requirements
Minimum RAM
256 MB
Other features
Minimum storage drive space
200 MB
USB required
Yes
Compatible operating systems
Microsoft Windows 7, Windows Vista
Battery operated
No
Country Distributor
United Kingdom 1 distributor(s)