location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Fujitsu Otterbox yellow

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Fujitsu Check ‘Fujitsu’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Otterbox yellow
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
S26391-F6043-L200
Category:
Protective cases for tablets such as the iPad.
Tablet Cases Check ‘Fujitsu’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Fujitsu: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 42908
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 19 Jan 2021 10:56:49
The date of the most recent change of this product data-sheet in Icecat.
Long product name Fujitsu Otterbox yellow :
The long product name of Fujitsu Otterbox yellow. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Otterbox yellow
More>>>
Fujitsu Otterbox yellow:
The official description of Fujitsu Otterbox yellow as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Waterproof, Dustproof, and Drop Protection for the Tablet PC.

• IP67 and MIL SPEC 810F Approval Ratings.
• Makes a standard Fujitsu Tablet PC the most Rugged Tablet PC available.
• Ruggedize your Fujitsu Tablet PC Case for Thousands Less than the Rugged PC's on the market.
• Access to all major functions through the case (power, PC card slot, ETC.).

Short summary description Fujitsu Otterbox yellow:
This short summary of the Fujitsu Otterbox yellow data-sheet is auto-generated and uses the product title and the first six key specs.

Fujitsu Otterbox yellow, Stylistic ST4000 & ST5000 series Tablet PC’s, 1.32 kg

Long summary description Fujitsu Otterbox yellow:
This is an auto-generated long summary of Fujitsu Otterbox yellow based on the first three specs of the first five spec groups.

Fujitsu Otterbox yellow. Compatibility: Stylistic ST4000 & ST5000 series Tablet PC’s. Weight: 1.32 kg

Features
Compatibility *
Stylistic ST4000 & ST5000 series Tablet PC’s
Product main colour *
Yellow
Weight & dimensions
Width
280.5 mm
Depth
397.6 mm
Height
67.3 mm
Weight
1.32 kg