X

Icecat the open catalog

Add to compare
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Fujitsu
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Battery Li-lon Akku 6cells f ST502x
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
S26391-F2592-L150
Category :
In this category you will find all the rechargeable batteries you will ever need, suitable for use in torches, digital cameras, notebooks, etc.
rechargeable batteries
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Fujitsu: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Included since: 13 Jun 2005
The date Icecat noticed for the first time that this product was included in the price list of a channel partner
Info modified on: 05 Dec 2016 09:33:20
The date of the most recent change of this product data-sheet in Icecat.
Product views: 12469
This statistic is based on the 63442 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since 13-06-05 Only sponsoring brands are included in the free Open Icecat content distribution as used by 61765 free Open Icecat users .
Long product name Fujitsu Battery Li-lon Akku 6cells f ST502x:
The short editorial description of Fujitsu Battery Li-lon Akku 6cells f ST502x
Battery Li-lon Akku 6cells f ST502x

Marketing text Fujitsu Battery Li-lon Akku 6cells f ST502x

:
The official marketing text of Fujitsu Battery Li-lon Akku 6cells f ST502x as supplied by the manufacturer
A second battery pack is the ideal solution to double the operating hours of the Stylistic.
Short summary description Fujitsu Battery Li-lon Akku 6cells f ST502x:
This short summary of the Fujitsu Battery Li-lon Akku 6cells f ST502x data-sheet is auto-generated and uses the product title and the first six key specs.
Fujitsu Battery Li-lon Akku 6cells f ST502x, Lithium-Ion (Li-Ion)
Long summary description Fujitsu Battery Li-lon Akku 6cells f ST502x:
This is an auto-generated long summary of Fujitsu Battery Li-lon Akku 6cells f ST502x based on the first three specs of the first five spec groups.
Fujitsu Battery Li-lon Akku 6cells f ST502x. Battery technology: Lithium-Ion (Li-Ion), Battery capacity: 4800 mAh
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
Battery
Battery technology*
The type of battery in the device, e.g. nickel–cadmium (NiCd).
Lithium-Ion (Li-Ion)
Battery
Battery capacity *
A measure of the charge stored by the battery. Determined by the mass of active material contained in the battery.
4800 mAh
Number of battery cells
6