X

Icecat the open catalog

Add to compare
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Fujitsu
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Presenter II
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
S26391-F2544-L200
Category :
Device which is similar to a TV remote control and is used to wirelessly control a presentation on a computer such as on Powerpoint .
wireless presenters
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Fujitsu: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Included since: 08 Sep 2005
The date Icecat noticed for the first time that this product was included in the price list of a channel partner
Info modified on: 03 Dec 2016 11:11:32
The date of the most recent change of this product data-sheet in Icecat.
Product views: 20512
This statistic is based on the 63473 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since 08-09-05 Only sponsoring brands are included in the free Open Icecat content distribution as used by 61797 free Open Icecat users .
Long product name Fujitsu Presenter II:
The short editorial description of Fujitsu Presenter II
Presenter II for Lifebook

Marketing text Fujitsu Presenter II

:
The official marketing text of Fujitsu Presenter II as supplied by the manufacturer
Do you give often presentations? Do you want while presenting to move around in the room and to watch the reaction of your audience? Fujitsu Siemens Computers always tries to anticipate its customers' wishes and offers the solution that creates freedom for presenting - the Presenter USB. With the Presenter USB you can scroll, leaf through and use the laser pointer - all from one device. It's a must for presentation rooms and for people who require the best.
Short summary description Fujitsu Presenter II:
This short summary of the Fujitsu Presenter II data-sheet is auto-generated and uses the product title and the first six key specs.
Fujitsu Presenter II, 1 x CR2032, 40 x 90 x 25 mm
Long summary description Fujitsu Presenter II:
This is an auto-generated long summary of Fujitsu Presenter II based on the first three specs of the first five spec groups.
Fujitsu Presenter II. Wireless range: 10 m. Battery type: 1 x CR2032. Weight: 40 g. Dimensions (WxDxH): 40 x 90 x 25 mm
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
Ports & interfaces
Wireless range
10 m
Power
Battery type
Description of battery supplied with the product, such battery form factor (e.g. AA/AAA).
1 x CR2032
Weight & dimensions
Weight
Weight of the product without packaging (net weight). If possible, the net weight is given including standard accessories and supplies. Please note that sometimes the manufacturer leaves out the weight of accessories and/or supplies.
40 g
Other features
Dimensions (WxDxH)
Dimensions of the product (Width x Depth x Height).
40 x 90 x 25 mm