X

Icecat the open catalog

Add to compare
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Fujitsu
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
CONNECT2AIR WLAN E-5400
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
S26391-F2515-L310
Category :
A NIC or Network Interface Card is a circuit board or chip which allows the computer to communicate to other computers on a network. When connected to the network, computers can share websites, files, printers and other resources. The most popular networking standard at the moment is Ethernet, which one can recognize by the rectangular connectors with eight wires in them. Wireless network with the 802.11b and the faster 802.11g standard is also increasingly popular, both at home and in the office, though it is not yet as fast as wired (ethernet) network. A public place where you can use wireless internet is called a "hot spot".
networking cards
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Fujitsu: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Included since: 13 Aug 2005
The date Icecat noticed for the first time that this product was included in the price list of a channel partner
Info modified on: 19 Dec 2012 14:57:15
The date of the most recent change of this product data-sheet in Icecat.
Product views: 7133
This statistic is based on the 63279 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since 13-08-05 Only sponsoring brands are included in the free Open Icecat content distribution as used by 61605 free Open Icecat users .
Long product name Fujitsu CONNECT2AIR WLAN E-5400:
The short editorial description of Fujitsu CONNECT2AIR WLAN E-5400
CONNECT2AIR WLAN E-5400 USB F ALL LIFEBOOKS STYLISTIC NS (PC)

Marketing text Fujitsu CONNECT2AIR WLAN E-5400

:
The official marketing text of Fujitsu CONNECT2AIR WLAN E-5400 as supplied by the manufacturer
Lets you plan for tomorrow while expanding your wireless network capabilities today. This Fujitsu Siemens Computers adaptor supports broadband WLAN connectivity at up to 54 Mb/s, choosing the fastest available connection for your notebook or desktop PC. Welcome to the unrestricted future of wireless.
Short summary description Fujitsu CONNECT2AIR WLAN E-5400:
This short summary of the Fujitsu CONNECT2AIR WLAN E-5400 data-sheet is auto-generated and uses the product title and the first six key specs.
Fujitsu CONNECT2AIR WLAN E-5400, IEEE 802.11b, IEEE 802.11g, Wireless, USB, DSSS, Integrated dual, 128-bit WEP, 64-bit WEP
Long summary description Fujitsu CONNECT2AIR WLAN E-5400:
This is an auto-generated long summary of Fujitsu CONNECT2AIR WLAN E-5400 based on the first three specs of the first five spec groups.
Fujitsu CONNECT2AIR WLAN E-5400. Connectivity technology: Wireless, Host interface: USB. Data transfer rate (max): 54 Mbit/s. Spread spectrum method: DSSS, Frequency band: 2.4. Antenna type: Integrated dual. Data link protocols: IEEE 802.11b, IEEE 802.11g
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
Ports & interfaces
Connectivity technology*
Wireless
Host interface*
Interface that enables a host controller to communicate with a driver.
USB
I/O ports
An interface on a device to which you can connect another device.
1 x Hi-Speed USB - 4 PIN USB Type A
Bandwidth
Data transfer rate (max)*
The maximum speed with which data can be transmitted from one device to another.
54 Mbit/s
Networking
Spread spectrum method
DSSS
Frequency band
A small section of the spectrum of radio communication frequencies, in which channels are usually used or set aside for the same purpose e.g.for a channel on FM radio; for mobile networks to communicate with mobile phones.
2.4
Antenna
Antenna type
Type of antenna, also known an aerial, e.g. external, internal.
Integrated dual
Protocols
Data link protocols
IEEE 802.11b, IEEE 802.11g
Performance
Security algorithms
Security algorithms are used to provide authentication, cipher key generation, integrity and radio link privacy to users on mobile networks. The security algorithms supported are the ones that can be used with this product.
128-bit WEP, 64-bit WEP
Weight & dimensions
Weight
Weight of the product without packaging (net weight). If possible, the net weight is given including standard accessories and supplies. Please note that sometimes the manufacturer leaves out the weight of accessories and/or supplies.
50 g
Other features
Compatible operating systems
List of desktop operating systems tested as compatible with this product.
Microsoft Windows 2000, XP
Dimensions (WxDxH)
Dimensions of the product (Width x Depth x Height).
54 x 118 x 7 mm