X

Icecat the open catalog

Add to compare
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Fujitsu
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
128 MB DDR SDRAM PC266
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
S26391-F2476-L200
Category :
The Random Access Memory (RAM) is an important part of computers, servers and other electronic devices. Generally it is much faster than the permanent storage memory of your device and all information stored in it will be lost when you switch off your device. Extra RAM is often an affordable and efficient way to upgrade your slightly outdated device, so you can use it another year.
memory modules
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Fujitsu: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Included since: 08 Jul 2005
The date Icecat noticed for the first time that this product was included in the price list of a channel partner
Info modified on: 02 Dec 2016 11:05:50
The date of the most recent change of this product data-sheet in Icecat.
Product views: 12608
This statistic is based on the 63420 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since 08-07-05 Only sponsoring brands are included in the free Open Icecat content distribution as used by 61744 free Open Icecat users .
Long product name Fujitsu 128 MB DDR SDRAM PC266 DDR 266MHz memory module:
The short editorial description of Fujitsu 128 MB DDR SDRAM PC266 DDR 266MHz memory module
128 MB DDR SDRAM PC266 128 MB DDR SDRAM PC266

Marketing text Fujitsu 128 MB DDR SDRAM PC266 DDR 266MHz memory module

:
The official marketing text of Fujitsu 128 MB DDR SDRAM PC266 DDR 266MHz memory module as supplied by the manufacturer
Fujitsu Siemens offers numerous upgrade options for its computer products. Among them, there are memory upgrades, which significantly increase overall system performance and provide more speed and reliability for up-to-date operational systems and mission-critical applications.
Short summary description Fujitsu 128 MB DDR SDRAM PC266 DDR 266MHz memory module:
This short summary of the Fujitsu 128 MB DDR SDRAM PC266 DDR 266MHz memory module data-sheet is auto-generated and uses the product title and the first six key specs.
Fujitsu 128 MB DDR SDRAM PC266, DDR, 200-pin SO-DIMM
Long summary description Fujitsu 128 MB DDR SDRAM PC266 DDR 266MHz memory module:
This is an auto-generated long summary of Fujitsu 128 MB DDR SDRAM PC266 DDR 266MHz memory module based on the first three specs of the first five spec groups.
Fujitsu 128 MB DDR SDRAM PC266. Internal memory type: DDR, Memory clock speed: 266 MHz, Memory form factor: 200-pin SO-DIMM
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
Memory
Internal memory type*
The type of internal memory such as RAM, GDDR5.
DDR
Memory
Memory clock speed *
The frequency at which the memory (e.g. RAM) runs.
266 MHz
Memory form factor *
Design of the memory e.g. 240-pin DIMM, SO-DIMM.
200-pin SO-DIMM