X

Icecat the open catalog

Add to compare
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Fujitsu
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
computer
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
S26391-F2444-L400
Category :
Mobile computer which uses RFID (Radio Frequency Identification) e.g. scanning devices in shops and restaurants
handheld mobile computers
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Fujitsu: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Included since: 15 Jul 2005
The date Icecat noticed for the first time that this product was included in the price list of a channel partner
Info modified on: 02 Dec 2016 09:35:36
The date of the most recent change of this product data-sheet in Icecat.
Product views: 10154
This statistic is based on the 64978 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since 15-07-05 Only sponsoring brands are included in the free Open Icecat content distribution as used by 63287 free Open Icecat users .
Long product name Fujitsu computer:
The short editorial description of Fujitsu computer
SX45 W BUILD-IN GPRS NMS UK GB UK (NMS)

Marketing text Fujitsu computer

:
The official marketing text of Fujitsu computer as supplied by the manufacturer
The SX45i, a combination of PDA and mobile phone for mobile business communication. Based on Microsoft’s Pocket PC operating system, the SX45i with an integrated GSM phone is set to redefine the standard of mobile voice and data based communication. The SX45i brings seamless integration of PDA and mobile phone functionality allowing the sending and receiving of e-mails or SMS in one compact device and access to virtually any corporate application.
Short summary description Fujitsu computer:
This short summary of the Fujitsu computer data-sheet is auto-generated and uses the product title and the first six key specs.
Fujitsu computer, TFT, 240 x 320 pixels, Stylus, 65536 colours, R400, Microsoft Pocket Word, Pocket Excel, Pocket Outlook, MP3 Media Player, Calculator, Video Player, Inb
Long summary description Fujitsu computer:
This is an auto-generated long summary of Fujitsu computer based on the first three specs of the first five spec groups.
Fujitsu computer. Display diagonal: 7.62 cm (3"), Display resolution: 240 x 320 pixels, Display: TFT. Internal memory: 32 MB. Processor frequency: 150 MHz, Built-in processor: R400. Bundled software: Microsoft Pocket Word, Pocket Excel, Pocket Outlook, MP3 Media Player, Calculator, Video Player, Inb. Battery life (max): 300 h
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
Display
Display diagonal*
Size of the display for this product, measured diagonally, usually in inches.
7.62 cm (3")
Display resolution*
The number of distinct pixels in each dimension that can be displayed. It is usually quoted as width × height, with the units in pixels: for example, "1024 × 768" means the width is 1024 pixels and the height is 768 pixels. The higher the number of pixels, the sharper the image.
240 x 320 pixels
Display
The description of display that can includes display type, resolution, size etc.
TFT
Pointing device
Stylus
Display number of colours
65536 colours
Memory
Internal memory*
The amount of memory, usually measured in bytes (e.g. MB, GB), which is installed in the system's hardware.
32 MB
Processor
Processor frequency*
The clock rate is the fundamental rate in cycles per second (measured in hertz) at which a computer performs its most basic operations such as adding two numbers. There are more factors, like internal memory size, that influence a computer's actual response time.
150 MHz
Built-in processor
R400
Software
Bundled software
Software distributed with another product such as a piece of computer hardware or other electronic device, or a group of software packages which are sold together. A software suite is an example of bundled software, as is software which is pre-installed on a new computer.
Microsoft Pocket Word, Pocket Excel, Pocket Outlook, MP3 Media Player, Calculator, Video Player, Inbox, E-mail client, Telephone application, Phonebook out of Contact list, Automatic configuration of mail and portal settings, QuickAccess, Video Recording Software (for CompactFlash Camera accessory), Still Image Shooting (with the Camera), Voice Recording.
Power
Battery life (max)
Maximum battery life. Mobile Mark™ (2002) is the standard often used to benchmark battery life time.
300 h
System requirements
Compatible operating systems
List of desktop operating systems tested as compatible with this product.
Windows CE 3.0 for Pocket PC
Weight & dimensions
Weight *
Weight of the product without packaging (net weight). If possible, the net weight is given including standard accessories and supplies. Please note that sometimes the manufacturer leaves out the weight of accessories and/or supplies.
295 g
Width *
The measurement or extent of something from side to side.
87 mm
Depth *
The distance from the front to the back of something.
134.3 mm
Height *
The measurement of the product from head to foot or from base to top.
26.5 mm
Technical details
Bundled hardware
Built-in microphone, Speaker, External Stereo Headset with microphone and Push to Talk (PTT) button
Interfaces/Audio