location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Fujitsu Notebook case Pouch equipment case Black, Red

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Fujitsu Check ‘Fujitsu’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Notebook case Pouch
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
S26391-F119-L43
Category:
Cases for storing pieces of equipment such as cameras, laptops, tripods.
Equipment Cases Check ‘Fujitsu’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Fujitsu: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 43803
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 04 Apr 2019 04:53:37
The date of the most recent change of this product data-sheet in Icecat.
Long product name Fujitsu Notebook case Pouch equipment case Black, Red :
The long product name of Fujitsu Notebook case Pouch equipment case Black, Red. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Notebook case Pouch
More>>>
Fujitsu Notebook case Pouch equipment case Black, Red:
The official description of Fujitsu Notebook case Pouch equipment case Black, Red as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Fed up with messy chargers, cables, plugs and adapters spread out in your computer bag? The Swiss Accessory Pouch is a stylish case with a big compartment for cables etcetera, and a compartment for the smaller parts
- Colors Red and Black
high-quality fabrication because reinforced Nylon (Nylon D2520) is used.

Short summary description Fujitsu Notebook case Pouch equipment case Black, Red:
This short summary of the Fujitsu Notebook case Pouch equipment case Black, Red data-sheet is auto-generated and uses the product title and the first six key specs.

Fujitsu Notebook case Pouch, Black, Red

Long summary description Fujitsu Notebook case Pouch equipment case Black, Red:
This is an auto-generated long summary of Fujitsu Notebook case Pouch equipment case Black, Red based on the first three specs of the first five spec groups.

Fujitsu Notebook case Pouch. Product colour: Black, Red

Features
Product colour *
Black, Red
Weight & dimensions
Width
200 mm
Depth
100 mm
Height
85 mm