X

Icecat the open catalog

Add to compare
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Fujitsu
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Notebook Case II
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
S26391-F119-L27
Category :
Take your notebook with you in a safe, comfortable and ergonomic way; use one of these specially designed bags or cases!
notebook cases
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Fujitsu: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Included since: 13 Oct 2005
The date Icecat noticed for the first time that this product was included in the price list of a channel partner
Info modified on: 02 Dec 2016 12:06:14
The date of the most recent change of this product data-sheet in Icecat.
Product views: 7969
This statistic is based on the 63389 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since 13-10-05 Only sponsoring brands are included in the free Open Icecat content distribution as used by 61711 free Open Icecat users .
Long product name Fujitsu Notebook Case II:
The short editorial description of Fujitsu Notebook Case II
Notebook Case II

Marketing text Fujitsu Notebook Case II

:
The official marketing text of Fujitsu Notebook Case II as supplied by the manufacturer
Fujitsu Siemens Computers enables people to freely access information and services anywhere and at any time with world-leading products, services and solutions, thus ensuring people's success within a knowledge-based society. Fujitsu Siemens is committed to meeting and exceeding your expectations and to earning your respect as the long-term IT partner of choice.
Short summary description Fujitsu Notebook Case II:
This short summary of the Fujitsu Notebook Case II data-sheet is auto-generated and uses the product title and the first six key specs.
Fujitsu Notebook Case II, Black, Nylon, 400 x 340 x 190 mm
Long summary description Fujitsu Notebook Case II:
This is an auto-generated long summary of Fujitsu Notebook Case II based on the first three specs of the first five spec groups.
Fujitsu Notebook Case II. Maximum screen size compatibility: 38.1 cm (15"), Colour of product: Black, Material: Nylon. Weight: 1.4 kg. Dimensions (WxDxH): 400 x 340 x 190 mm
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
Design
Maximum screen size compatibility*
The maximum screen size which can be used with this product.
38.1 cm (15")
Colour of product*
The colour e.g. red, blue, green, black, white.
Black
Material*
The material from which a thing is or can be made e.g. wood, plastic.
Nylon
Weight & dimensions
Weight *
Weight of the product without packaging (net weight). If possible, the net weight is given including standard accessories and supplies. Please note that sometimes the manufacturer leaves out the weight of accessories and/or supplies.
1.4 kg
Other features
Dimensions (WxDxH)
Dimensions of the product (Width x Depth x Height).
400 x 340 x 190 mm