location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Fujitsu Magellan Space PLUS USB mouse Optical

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Fujitsu Check ‘Fujitsu’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Magellan Space Mouse PLUS USB
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
S26381-K411-L100
Category:
The mouse is the second most important way of communicating with a computer. Please be careful to choose the right type of connection when buying a mouse, there are three different types: - USB is the most modern. You can recognize it by the rectangular connector. - PS/2 connectors are round. This type of connection is fairly commonly used in PCs. - Bluetooth is another modern (wireless) connection method.
Mice Check ‘Fujitsu’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Fujitsu: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 81993
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 19 Feb 2019 12:01:29
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Fujitsu Magellan Space PLUS USB mouse Optical
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Optical
  • - USB
  • - Buttons quantity: 11
Long product name Fujitsu Magellan Space PLUS USB mouse Optical :
The long product name of Fujitsu Magellan Space PLUS USB mouse Optical. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Magellan Space Mouse PLUS USB
More>>>
Fujitsu Magellan Space PLUS USB mouse Optical:
The official description of Fujitsu Magellan Space PLUS USB mouse Optical as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

The SpaceMouse Plus is a high performance motion controller proven to enhance productivity and comfort for users of demanding 3D software applications. With 11 programmable buttons, you can keep functions and macros right at your fingertips. Demand the best tools for the job and grab onto the power of your software with both hands.

Operating together with a traditional mouse, the SpaceMouse Plus delivers a more efficient and balanced way to work. Simultaneously pan, zoom or rotate 3D models or datasets with the controller in one hand, while the other hand selects, inspects or edits with the mouse. More than 250,000 designers worldwide enjoy the benefits of 3Dconnexion's proven two-handed work style with over 100 software applications.

Eliminate tedious and repetitive steps that put unnecessary stress on your mouse hand. Users of 3Dconnexion motion controllers report up to a 30% increase in productivity and as little as half the repetitive mouse movement. The response from users has been consistent: once you start using the SpaceMouse Plus, you can't live without it.

Short summary description Fujitsu Magellan Space PLUS USB mouse Optical:
This short summary of the Fujitsu Magellan Space PLUS USB mouse Optical data-sheet is auto-generated and uses the product title and the first six key specs.

Fujitsu Magellan Space Mouse PLUS USB, Optical, USB

Long summary description Fujitsu Magellan Space PLUS USB mouse Optical:
This is an auto-generated long summary of Fujitsu Magellan Space PLUS USB mouse Optical based on the first three specs of the first five spec groups.

Fujitsu Magellan Space Mouse PLUS USB. Movement detection technology: Optical, Device interface: USB, Buttons quantity: 11

Mouse
Device interface *
USB
Movement detection technology *
Optical
Buttons quantity *
11
System requirements
Minimum processor
Intel Pentium 4/III, AMD/ Athlon
System requirements
Minimum storage drive space
20 MB
Weight & dimensions
Weight
700 g
Other features
Compatibility
PC
Compatible operating systems
UNIX, Linux, Windows 2000 & XP
Mouse dimensions (WxDxH)
120 x 188 x 44 mm