X

Icecat the open catalog

Add to compare
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Fujitsu
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
KBPC SX US-international
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
S26381-K397-V110
Category :
The keyboard is the main input peripheral used by all computers. The keyboard allows for user input and interaction with the computer. Much like many typewriters the keyboard has all the letters of the alphabet, numbers 0 - 9 and additional special operational keys, e.g. for adjusting the volume or going to your inbox directly. There are three different connection types:\
\
- USB is the most modern. You can recognize it by the rectangular connector.\
\
- PS/2 connectors are round. This type of connection is fairly commonly used by PC\'s.\
\
- Bluetooth is another modern (wireless) connection method.
keyboards
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Fujitsu: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Included since: 09 Aug 2005
The date Icecat noticed for the first time that this product was included in the price list of a channel partner
Info modified on: 31 Aug 2016 06:13:18
The date of the most recent change of this product data-sheet in Icecat.
Product views: 27026
This statistic is based on the 63420 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since 09-08-05 Only sponsoring brands are included in the free Open Icecat content distribution as used by 61744 free Open Icecat users .
Long product name Fujitsu KBPC SX US-international:
The short editorial description of Fujitsu KBPC SX US-international
KBPC SX US-international

Marketing text Fujitsu KBPC SX US-international

:
The official marketing text of Fujitsu KBPC SX US-international as supplied by the manufacturer
In the world of keyboards, the road to the future is paved with ergonomic rough-surfaced keys and a clearly defined pressure point to give your fingertips a pleasant and secure feeling. The innovative and space-saving flat design of the KBPC SX from Fujitsu Siemens Computers uses the latest technology and is ideal for all standard PC applications.
Short summary description Fujitsu KBPC SX US-international:
This short summary of the Fujitsu KBPC SX US-international data-sheet is auto-generated and uses the product title and the first six key specs.
Fujitsu KBPC SX US-international, PS/2, QWERTY, US English, 15 - 32 °C, 473 x 175 x 40 mm, Microsoft Windows 2000, Microsoft Windows XP
Long summary description Fujitsu KBPC SX US-international:
This is an auto-generated long summary of Fujitsu KBPC SX US-international based on the first three specs of the first five spec groups.
Fujitsu KBPC SX US-international. Device interface: PS/2, Keyboard layout: QWERTY, Keyboard language: US English. Cable length: 2 m. Keyboard dimensions (WxDxH): 473 x 175 x 40 mm, Keyboard weight: 750 g. Compatible operating systems: Microsoft Windows 2000, Microsoft Windows XP
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
Keyboard
Device interface*
The ports (sockets) where the device connects with other devices.
PS/2
Keyboard layout*
The type of keys on a keyboard, and their position on the keyboard. This can differ from country to country.
QWERTY
Keyboard language*
The letters which are marked on the keys for convenience of the keyboard usage with specific language.
US English
Keyboard number of keys
105
Ergonomics
Cable length
How long the cable is.
2 m
Operational conditions
Operating temperature (T-T)
The minimum and maximum temperatures at which the product can be safely operated.
15 - 32°C
Weight & dimensions
Keyboard dimensions (WxDxH)
473 x 175 x 40 mm
Keyboard weight
750 g
Other features
Compatible operating systems
List of desktop operating systems tested as compatible with this product.
Microsoft Windows 2000, Microsoft Windows XP