location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Fujitsu BLUETOOTH PX GB mouse Optical 400 DPI

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Fujitsu Check ‘Fujitsu’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
MOUSE BLUETOOTH PX GB
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
S26381-K358-V165
Category:
The mouse is the second most important way of communicating with a computer. Please be careful to choose the right type of connection when buying a mouse, there are three different types: - USB is the most modern. You can recognize it by the rectangular connector. - PS/2 connectors are round. This type of connection is fairly commonly used in PCs. - Bluetooth is another modern (wireless) connection method.
Mice Check ‘Fujitsu’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Fujitsu: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 63895
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:14:07
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Fujitsu BLUETOOTH PX GB mouse Optical 400 DPI
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Optical 400 DPI
  • - Bluetooth
  • - Buttons quantity: 5
  • - AA
Long product name Fujitsu BLUETOOTH PX GB mouse Optical 400 DPI :
The long product name of Fujitsu BLUETOOTH PX GB mouse Optical 400 DPI. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

MOUSE BLUETOOTH PX GB F BTO CONFIGURATION ONLY NS (PC)
More>>>
Fujitsu BLUETOOTH PX GB mouse Optical 400 DPI:
The official description of Fujitsu BLUETOOTH PX GB mouse Optical 400 DPI as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

The Bluetooth PX Mouse from Fujitsu Siemens Computers offers you the latest mobility technology for your mobile office. Forget about cables when you are on the road with your notebook or on your stylish and modern PC. The Bluetooth PX Mouse is the perfect solution for notebooks with integrated Bluetooth.
receiver. It even works in combination with a Bluetooth Dongle or Bluetooth PC Card. Being a Bluetooth class 2 device, the 5 button wheel mouse gives you more wireless comfort for perfect presentations within 10 m range of your Notebook. The USB charging cable helps reloading when batteries are empty.

Short summary description Fujitsu BLUETOOTH PX GB mouse Optical 400 DPI:
This short summary of the Fujitsu BLUETOOTH PX GB mouse Optical 400 DPI data-sheet is auto-generated and uses the product title and the first six key specs.

Fujitsu MOUSE BLUETOOTH PX GB, Optical, Bluetooth, 400 DPI

Long summary description Fujitsu BLUETOOTH PX GB mouse Optical 400 DPI:
This is an auto-generated long summary of Fujitsu BLUETOOTH PX GB mouse Optical 400 DPI based on the first three specs of the first five spec groups.

Fujitsu MOUSE BLUETOOTH PX GB. Movement detection technology: Optical, Device interface: Bluetooth, Movement resolution: 400 DPI, Buttons quantity: 5

Mouse
Device interface *
Bluetooth
Movement detection technology *
Optical
Movement resolution *
400 DPI
Buttons quantity *
5
Power
Battery type
AA
Weight & dimensions
Weight
750 g
Other features
Compatibility
PC
Special features
Scrolling wheel
Compatible operating systems
Microsoft Windows 2000, Windows XP
Mouse dimensions (WxDxH)
190 x 290 x 80 mm