X

Icecat the open catalog

Add to compare
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Fujitsu
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
KBPC MF RF PRO RF-SET
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
S26381-K323-V120
Category :
The keyboard is the main input peripheral used by all computers. The keyboard allows for user input and interaction with the computer. Much like many typewriters the keyboard has all the letters of the alphabet, numbers 0 - 9 and additional special operational keys, e.g. for adjusting the volume or going to your inbox directly. There are three different connection types:\
\
- USB is the most modern. You can recognize it by the rectangular connector.\
\
- PS/2 connectors are round. This type of connection is fairly commonly used by PC\'s.\
\
- Bluetooth is another modern (wireless) connection method.
keyboards
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Fujitsu: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Included since: 15 Jul 2005
The date Icecat noticed for the first time that this product was included in the price list of a channel partner
Info modified on: 21 Dec 2015 23:34:26
The date of the most recent change of this product data-sheet in Icecat.
Product views: 9031
This statistic is based on the 63279 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since 15-07-05 Only sponsoring brands are included in the free Open Icecat content distribution as used by 61605 free Open Icecat users .
Long product name Fujitsu KBPC MF RF PRO RF-SET:
The short editorial description of Fujitsu KBPC MF RF PRO RF-SET
KBPC MF RF PRO RF-SET USB PS2 WHITE BOX GR (MSD)

Marketing text Fujitsu KBPC MF RF PRO RF-SET

:
The official marketing text of Fujitsu KBPC MF RF PRO RF-SET as supplied by the manufacturer
This multifunction keyboard set is a wireless solution designed and manufactured for professional and home users, offering the best 27 MHz keyboard and mouse technology on the market. The dual channel and encrypted data transmission from keyboard to receiver make the KBPC MF RF Pro ideal for offices with one or two users, while extra multimedia buttons enable quick access to e-mail, Internet, volume and CD player functions. The package includes a quality Fujitsu Siemens Computers keyboard and innovative Logitech mouse and receiver.
Short summary description Fujitsu KBPC MF RF PRO RF-SET:
This short summary of the Fujitsu KBPC MF RF PRO RF-SET data-sheet is auto-generated and uses the product title and the first six key specs.
Fujitsu KBPC MF RF PRO RF-SET, RF Wireless, 15 - 32 °C, 466 x 186 x 43 mm, Microsoft Windows 98/ME, Microsoft Windows 2000 Professional / XP Professional / Microsoft Windows N
Long summary description Fujitsu KBPC MF RF PRO RF-SET:
This is an auto-generated long summary of Fujitsu KBPC MF RF PRO RF-SET based on the first three specs of the first five spec groups.
Fujitsu KBPC MF RF PRO RF-SET. Device interface: RF Wireless. Keyboard dimensions (WxDxH): 466 x 186 x 43 mm, Keyboard weight: 1.2 kg. Compatible operating systems: Microsoft Windows 98/ME, Microsoft Windows 2000 Professional / XP Professional / Microsoft Windows N
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
Keyboard
Device interface*
The ports (sockets) where the device connects with other devices.
RF Wireless
Keyboard number of keys
105
Operational conditions
Operating temperature (T-T)
The minimum and maximum temperatures at which the product can be safely operated.
15 - 32°C
Weight & dimensions
Keyboard weight
1.2 kg
Weight & dimensions
Keyboard dimensions (WxDxH)
466 x 186 x 43 mm
Other features
Compatible operating systems
List of desktop operating systems tested as compatible with this product.
Microsoft Windows 98/ME, Microsoft Windows 2000 Professional / XP Professional / Microsoft Windows NT 4.0
Keyboard function keys
10 additional function keys