Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Fujitsu KEYBOARD O PS/2 QWERTY US English Black keyboard

X
Add to compare
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Fujitsu
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
KEYBOARD O
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
S26381-K293-V110
Category
The keyboard is the main input peripheral used by all computers. The keyboard allows for user input and interaction with the computer. Much like many typewriters the keyboard has all the letters of the alphabet, numbers 0 - 9 and additional special operational keys, e.g. for adjusting the volume or going to your inbox directly. There are three different connection types:\
\
- USB is the most modern. You can recognize it by the rectangular connector.\
\
- PS/2 connectors are round. This type of connection is fairly commonly used by PC\'s.\
\
- Bluetooth is another modern (wireless) connection method.
keyboards
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Fujitsu: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Included since: 15 Jul 2005
The date Icecat noticed for the first time that this product was included in the price list of a channel partner
Product views: 20814
This statistic is based on the 73994 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since 15-07-05 Only sponsoring brands are included in the free Open Icecat content distribution as used by 72293 free Open Icecat users .
Info modified on: 12 Oct 2017 16:08:47
The date of the most recent change of this product data-sheet in Icecat.
Long product name Fujitsu KEYBOARD O PS/2 QWERTY US English Black keyboard :
The short editorial description of Fujitsu KEYBOARD O PS/2 QWERTY US English Black keyboard

KEYBOARD O MF-II OFFICE; 3 A US (PC)
More>>>

Fujitsu KEYBOARD O PS/2 QWERTY US English Black keyboard:
The official marketing text of Fujitsu KEYBOARD O PS/2 QWERTY US English Black keyboard as supplied by the manufacturer
The Office keyboard blends harmoniously into the PC landscape. The latest ergonomic findings have had a major influence on its design. Excellent performance features underscore the familiar Fujitsu Siemens Computers quality. For the "Office", electrosmog is not an issue thanks to its sensationally low power consumption. Our experience and constant refinement of the model lines are a guarantee of highest quality ("Made in Europe") at an extremely attractive price. The KBPC O includes Windows 95 keys and Euro symbol.
Short summary description Fujitsu KEYBOARD O PS/2 QWERTY US English Black keyboard:
This short summary of the Fujitsu KEYBOARD O PS/2 QWERTY US English Black keyboard data-sheet is auto-generated and uses the product title and the first six key specs.
Fujitsu KEYBOARD O, PS/2, QWERTY, US English, Black, 464 x 160 x 160 mm, 750 g
Long summary description Fujitsu KEYBOARD O PS/2 QWERTY US English Black keyboard :

Fujitsu KEYBOARD O. Device interface: PS/2, Keyboard layout: QWERTY, Keyboard language: US English. Colour of product: Black. Keyboard dimensions (WxDxH): 464 x 160 x 160 mm, Keyboard weight: 750 g. Compatible operating systems: Microsoft Windows 9x Windows NT Windows Me Windows 2000 Professional Windows XP Professional

This is an auto-generated long summary of Fujitsu KEYBOARD O PS/2 QWERTY US English Black keyboard based on the first three specs of the first five spec groups.

Thanks for ordering a data-sheet fix by Icecat.

Your data-sheet will be described/fixed in couple of days.

Keyboard
Device interface *
The ports (sockets) where the device connects with other devices.
PS/2
Keyboard layout *
The type of keys on a keyboard, and their position on the keyboard. This can differ from country to country.
QWERTY
Keyboard language *
The letters which are marked on the keys for convenience of the keyboard usage with specific language.
US English
Design
Colour of product *
The colour e.g. red, blue, green, black, white.
Black
Mouse
Mouse included *
A mouse is included with this product.
No
Weight & dimensions
Keyboard dimensions (WxDxH)
464 x 160 x 160 mm
Keyboard weight
750 g
Other features
Compatible operating systems
List of desktop operating systems tested as compatible with this product.
Microsoft Windows 9x Windows NT Windows Me Windows 2000 Professional Windows XP Professional
I/O ports
An interface on a device to which you can connect another device.
IEC60950 UL 1950 CAN/CSA-C22.2 No. 60950 PCT for Eastern
Country Distributor
United Kingdom 1 distributor(s)
X