X

Icecat the open catalog

Add to compare
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Fujitsu
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
FSC C19-1 TFT flat panel stralingsvrij gentegreerd 19inch 48 cm 1280x1
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
S26361-K957-V200
Category :
TFT/LCD displays are perfectly flat, a lot thinner and lighter than conventional CRT displays and do not flicker, all this because of the new technology they use for producing images. Do you want to free up space on your desk, or do you want to be able to move your monitor without breaking your back? Then this is the perfect display for you!
computer monitors
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Fujitsu: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Included since: 27 Jun 2005
The date Icecat noticed for the first time that this product was included in the price list of a channel partner
Info modified on: 03 Dec 2016 10:13:44
The date of the most recent change of this product data-sheet in Icecat.
Product views: 8645
This statistic is based on the 63473 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since 27-06-05 Only sponsoring brands are included in the free Open Icecat content distribution as used by 61797 free Open Icecat users .
Long product name Fujitsu FSC C19-1 TFT flat panel stralingsvrij gentegreerd 19inch 48 cm 1280x1 19":
The short editorial description of Fujitsu FSC C19-1 TFT flat panel stralingsvrij gentegreerd 19inch 48 cm 1280x1 19"
FSC C19-1 TFT flat panel stralingsvrij gentegreerd 19inch 48 cm 1280x1024 VGA stereo-in 451 x 422 x 214 5.9 kg

Marketing text Fujitsu FSC C19-1 TFT flat panel stralingsvrij gentegreerd 19inch 48 cm 1280x1 19"

:
The official marketing text of Fujitsu FSC C19-1 TFT flat panel stralingsvrij gentegreerd 19inch 48 cm 1280x1 19" as supplied by the manufacturer
A Surprise For Your Eyes
The SCALEOVIEW C19-1 offers more screen-surface for even more fun. Each of the 19-inch is a pleasant surprise for your eyes. Discover how an extremely high brightness and sharp contrast, as well as an extra-large diagonal can change a normal multimedia application into an exciting adventure. No flicker or distortions to impair your large-screen experience.
Latest TFT screen technology in a fantastic flat design! Lastly, don’t forget the dynamic sound of the built-in speakers.
Short summary description Fujitsu FSC C19-1 TFT flat panel stralingsvrij gentegreerd 19inch 48 cm 1280x1 19":
This short summary of the Fujitsu FSC C19-1 TFT flat panel stralingsvrij gentegreerd 19inch 48 cm 1280x1 19" data-sheet is auto-generated and uses the product title and the first six key specs.
Fujitsu FSC C19-1 TFT flat panel stralingsvrij gentegreerd 19inch 48 cm 1280x1, 1280 x 1024 pixels, LCD, 700:1, 30 - 82 kHz, 50 - 76 Hz, Integrated / digital / 3,5 mm stereo phone jack / 1,5 W (L) + 1,5 W (R).
Long summary description Fujitsu FSC C19-1 TFT flat panel stralingsvrij gentegreerd 19inch 48 cm 1280x1 19":
This is an auto-generated long summary of Fujitsu FSC C19-1 TFT flat panel stralingsvrij gentegreerd 19inch 48 cm 1280x1 19" based on the first three specs of the first five spec groups.
Fujitsu FSC C19-1 TFT flat panel stralingsvrij gentegreerd 19inch 48 cm 1280x1. Display diagonal: 48.3 cm (19"), Display brightness: 300 cd/m², Display resolution: 1280 x 1024 pixels. Audio system: Integrated / digital / 3,5 mm stereo phone jack / 1,5 W (L) + 1,5 W (R).. Certification: Product safety EN60950 CB UL1950 CSA 22.2 No.950 Ergonomics GS mark ISO 13406-2 (pixel faults class . Width: 42.2 cm, Depth: 21.4 cm, Height: 45.1 cm. Bundled software: PivotPro software
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
Display
Display diagonal*
Size of the display for this product, measured diagonally, usually in inches.
48.3 cm (19")
Display brightness*
Brightness is the amount of radiating light emitted from the screen. The brightness rating is measured in candellas per square meter, commonly known as 'nits'.
300 cd/m²
Display resolution*
The number of distinct pixels in each dimension that can be displayed. It is usually quoted as width × height, with the units in pixels: for example, "1024 × 768" means the width is 1024 pixels and the height is 768 pixels. The higher the number of pixels, the sharper the image.
1280 x 1024 pixels
Response time*
The response time is the time difference between the moment that a source (for example a video card) sends a signal and that equipment (for example a monitor) receives or display the signal. (Used abbreviations: R/F = Rise and Fall.)
25 ms
Display*
The description of display that can includes display type, resolution, size etc.
LCD
Contrast ratio (typical)*
The difference in light intensity between the brightest white and the darkest black.
700:1
Viewing angle, horizontal*
Maximum horizontal angle at which a display can be viewed with acceptable visual performance.
170°
Viewing angle, vertical*
Maximum vertical angle at which a display can be viewed with acceptable visual performance.
170°
Horizontal scan range
30 - 82 kHz
Vertical scan range
50 - 76 Hz
Viewable size, horizontal
The viewable size is often somewhat smaller than the actual size of a monitor, because there is a border around the image.
37.6 cm
Viewable size, vertical
30.1 cm
Multimedia
Audio system
System used to play music or speech.
Integrated / digital / 3,5 mm stereo phone jack / 1,5 W (L) + 1,5 W (R).
Ergonomics
Plug and Play
Indicates whether this product supports is "plug and play". Plug and play is hardware or software that, after being installed ("plugged in"), can immediately be used ("played with"), as opposed to hardware or software which requires configuration.
Yes
Certificates
Certification
Product safety EN60950 CB UL1950 CSA 22.2 No.950 Ergonomics GS mark ISO 13406-2 (pixel faults class II) Radiation immunity and CE certification according RFI suppression to EC Directive 89/336/EEC (EN55022/B, EN50024, 61000-3-2/-3); MPR II, TCO’99
Weight & dimensions
Width *
The measurement or extent of something from side to side.
422 mm
Depth *
The distance from the front to the back of something.
214 mm
Height *
The measurement of the product from head to foot or from base to top.
451 mm
Weight *
Weight of the product without packaging (net weight). If possible, the net weight is given including standard accessories and supplies. Please note that sometimes the manufacturer leaves out the weight of accessories and/or supplies.
5.9 kg
Packaging content
Bundled software
Software distributed with another product such as a piece of computer hardware or other electronic device, or a group of software packages which are sold together. A software suite is an example of bundled software, as is software which is pre-installed on a new computer.
PivotPro software
Other features
Security features
Kensington Lock prepared
Video in
D-SUB 15-pin
Brand
Image
Product code
Product
Stock
Price from
Fujitsu C19-1 19 INCH TFT MONITOR 19"
Fujitsu C19-1 19 INCH TFT MONITOR 19"
(show image)
Here, we only show product images of sponsoring brands that joined Open Icecat as product images can be subject to copyrights. Icecat can be of assistance in securing the necessary permissions or implementing a brand's Digital Rights Management policies. Login to view all product specs or request a Full Icecat subscription to download product specs.
S26361K929V200
 — 
Fujitsu C19A-1 19IN TFT ANA 19"
Fujitsu C19A-1 19IN TFT ANA 19"
(show image)
Here, we only show product images of sponsoring brands that joined Open Icecat as product images can be subject to copyrights. Icecat can be of assistance in securing the necessary permissions or implementing a brand's Digital Rights Management policies. Login to view all product specs or request a Full Icecat subscription to download product specs.
S26361-K957-V200/*N*
 — 
Fujitsu C19-1 19IN TFT ANA 19"
Fujitsu C19-1 19IN TFT ANA 19"
(show image)
Here, we only show product images of sponsoring brands that joined Open Icecat as product images can be subject to copyrights. Icecat can be of assistance in securing the necessary permissions or implementing a brand's Digital Rights Management policies. Login to view all product specs or request a Full Icecat subscription to download product specs.
S26361-K929-V200
 —