location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Fujitsu PRIMERGY PY RX200S2 X/3.4/1 4G server Rack (1U) Intel® Xeon® 3.4 GHz 4 GB DDR2-SDRAM 600 W

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Fujitsu Check ‘Fujitsu’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
PRIMERGY
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
RX200
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
PY RX200S2 X/3.4/1 4G
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
S26361-K942-V133
Category:
Extra powerful, extra reliable computers that have been specially designed for server applications. For example serving a website, a large database or shared storage space to a lot of users. Servers are often not very quiet and deliver hardly any graphical performance, which makes them not suitable for use as personal computer. If you need a lot of servers, choose a rack mountable model. Those models need less space and your server room will remain tidy.
Servers Check ‘Fujitsu’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Fujitsu: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 16445
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Fujitsu PRIMERGY PY RX200S2 X/3.4/1 4G server Rack (1U) Intel® Xeon® 3.4 GHz 4 GB DDR2-SDRAM 600 W
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Intel® Xeon® 3.4 GHz
  • - 4 GB DDR2-SDRAM
  • - Rack (1U) 600 W
More>>>
Short summary description Fujitsu PRIMERGY PY RX200S2 X/3.4/1 4G server Rack (1U) Intel® Xeon® 3.4 GHz 4 GB DDR2-SDRAM 600 W:
This short summary of the Fujitsu PRIMERGY PY RX200S2 X/3.4/1 4G server Rack (1U) Intel® Xeon® 3.4 GHz 4 GB DDR2-SDRAM 600 W data-sheet is auto-generated and uses the product title and the first six key specs.

Fujitsu PRIMERGY PY RX200S2 X/3.4/1 4G, 3.4 GHz, 4 GB, DDR2-SDRAM, 600 W, Rack (1U)

Long summary description Fujitsu PRIMERGY PY RX200S2 X/3.4/1 4G server Rack (1U) Intel® Xeon® 3.4 GHz 4 GB DDR2-SDRAM 600 W:
This is an auto-generated long summary of Fujitsu PRIMERGY PY RX200S2 X/3.4/1 4G server Rack (1U) Intel® Xeon® 3.4 GHz 4 GB DDR2-SDRAM 600 W based on the first three specs of the first five spec groups.

Fujitsu PRIMERGY PY RX200S2 X/3.4/1 4G. Processor family: Intel® Xeon®, Processor frequency: 3.4 GHz. Internal memory: 4 GB, Internal memory type: DDR2-SDRAM. Power supply: 600 W. Chassis type: Rack (1U)

Processor
Processor manufacturer *
Intel
Processor family *
Intel® Xeon®
Processor frequency *
3.4 GHz
Processor cache
1 MB
Motherboard chipset
Intel® E7520
Processor cache type
L2
Maximum number of SMP processors
2
Processor front side bus
800 MHz
Memory
Internal memory *
4 GB
Internal memory type *
DDR2-SDRAM
Maximum internal memory *
16 GB
Graphics
Maximum graphics card memory
8 MB
Network
Networking features
Ethernet/Fast Ethernet/Gigabit Ethernet
Design
Chassis type *
Rack (1U)
Software
Bundled software
ServerStart package incl. ServerBooks CD, ServerSupport CD and ServerView CD
Power
Power supply *
600 W
Weight & dimensions
Weight
16 kg
Other features
Storage drive controller
Ultra320 SCSI
I/O ports
1x Serial RS-232-C (9 pin) 2x PS/2, Keyboard, Mouse 3x USB 2.0 1x VGA (15-pin) 2x RJ45
Dimensions (WxDxH)
430 x 650 x 44 mm
Minimum system requirements
Windows NT4, W2K Server en Advanced Server / W2K3 Server en WEB Server