location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Fujitsu C19-1 19IN TFT ANA computer monitor 48.3 cm (19") 1280 x 1024 pixels

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Fujitsu Check ‘Fujitsu’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
C19-1 19IN TFT ANA
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
S26361-K929-V200
Category:
TFT/LCD displays are perfectly flat, a lot thinner and lighter than conventional CRT displays and do not flicker, all this because of the new technology they use for producing images. Do you want to free up space on your desk, or do you want to be able to move your monitor without breaking your back? Then this is the perfect display for you!
Computer Monitors Check ‘Fujitsu’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Fujitsu: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 31709
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 22 Aug 2022 16:26:05
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Fujitsu C19-1 19IN TFT ANA computer monitor 48.3 cm (19") 1280 x 1024 pixels
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 48.3 cm (19")
  • - 1280 x 1024 pixels
  • - 25 ms 300 cd/m² 700:1
Long product name Fujitsu C19-1 19IN TFT ANA computer monitor 48.3 cm (19") 1280 x 1024 pixels :
The long product name of Fujitsu C19-1 19IN TFT ANA computer monitor 48.3 cm (19") 1280 x 1024 pixels. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

C19-1 19IN TFT ANA 700:1 300CD QM 170 170 TCO99 NS (PC)
More>>>
Fujitsu C19-1 19IN TFT ANA computer monitor 48.3 cm (19") 1280 x 1024 pixels:
The official description of Fujitsu C19-1 19IN TFT ANA computer monitor 48.3 cm (19") 1280 x 1024 pixels as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Individual solutions for any workplace environment
The P19-1 combines fantastic design with perfect ergonomics and improved usability. Discover the powerful functionality of the new Premium Line Displays. LCD TFT technology stands for top-quality picture, ergonomics and ideal environment compatibility. The highly flexible Premium stand guaranties optimised individual solutions for any workplace environment. With its large screen diagonal, Premium picture quality and its integrated speakers, the P19-1 is the ideal choice for demanding applications and multimedia presentations. Don’t be satisfied with less.

Short summary description Fujitsu C19-1 19IN TFT ANA computer monitor 48.3 cm (19") 1280 x 1024 pixels:
This short summary of the Fujitsu C19-1 19IN TFT ANA computer monitor 48.3 cm (19") 1280 x 1024 pixels data-sheet is auto-generated and uses the product title and the first six key specs.

Fujitsu C19-1 19IN TFT ANA, 48.3 cm (19"), 1280 x 1024 pixels, LCD, 25 ms

Long summary description Fujitsu C19-1 19IN TFT ANA computer monitor 48.3 cm (19") 1280 x 1024 pixels:
This is an auto-generated long summary of Fujitsu C19-1 19IN TFT ANA computer monitor 48.3 cm (19") 1280 x 1024 pixels based on the first three specs of the first five spec groups.

Fujitsu C19-1 19IN TFT ANA. Display diagonal: 48.3 cm (19"), Display resolution: 1280 x 1024 pixels. Display: LCD. Response time: 25 ms, Viewing angle, horizontal: 170°, Viewing angle, vertical: 170°

Display
Display diagonal *
48.3 cm (19")
Display resolution *
1280 x 1024 pixels
Touchscreen *
No
Display brightness (typical)
300 cd/m²
Response time *
25 ms
Contrast ratio (typical) *
700:1
Viewing angle, horizontal
170°
Viewing angle, vertical
170°
Horizontal scan range
30 - 82 kHz
Vertical scan range
50 - 76 Hz
Viewable size, horizontal
37.6 cm
Viewable size, vertical
30.1 cm
Ergonomics
Plug and Play
Yes
Weight & dimensions
Width (without stand)
422 mm
Depth (without stand)
214 mm
Height (without stand)
451 mm
Weight (without stand)
5.9 kg
Packaging content
Bundled software
PivotPro software
Other features
Display
LCD
Audio system
Integrated / digital / 3,5 mm stereo phone jack / 1,5 W (L) + 1,5 W (R).
Video in
D-SUB 15-pin
Security features
Kensington Lock prepared
Certification
Product safety EN60950 CB UL1950 CSA 22.2 No.950 Ergonomics GS mark ISO 13406-2 (pixel faults class II) Radiation immunity and CE certification according RFI suppression to EC Directive 89/336/EEC (EN55022/B, EN50024, 61000-3-2/-3); MPR II, TCO’99
Brand Image Product code Product Stock Price from
Fujitsu FSC C19-1 TFT flat panel stralingsvrij gentegreerd 19inch 48 cm 1280x1 computer monitor 48.3 cm (19") 1280 x 1024 pixels Fujitsu FSC C19-1 TFT flat panel stralingsvrij gentegreerd 19inch 48 cm 1280x1 computer monitor 48.3 cm (19") 1280 x 1024 pixels
(show image)
S26361-K957-V200 FSC C19-1 TFT flat panel stralingsvrij gentegreerd 19inch 48 cm 1280x1 0.00
(excl. VAT)
0 (incl. VAT)
Fujitsu C19A-1 19IN TFT ANA computer monitor 48.3 cm (19") 1280 x 1024 pixels Fujitsu C19A-1 19IN TFT ANA computer monitor 48.3 cm (19") 1280 x 1024 pixels
(show image)
S26361-K957-V200/*N* C19A-1 19IN TFT ANA 0.00
(excl. VAT)
0 (incl. VAT)
Fujitsu C19-1 19 INCH TFT MONITOR computer monitor 48.3 cm (19") 1280 x 1024 pixels Fujitsu C19-1 19 INCH TFT MONITOR computer monitor 48.3 cm (19") 1280 x 1024 pixels
(show image)
S26361K929V200 C19-1 19 INCH TFT MONITOR 0.00
(excl. VAT)
0 (incl. VAT)