location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Fujitsu PRIMERGY PY RX800-4 4xX/2.20/2M 4G server Rack (4U) Intel® Xeon® 2.2 GHz 4 GB DDR-SDRAM

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Fujitsu Check ‘Fujitsu’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
PRIMERGY
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
RX800
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
PY RX800-4 4xX/2.20/2M 4G
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
S26361-K924-V222
Category:
Extra powerful, extra reliable computers that have been specially designed for server applications. For example serving a website, a large database or shared storage space to a lot of users. Servers are often not very quiet and deliver hardly any graphical performance, which makes them not suitable for use as personal computer. If you need a lot of servers, choose a rack mountable model. Those models need less space and your server room will remain tidy.
Servers Check ‘Fujitsu’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Fujitsu: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 15828
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Fujitsu PRIMERGY PY RX800-4 4xX/2.20/2M 4G server Rack (4U) Intel® Xeon® 2.2 GHz 4 GB DDR-SDRAM
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Intel® Xeon® 2.2 GHz
  • - 4 GB DDR-SDRAM
  • - DVD-ROM
  • - Rack (4U)
More>>>
Short summary description Fujitsu PRIMERGY PY RX800-4 4xX/2.20/2M 4G server Rack (4U) Intel® Xeon® 2.2 GHz 4 GB DDR-SDRAM:
This short summary of the Fujitsu PRIMERGY PY RX800-4 4xX/2.20/2M 4G server Rack (4U) Intel® Xeon® 2.2 GHz 4 GB DDR-SDRAM data-sheet is auto-generated and uses the product title and the first six key specs.

Fujitsu PRIMERGY PY RX800-4 4xX/2.20/2M 4G, 2.2 GHz, 4 GB, DDR-SDRAM, DVD-ROM, Rack (4U)

Long summary description Fujitsu PRIMERGY PY RX800-4 4xX/2.20/2M 4G server Rack (4U) Intel® Xeon® 2.2 GHz 4 GB DDR-SDRAM:
This is an auto-generated long summary of Fujitsu PRIMERGY PY RX800-4 4xX/2.20/2M 4G server Rack (4U) Intel® Xeon® 2.2 GHz 4 GB DDR-SDRAM based on the first three specs of the first five spec groups.

Fujitsu PRIMERGY PY RX800-4 4xX/2.20/2M 4G. Processor family: Intel® Xeon®, Processor frequency: 2.2 GHz. Internal memory: 4 GB, Internal memory type: DDR-SDRAM. Optical drive type: DVD-ROM. Chassis type: Rack (4U)

Processor
Processor manufacturer *
Intel
Processor family *
Intel® Xeon®
Processor frequency *
2.2 GHz
Processor cache
0.512 MB
Processor cache type
L2
Maximum number of SMP processors
16
Processor front side bus
400 MHz
Memory
Internal memory *
4 GB
Internal memory type *
DDR-SDRAM
Maximum internal memory *
64 GB
Storage
Optical drive type *
DVD-ROM
Graphics
Maximum graphics card memory
8 MB
Network
Networking features
Ethernet/Fast Ethernet/Gigabit Ethernet
Design
Chassis type *
Rack (4U)
Weight & dimensions
Weight
50 kg
Other features
I/O ports
1x RS-232-C (9-pin) 2x PS/2, Keyboard, Mouse 3x USB, 1x front, 2x back 1x VGA (15-pin) 2x RJ45
Slot type
2 x PCI-X 64-bit / 133 MHz hot-plug, 2 x PCI-X 64-bit / 66 MHz hot-plug
Diskette drive memory
1.44 MB
Dimensions (WxDxH)
482 x 766 x 177 mm
Minimum system requirements
Microsoft: Windows 2003 Enterprise; Standard Edition Microsoft: Windows 2000 DataCenter; Advanced; Server SUSE: LINUX ES-8 Red Hat: LINUX EL2.1; LINUX EL3 VMware: VMware ESX Server 2.5 for 4/ 8 CPU
Graphics card
Rage XL