X

Icecat the open catalog

Add to compare
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Fujitsu
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
B772-1 17IN 72KHZ 0.27MM
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
S26361-K909-V150
Category :
These monitors were until recently the standard in computer monitors. Nowadays most people use TFT/LCD displays because they are less bulky and use less energy. There are however still some advantages in buying a CRT monitor, especially so if you\'re looking for a 19" or bigger model. You won\'t be able to lift them easily, but they are often much more affordable and capable of displaying higher resolutions. Make sure you buy a model that has a refresh rate of at least 70 Hz at the desired viewing resolution, or you will get tired eyes after prolonged usage.
monitors CRT
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Fujitsu: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Included since: 27 Jun 2005
The date Icecat noticed for the first time that this product was included in the price list of a channel partner
Info modified on: 02 Dec 2016 12:06:19
The date of the most recent change of this product data-sheet in Icecat.
Product views: 13202
This statistic is based on the 63389 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since 27-06-05 Only sponsoring brands are included in the free Open Icecat content distribution as used by 61711 free Open Icecat users .
Warranty: 3years desk to desk SWAP
Long product name Fujitsu B772-1 17IN 72KHZ 0.27MM:
The short editorial description of Fujitsu B772-1 17IN 72KHZ 0.27MM
B772-1 17IN 72KHZ 0.27MM 1280X1024 TCO99 IN (PC)

Marketing text Fujitsu B772-1 17IN 72KHZ 0.27MM

:
The official marketing text of Fujitsu B772-1 17IN 72KHZ 0.27MM as supplied by the manufacturer
Fujitsu Siemens B772-1 Review

Fujitsu Siemens Computers enables people to freely access information and services anywhere and at any time with world-leading products, services and solutions, thus ensuring peoples success within a knowledge-based society. Fujitsu Siemens is committed to meeting and exceeding your expectations and to earning your respect as the long-term IT partner of choice.

Features of the Fujitsu Siemens B772-1 include:

Manufacturer Warranty - 3 years
Dimensions (WxDxH) - 41 cm x 42 cm x 40.2 cm
Weight - 15 kg
Power AC - 100/240 V ( 50/60 Hz )
Device Type - Display / CRT
Diagonal Size - 17"
Viewable Size - 15.7"
Dot Pitch - 0.27 mm
Max Resolution - 1280 x 1024 / 64 Hz
Compliant Standards - CE, ISO 9241-3, ISO 9241-8, ISO 9241-7, DDC-1, DDC-2B, EN 60950, EN55022, GS, TCO '99, VESA DDC/CI,
EN55024
Power Consumption - Operational 75 Watt
Short summary description Fujitsu B772-1 17IN 72KHZ 0.27MM:
This short summary of the Fujitsu B772-1 17IN 72KHZ 0.27MM data-sheet is auto-generated and uses the product title and the first six key specs.
Fujitsu B772-1 17IN 72KHZ 0.27MM, 50 - 160 Hz, 30 - 72 kHz, 1280 x 1024 pixels, 1280 x 1024 pixels, 30 - 80%, 15 - 32 °C
Long summary description Fujitsu B772-1 17IN 72KHZ 0.27MM:
This is an auto-generated long summary of Fujitsu B772-1 17IN 72KHZ 0.27MM based on the first three specs of the first five spec groups.
Fujitsu B772-1 17IN 72KHZ 0.27MM. Display diagonal: 43.2 cm (17"), Viewable size, horizontal: 30 cm, Viewable size diagonal: 23 cm. Maximum resolution: 1280 x 1024 pixels, Display resolution: 1280 x 1024 pixels. Power consumption (typical): 75 W. Certification: Compliant Standards - CE, ISO 9241-3, ISO 9241-8, ISO 9241-7, DDC-1, DDC-2B, EN 60950, EN55022, GS, . Weight: 15.4 kg
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
Display
Display diagonal*
Size of the display for this product, measured diagonally, usually in inches.
43.2 cm (17")
Viewable size, horizontal
The viewable size is often somewhat smaller than the actual size of a monitor, because there is a border around the image.
30 cm
Viewable size diagonal
23 cm
Vertical scan range
50 - 160 Hz
Horizontal scan range
30 - 72 kHz
Display resolution
Maximum resolution
The maximum number of pixels that can be displayed in the image. It is usually quoted as width × height,: for example, "1024 × 768" means the width is 1024 pixels and the height is 768 pixels.
1280 x 1024 pixels
Display resolution
The number of distinct pixels in each dimension that can be displayed. It is usually quoted as width × height, with the units in pixels: for example, "1024 × 768" means the width is 1024 pixels and the height is 768 pixels. The higher the number of pixels, the sharper the image.
1280 x 1024 pixels
Operational conditions
Operating relative humidity (H-H)
30 - 80%
Operating temperature (T-T)
The minimum and maximum temperatures at which the product can be safely operated.
15 - 32°C
Power
Power consumption (typical)
Amount of power consumed by this model, often expressed in watts (W). Typical values that manufacturers give are power consumption when off, standby/suspended mode, typical use, maximum usage.
75 W
Certificates
Certification
Compliant Standards - CE, ISO 9241-3, ISO 9241-8, ISO 9241-7, DDC-1, DDC-2B, EN 60950, EN55022, GS, TCO '99, VESA DDC/CI, TCO99