X

Icecat the open catalog

Add to compare
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Fujitsu
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
SCENIC C610 P4 I865GV DVD
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
S26361-K651-V211/DVD
Category :
Personal Computers, PCs for short, are computers for personal usage. They always have the following components:\
\
- A processor (CPU), this is the heart of your computer, where the data processing is done.\
\
- Memory (RAM), this is very fast memory in which temporary data is stored before being processed by the processor.\
\
- Motherboard, this is the component that connects all the different parts of your computer. Often it has some integrated components like a sound card, enabling your computer to play sound, or a network card, to connect your computer to the network.\
\
- Video board, this is the part of your computer that is responsible for the graphics processing. Micro ATX motherboards often have an integrated video board. Those integrated video boards are generally not very well suited for playing games, but good enough for watching movies.\
\
- Hard disk, this is the permanent memory of your computer where your data is stored.\
\
- An optional DVD/CD player/recorder for reading/writing D
PCs/workstations show
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Fujitsu: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Included since: 27 Jun 2005
The date Icecat noticed for the first time that this product was included in the price list of a channel partner
Info modified on: 22 Oct 2015 15:49:44
The date of the most recent change of this product data-sheet in Icecat.
Product views: 12349
This statistic is based on the 63279 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since 27-06-05 Only sponsoring brands are included in the free Open Icecat content distribution as used by 61605 free Open Icecat users .
Long product name Fujitsu SCENIC C610 P4 I865GV DVD:
The short editorial description of Fujitsu SCENIC C610 P4 I865GV DVD
SCENIC C610 P4 I865GV DVD F BTO CONFIG ONLY GR (P4)

Marketing text Fujitsu SCENIC C610 P4 I865GV DVD

:
The official marketing text of Fujitsu SCENIC C610 P4 I865GV DVD as supplied by the manufacturer
Don’t be fooled from the size of the SCENIC C610. You don’t have to work without
performance. You will profit from the small form factor design because you need less space.
So you can lower your office rental costs.
Working with the SCENIC C610 is stress-free. It is small, ergonomic, silent and reliable. It is easy to administer and secure. In short, this highly reliable premium PC is particularly tailor-made to your business demands.
Fujitsu Siemens Computers offers the SCENIC Premium Line especially for medium and large enterprises.
Tailor-made
-Fully configurable: processor, memory, drives, boards.
- Your choice of hardware, software and design.
Reliability
- Virtual multi-processing with Hyper-Threading technology.
-Best-in-class manufacturing winning theIndustrial Intelligence Award 2003 and the Ken Sharma Award 2002.
- High quality and function stability made in Germany through own development and manufacturing.
- Short reaction and transportation time .
- Stable system with perfect fit of mainboard and cabinet.
- Your choice of supply concept for in-time delivery: value4you, made4you.
- Warranty, service and spare part supply according to your needs.
Manageability
- Easy and remote administration with DeskView client management.
- ManageIT: software suites with best integration into your IT environment
optionally available .
Security
- Easy and secure access protection for your business intelligence.
- SecureIT: software suite tailor-made for our SCENIC PCs with best integration into your IT environment.
Ergonomics
- Stress-free working and silent operation due to low sound level.
- Reduce downtime with service-friendly cabinet and easy component access.
- Service-friendly: Tool less access to hard disk drive.
- Enhance productivity with EasyFix: tool less access to add-in cards.
- Enhanced flexibility with FlexySlots: Low profile and standard PCI cards
useable in flexible extension slots.
- Excellent resolution and video quality with on board graphics .
- Flexible usage as tower or desktop to your convenience .
- Convenient front access to USB and Audio .
- Blue Angel certification due to low energy consumption and recyclability.
- Internal speaker to play audio files.
Short summary description Fujitsu SCENIC C610 P4 I865GV DVD:
This short summary of the Fujitsu SCENIC C610 P4 I865GV DVD data-sheet is auto-generated and uses the product title and the first six key specs.
Fujitsu SCENIC C610 P4 I865GV DVD, Intel Pentium 4, CE certification according to EU Directives 89/336/EEC (EMC) and 73/23/EEC (Product safety), AC’97 AD1980, Microsoft operating systems (HCT / HCL entry) / DMI 2.0, WMI 1.5, USB 2.0, Microsoft Office 2003 SBE for special languages Microsoft Office 2003 Basic for special languages, PC
Long summary description Fujitsu SCENIC C610 P4 I865GV DVD:
This is an auto-generated long summary of Fujitsu SCENIC C610 P4 I865GV DVD based on the first three specs of the first five spec groups.
Fujitsu SCENIC C610 P4 I865GV DVD. Processor frequency: 2.6 GHz, Processor family: Intel Pentium 4. Internal memory: 0.25 GB, Maximum internal memory: 2 GB. Total storage capacity: 40 GB, Hard drive speed: 7200 RPM. Maximum graphics adapter memory: 0.064 GB. Product type: PC, Audio system: AC’97 AD1980
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
Processor
Processor frequency*
The speed that the microprocessor executes each instruction or each vibration of the clock. The CPU requires a fixed number of clock ticks, or cycles, to execute each instruction. The faster the clocks rate, the faster the CPU, or the faster it can execute instructions. Clock Speeds are usually determined in MHz, 1 MHz representing 1 million cycles per second, or in GHz, 1 GHz representing 1 thousand million cycles per second. The higher the CPU speed, the better a computer will perform.
2.6 GHz
Processor family*
A family of processors is a group of processors produced by one company over a short period of time e.g. Intel Pentium processors.
Intel Pentium 4
Memory
Internal memory*
A computer's memory which is directly accessible to the CPU.
0.25 GB
Maximum internal memory*
The maximum internal memory which is available in the product.
2 GB
Storage
Total storage capacity*
The total amount of data that can be stored on the device.
40 GB
Hard drive speed
The rotational speed of a hard disk expressed in rotations per minute. The faster the better.
7200 RPM
Optical drive
DVD read speed
24x
DVD write speed
8x
Graphics
Maximum graphics adapter memory
0.064 GB
Ports & interfaces
I/O ports
An interface on a device to which you can connect another device.
1 x serial (9-pin, 16-byte FIFO, 16550-compatible)
2nd optional
1 x parallel (25-pin, with EPP and ECP)
1 x keyboard (PS/2), 1 x mouse (PS/2)
1 x monitor (15-pin, VGA)
1 x micro (mono) in front, 1 x headphone in front
1 x headphone out (stereo, 1 W) rear
1 x line in (stereo) rear
8 x Universal Serial Bus (USB 2.0, in total)
4 of these rear, 2 of these internal, 2 of these in front
Performance
Product type *
The sub-category of the product.
PC
Audio system
System used to play music or speech.
AC’97 AD1980
Weight & dimensions
Width *
The measurement or extent of something from side to side.
315 mm
Depth *
The distance from the front to the back of something.
321 mm
Height *
The measurement of the product from head to foot or from base to top.
84 mm
Weight *
Weight of the product without packaging (net weight). If possible, the net weight is given including standard accessories and supplies. Please note that sometimes the manufacturer leaves out the weight of accessories and/or supplies.
7 kg
Certificates
Certification
CE certification according to EU Directives
89/336/EEC (EMC) and
73/23/EEC (Product safety)
Ergonomics ISO9241 (GS mark)
Packaging content
Bundled software
Software distributed with another product such as a piece of computer hardware or other electronic device, or a group of software packages which are sold together. A software suite is an example of bundled software, as is software which is pre-installed on a new computer.
Microsoft Office 2003 SBE for special languages
Microsoft Office 2003 Basic for special languages
Drivers and Utility CD (DUCD) included
ManageIT Suite optional
SecureIT Suite optional
Desktop Management DeskView on DUCD
F-Secure virus scanner on DUCD
Other features
Display
The description of display that can includes display type, resolution, size etc.
Yes
Compatibility
The other products, software and hardware this product can be used with.
Microsoft operating systems (HCT / HCL entry) / DMI 2.0, WMI 1.5, USB 2.0
Compatible operating systems
List of desktop operating systems tested as compatible with this product.
Microsoft Windows XP Professional
Microsoft Windows XP Home
Networking features
Intel 82547EI (Gigabit)with BIOS bootcode, WoL, and ASF 2.0
Brand
Image
Product code
Product
Stock
Price from
Fujitsu SCENIC C610 C2,6 I865GV/256MB/40GB/WXP/GEEN FDD
Fujitsu SCENIC C610 C2,6 I865GV/256MB/40GB/WXP/GEEN FDD
(show image)
Here, we only show product images of sponsoring brands that joined Open Icecat as product images can be subject to copyrights. Icecat can be of assistance in securing the necessary permissions or implementing a brand's Digital Rights Management policies. Login to view all product specs or request a Full Icecat subscription to download product specs.
LKN:NDL-651211-0
 — 
Fujitsu SCENIC C610 P4HT-2.6GHZ
Fujitsu SCENIC C610 P4HT-2.6GHZ
(show image)
Here, we only show product images of sponsoring brands that joined Open Icecat as product images can be subject to copyrights. Icecat can be of assistance in securing the necessary permissions or implementing a brand's Digital Rights Management policies. Login to view all product specs or request a Full Icecat subscription to download product specs.
LKN:BEL-651211-004
 — 
Fujitsu SCENIC C610 P2,6HT I865GV/512MB/FDD/80GB/DVD/WXP
Fujitsu SCENIC C610 P2,6HT I865GV/512MB/FDD/80GB/DVD/WXP
(show image)
Here, we only show product images of sponsoring brands that joined Open Icecat as product images can be subject to copyrights. Icecat can be of assistance in securing the necessary permissions or implementing a brand's Digital Rights Management policies. Login to view all product specs or request a Full Icecat subscription to download product specs.
LKN:NDL-651211-004
 — 
Fujitsu SCENIC C610 / Celeron 2 6 GHz / 128 KBSLC / Intel 865GV
Fujitsu SCENIC C610 / Celeron 2 6 GHz / 128 KBSLC / Intel 865GV
(show image)
Here, we only show product images of sponsoring brands that joined Open Icecat as product images can be subject to copyrights. Icecat can be of assistance in securing the necessary permissions or implementing a brand's Digital Rights Management policies. Login to view all product specs or request a Full Icecat subscription to download product specs.
LKN:NDL-651211-001
 — 
Fujitsu SCENIC C610 P4HT-2.6GHZ
Fujitsu SCENIC C610 P4HT-2.6GHZ
(show image)
Here, we only show product images of sponsoring brands that joined Open Icecat as product images can be subject to copyrights. Icecat can be of assistance in securing the necessary permissions or implementing a brand's Digital Rights Management policies. Login to view all product specs or request a Full Icecat subscription to download product specs.
LKN:BEL-651211-006
 —