X

Icecat the open catalog

Add to compare
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Fujitsu
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
FC Ctrl 2GBit/s QLA2340 MMF LC LP
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
S26361-F3097-L201
Category :
A NIC or Network Interface Card is a circuit board or chip which allows the computer to communicate to other computers on a network. When connected to the network, computers can share websites, files, printers and other resources. The most popular networking standard at the moment is Ethernet, which one can recognize by the rectangular connectors with eight wires in them. Wireless network with the 802.11b and the faster 802.11g standard is also increasingly popular, both at home and in the office, though it is not yet as fast as wired (ethernet) network. A public place where you can use wireless internet is called a "hot spot".
networking cards
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Fujitsu: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Included since: 31 May 2005
The date Icecat noticed for the first time that this product was included in the price list of a channel partner
Info modified on: 21 Dec 2015 23:32:28
The date of the most recent change of this product data-sheet in Icecat.
Product views: 22267
This statistic is based on the 63340 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since 31-05-05 Only sponsoring brands are included in the free Open Icecat content distribution as used by 61663 free Open Icecat users .
Long product name Fujitsu FC Ctrl 2GBit/s QLA2340 MMF LC LP:
The short editorial description of Fujitsu FC Ctrl 2GBit/s QLA2340 MMF LC LP
FC Ctrl 2GBit/s QLA2340 MMF LC LP

Marketing text Fujitsu FC Ctrl 2GBit/s QLA2340 MMF LC LP

:
The official marketing text of Fujitsu FC Ctrl 2GBit/s QLA2340 MMF LC LP as supplied by the manufacturer
Fujitsu Siemens Computers enables people to freely access information and services anywhere and at any time with world-leading products, services and solutions, thus ensuring people's success within a knowledge-based society. Fujitsu Siemens is committed to meeting and exceeding your expectations and to earning your respect as the long-term IT partner of choice.
Short summary description Fujitsu FC Ctrl 2GBit/s QLA2340 MMF LC LP:
This short summary of the Fujitsu FC Ctrl 2GBit/s QLA2340 MMF LC LP data-sheet is auto-generated and uses the product title and the first six key specs.
Fujitsu FC Ctrl 2GBit/s QLA2340 MMF LC LP, FC-AL, FC-AL-2, FC-FS, FC-GS-2, FC-GS-3, FC-PH, FC-PLDA, FC-Tape, Wired, PCI, 0 - 55 °C, CE, UL, TUV, VCCI Class B ITE, CISPR 22 Class B, BSMI CNS 13438 Class B, cUL, DHHS, EN 60950, EN 610, 10 - 90%
Long summary description Fujitsu FC Ctrl 2GBit/s QLA2340 MMF LC LP:
This is an auto-generated long summary of Fujitsu FC Ctrl 2GBit/s QLA2340 MMF LC LP based on the first three specs of the first five spec groups.
Fujitsu FC Ctrl 2GBit/s QLA2340 MMF LC LP. Connectivity technology: Wired, Host interface: PCI. Data transfer rate (max): 2120 Mbit/s. Data link protocols: FC-AL, FC-AL-2, FC-FS, FC-GS-2, FC-GS-3, FC-PH, FC-PLDA, FC-Tape. Certification: CE, UL, TUV, VCCI Class B ITE, CISPR 22 Class B, BSMI CNS 13438 Class B, cUL, DHHS, EN 60950, EN 610. Form factor: Plug-in, Compatible operating systems: SunSoft Solaris, Novell NetWare, Linux, Microsoft Windows NT, Microsoft Windows 2000 / XP, Microsoft
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
Ports & interfaces
Connectivity technology*
Wired
Host interface*
Interface that enables a host controller to communicate with a driver.
PCI
Slot type
PCI-X / 133 MHz
Bandwidth
Data transfer rate (max)*
The maximum speed with which data can be transmitted from one device to another.
2120 Mbit/s
Full duplex
A full-duplex system allows communication in both directions, and unlike half-duplex, allows this to happen simultaneously.
Yes
Protocols
Data link protocols
FC-AL, FC-AL-2, FC-FS, FC-GS-2, FC-GS-3, FC-PH, FC-PLDA, FC-Tape
Certificates
Certification
CE, UL, TUV, VCCI Class B ITE, CISPR 22 Class B, BSMI CNS 13438 Class B, cUL, DHHS, EN 60950, EN 61000-3-2, EN55022, EN 61000-3-3, CSA 22.2 No. 60950, ICES-003 Class B, FCC Part 15 B, EMC, MIC, AS/NZS 3548
Operational conditions
Operating temperature (T-T)
The minimum and maximum temperatures at which the product can be safely operated.
0 - 55°C
Operating relative humidity (H-H)
10 - 90%
Other features
Form factor
The shape or design of the product.
Plug-in
Compatible operating systems
List of desktop operating systems tested as compatible with this product.
SunSoft Solaris, Novell NetWare, Linux, Microsoft Windows NT, Microsoft Windows 2000 / XP, Microsoft Windows Server 2003