X

Icecat the open catalog

Add to compare
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Fujitsu
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
nVIDIA GeForce FX 5200 64MB Dual DVI
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
S26361-F3065-L64
Category :
The graphics card, also known as the video card, is the complete graphical subsystem of the PC. It is responsible for the quality and speed of video processing. For users that wish to play games or work with multimedia applications, it is especially important to have a video board with a high performance graphics processor and enough memory.
graphics cards
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Fujitsu: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Included since: 13 Aug 2005
The date Icecat noticed for the first time that this product was included in the price list of a channel partner
Info modified on: 11 Aug 2016 14:30:59
The date of the most recent change of this product data-sheet in Icecat.
Product views: 6345
This statistic is based on the 63253 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since 13-08-05 Only sponsoring brands are included in the free Open Icecat content distribution as used by 61580 free Open Icecat users .
Long product name Fujitsu nVIDIA GeForce FX 5200 64MB Dual DVI GeForce FX 5200 GDDR:
The short editorial description of Fujitsu nVIDIA GeForce FX 5200 64MB Dual DVI GeForce FX 5200 GDDR
nVIDIA GeForce FX 5200 64MB Dual DVI

Marketing text Fujitsu nVIDIA GeForce FX 5200 64MB Dual DVI GeForce FX 5200 GDDR

:
The official marketing text of Fujitsu nVIDIA GeForce FX 5200 64MB Dual DVI GeForce FX 5200 GDDR as supplied by the manufacturer
The GeForce FX 5200 GPU delivers best-in class performance and features at a great price. With a GeForce FX mainstream GPU inside your PC, you can experience cinematic-quality effects, studio-quality color, and the industry-leading performance and rock-solid driver stability you expect from NVIDIA. This DirectX 9 compatible GPU is engineered for compatibility with the latest gaming and multimedia software.
Short summary description Fujitsu nVIDIA GeForce FX 5200 64MB Dual DVI GeForce FX 5200 GDDR:
This short summary of the Fujitsu nVIDIA GeForce FX 5200 64MB Dual DVI GeForce FX 5200 GDDR data-sheet is auto-generated and uses the product title and the first six key specs.
Fujitsu nVIDIA GeForce FX 5200 64MB Dual DVI, GeForce FX 5200, GDDR, 2 x DVI-VGA adapter, AGP 8x
Long summary description Fujitsu nVIDIA GeForce FX 5200 64MB Dual DVI GeForce FX 5200 GDDR:
This is an auto-generated long summary of Fujitsu nVIDIA GeForce FX 5200 64MB Dual DVI GeForce FX 5200 GDDR based on the first three specs of the first five spec groups.
Fujitsu nVIDIA GeForce FX 5200 64MB Dual DVI. Graphics processor: GeForce FX 5200. Graphics adapter memory type: GDDR. Interface type: AGP 8x. Cable type: 2 x DVI-VGA adapter
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
Processor
Graphics processor*
Also known as a graphics processing unit (GPU), this is a specialized electronic circuit designed to rapidly manipulate and alter memory to accelerate the creation of images in a frame buffer intended for output to a display. GPUs are used in embedded systems, mobile phones, personal computers, workstations, and game consoles. Modern GPUs are very efficient at manipulating computer graphics.
GeForce FX 5200
Memory
Graphics adapter memory type*
The type of memory used by the video card. Often a combination of dedicated memory (Video RAM or VRAM) and dynamic system memory is used. UMA stands for Unified Memory Architecture, and is a computer memory architecture that allows the graphics processing unit to share system memory. Other abreviations: RAM = Random Access Memory, SDRAM = synchronous dynamic RAM, DDR = double-data-rate.
GDDR
Ports & interfaces
Interface type*
An interface is the point of interaction with software, or computer hardware, or with peripheral devices such as a computer monitor or a keyboard. Some computer interfaces such as a touchscreen can send and receive data, while others such as a mouse or microphone can only send data. A standard interface, such as SCSI, decouples the design and introduction of computing hardware, such as I/O devices, from the design and introduction of other components of a computing system, thereby allowing users and manufacturers great flexibility in the implementation of computing systems.
AGP 8x
Ports & interfaces
I/O ports
An interface on a device to which you can connect another device.
2 x DVI-I - 29 pin combined DVI
2 x VGA - 15 pin HD D-Sub (HD-15)(with adapter)
Technical details
Compatibility
The other products, software and hardware this product can be used with.
PC
Other features
Cable type
Type of cable e.g. electicity cable, optical cable.
2 x DVI-VGA adapter