X

Icecat the open catalog

Add to compare
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Fujitsu
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
NVIDIA GEFORCE FX5200 64 MB
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
S26361-F3065-L364
Category :
The graphics card, also known as the video card, is the complete graphical subsystem of the PC. It is responsible for the quality and speed of video processing. For users that wish to play games or work with multimedia applications, it is especially important to have a video board with a high performance graphics processor and enough memory.
graphics cards
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Fujitsu: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Included since: 12 Jul 2005
The date Icecat noticed for the first time that this product was included in the price list of a channel partner
Info modified on: 03 Dec 2016 09:59:59
The date of the most recent change of this product data-sheet in Icecat.
Product views: 7401
This statistic is based on the 63442 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since 12-07-05 Only sponsoring brands are included in the free Open Icecat content distribution as used by 61765 free Open Icecat users .
Long product name Fujitsu NVIDIA GEFORCE FX5200 64 MB GeForce FX 5200 GDDR:
The short editorial description of Fujitsu NVIDIA GEFORCE FX5200 64 MB GeForce FX 5200 GDDR
FS NVIDIA GEFORCE FX5200 64 MB DUAL DVI LP

Marketing text Fujitsu NVIDIA GEFORCE FX5200 64 MB GeForce FX 5200 GDDR

:
The official marketing text of Fujitsu NVIDIA GEFORCE FX5200 64 MB GeForce FX 5200 GDDR as supplied by the manufacturer
GPU:
nVIDIA GeForce FX 5200

Video Memory
DDR:
64 MB

Bus Type:
AGP
AGP Bus Rate : 4X, 8X

Highest Resolution/Colors/Refresh Rate
2048x1536 / 32bit / 75Hz

Connectors:
VGA Out(15 Pin D-Sub) x 1
TV-Out(S-Video) x 1
DVI connector x 1

Dual Display Function Support
Live Update Wizard
nVIDIA Accuview Antialiasing
nVIDIA CineFX Engine
nVIDIA Lightspeed Memory Architecture II
nVIDIA nfiniteFX II Engine
AGP 8X with Fast Write
Easy-to-use tool for driver installation
E-Color™ Technology
Multi-Language(9 Languages) Installation and Quick Manual
Short summary description Fujitsu NVIDIA GEFORCE FX5200 64 MB GeForce FX 5200 GDDR:
This short summary of the Fujitsu NVIDIA GEFORCE FX5200 64 MB GeForce FX 5200 GDDR data-sheet is auto-generated and uses the product title and the first six key specs.
Fujitsu NVIDIA GEFORCE FX5200 64 MB, GeForce FX 5200, 2048 x 1536 pixels, GDDR, AGP 8x, Auto driver installation wizard User-friendly interface to control VGA settings , Windows 95/98/Me/2000/XP/NT4.0 & Linux
Long summary description Fujitsu NVIDIA GEFORCE FX5200 64 MB GeForce FX 5200 GDDR:
This is an auto-generated long summary of Fujitsu NVIDIA GEFORCE FX5200 64 MB GeForce FX 5200 GDDR based on the first three specs of the first five spec groups.
Fujitsu NVIDIA GEFORCE FX5200 64 MB. Graphics processor: GeForce FX 5200, Maximum resolution: 2048 x 1536 pixels, Graphics adapter RAMDAC: 350 MHz. Graphics adapter memory type: GDDR. Interface type: AGP 8x. Bundled software: Auto driver installation wizard User-friendly interface to control VGA settings . Compatible operating systems: Windows 95/98/Me/2000/XP/NT4.0 & Linux
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
Processor
Graphics processor*
Also known as a graphics processing unit (GPU), this is a specialized electronic circuit designed to rapidly manipulate and alter memory to accelerate the creation of images in a frame buffer intended for output to a display. GPUs are used in embedded systems, mobile phones, personal computers, workstations, and game consoles. Modern GPUs are very efficient at manipulating computer graphics.
GeForce FX 5200
Maximum resolution*
The maximum number of pixels that can be displayed in the image. It is usually quoted as width × height,: for example, "1024 × 768" means the width is 1024 pixels and the height is 768 pixels.
2048 x 1536 pixels
Graphics adapter RAMDAC
350 MHz
Memory
Graphics adapter memory type*
The type of memory used by the video card. Often a combination of dedicated memory (Video RAM or VRAM) and dynamic system memory is used. UMA stands for Unified Memory Architecture, and is a computer memory architecture that allows the graphics processing unit to share system memory. Other abreviations: RAM = Random Access Memory, SDRAM = synchronous dynamic RAM, DDR = double-data-rate.
GDDR
Ports & interfaces
Interface type*
AGP 8x
Ports & interfaces
I/O ports
An interface on a device to which you can connect another device.
DVI connector x 2
TV-Out(S-Video) x 1
VGA Out(15 Pin D-Sub) x 1
Packaging data
Bundled software
Software distributed with another product such as a piece of computer hardware or other electronic device, or a group of software packages which are sold together. A software suite is an example of bundled software, as is software which is pre-installed on a new computer.
Auto driver installation wizard
User-friendly interface to control VGA settings
E-Color technology
Driver/BIOS auto-detect & update wizard
Other features
Mac compatibility
Product can be used with Apple Mac software and/or hardware.
Yes
Compatible operating systems
List of desktop operating systems tested as compatible with this product.
Windows 95/98/Me/2000/XP/NT4.0 & Linux