X

Icecat the open catalog

Add to compare
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Fujitsu
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Traveller III DVD+/-RW t.b.v. notebooks
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
S26361-F3038-L300
Category :
With these drives you can read and record DVDs and/or CDs in all kinds of formats. Please note the difference between DVD+R and DVD-R when buying a DVD burner, often drives can write only to one of those two media types, sometimes to both. When you buy a drive that only supports one type, you will always have to be careful to choose the right writable DVD discs in the shop. Newer DVD drives also support writing to Dual Layer DVDs. This kind of discs have a storage capacity of 8.5 GB instead of the usual 4.7 GB. DVD (re)writers generally can read and write CDs also, but only some CD (re)writers can read DVDs.
optical disc drives
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Fujitsu: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Included since: 27 Jun 2005
The date Icecat noticed for the first time that this product was included in the price list of a channel partner
Info modified on: 03 Dec 2016 10:31:38
The date of the most recent change of this product data-sheet in Icecat.
Product views: 13257
This statistic is based on the 63420 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since 27-06-05 Only sponsoring brands are included in the free Open Icecat content distribution as used by 61744 free Open Icecat users .
Long product name Fujitsu Traveller III DVD+/-RW t.b.v. notebooks:
The short editorial description of Fujitsu Traveller III DVD+/-RW t.b.v. notebooks
Traveller III DVD+/-RW t.b.v. notebooks

Marketing text Fujitsu Traveller III DVD+/-RW t.b.v. notebooks

:
The official marketing text of Fujitsu Traveller III DVD+/-RW t.b.v. notebooks as supplied by the manufacturer
Upgrade your notebook: use your external drives where ever you are, without needing an AC adapter. These solutions are absolutely USB compliant, install in seconds, are hot swappable and fit comfortably in smaller spaces – enjoy working on your trips without compromise.
Short summary description Fujitsu Traveller III DVD+/-RW t.b.v. notebooks:
This short summary of the Fujitsu Traveller III DVD+/-RW t.b.v. notebooks data-sheet is auto-generated and uses the product title and the first six key specs.
Fujitsu Traveller III DVD+/-RW t.b.v. notebooks, USB 2.0, 8 - 80%, 5 - 50 °C, 144 x 146 x 17 mm
Long summary description Fujitsu Traveller III DVD+/-RW t.b.v. notebooks:
This is an auto-generated long summary of Fujitsu Traveller III DVD+/-RW t.b.v. notebooks based on the first three specs of the first five spec groups.
Fujitsu Traveller III DVD+/-RW t.b.v. notebooks. Interface: USB 2.0. CD write speed: 16x, CD rewrite speed: 8x. CD read speed: 24x. DVD drive average random access time: 130 ms. Weight: 450 g
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
Design
Internal*
The product is built in.
Yes
Performance
Interface*
Interface ports to connect pieces of equipment. USB (Universal Serial Bus) has become the most popular wired interface to connect peripherals. USB 2.0 supports speeds up to 480 Mbit/s (USB 1: 12 Mbit/s). The interface FireWire is also known as the IEEE 1394 standard. Enhanced IDE (EIDE)is sometimes referred to as Fast ATA, Fast IDE or ATA-2.
USB 2.0
Writing speed
CD write speed*
16x
CD rewrite speed
8x
Reading speed
CD read speed*
24x
DVD read speed
8x
Access time
DVD drive average random access time
130 ms
Operational conditions
Operating relative humidity (H-H)
8 - 80%
Operating temperature (T-T)
The minimum and maximum temperatures at which the product can be safely operated.
5 - 50°C
Weight & dimensions
Weight
Weight of the product without packaging (net weight). If possible, the net weight is given including standard accessories and supplies. Please note that sometimes the manufacturer leaves out the weight of accessories and/or supplies.
450 g
Other features
Dimensions (WxDxH)
Dimensions of the product (Width x Depth x Height).
144 x 146 x 17 mm