X

Icecat the open catalog

Add to compare
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Fujitsu
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
FS Processor Itanium2 1.5 GHz /6M
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
S26361-F3028-L156
Category :
The Central Processing Unit (CPU) or (micro) processor is the part of a computer where most calculations take place. In terms of computing power, the processor is the most important element of a computer system, so the performance of a computer is highly dependant on the performance of the processor. For quite some time the performance of a processor has been determined by the number of MHz the clock speed was, but nowadays clock speed doesn\'t have so much to do with the speed of the processor anymore. One of the best ways to compare different kinds of processors, is to look up benchmarks on the internet. Please be careful to buy a processor that is compatible with your motherboard, i.e. fits in the right socket.
processors
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Fujitsu: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Included since: 15 Jul 2005
The date Icecat noticed for the first time that this product was included in the price list of a channel partner
Info modified on: 20 Jul 2016 09:00:57
The date of the most recent change of this product data-sheet in Icecat.
Product views: 5709
This statistic is based on the 63310 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since 15-07-05 Only sponsoring brands are included in the free Open Icecat content distribution as used by 61636 free Open Icecat users .
Long product name Fujitsu FS Processor Itanium2 1.5 GHz /6M 1.5GHz 6MB L3:
The short editorial description of Fujitsu FS Processor Itanium2 1.5 GHz /6M 1.5GHz 6MB L3
FS Processor Itanium2 1.5 GHz /6M

Marketing text Fujitsu FS Processor Itanium2 1.5 GHz /6M 1.5GHz 6MB L3

:
The official marketing text of Fujitsu FS Processor Itanium2 1.5 GHz /6M 1.5GHz 6MB L3 as supplied by the manufacturer
The Intel® Itanium® 2 processor, Intel's highest-performing and most reliable server platform, moves you beyond proprietary RISC platforms to help you meet your business-critical computing needs with proven capability and mainframe-class reliability. Increase your productivity with ongoing platform innovation that is truly inspired, and access a world of optimized solutions for less cost than proprietary platforms make possible.
Short summary description Fujitsu FS Processor Itanium2 1.5 GHz /6M 1.5GHz 6MB L3:
This short summary of the Fujitsu FS Processor Itanium2 1.5 GHz /6M 1.5GHz 6MB L3 data-sheet is auto-generated and uses the product title and the first six key specs.
Fujitsu FS Processor Itanium2 1.5 GHz /6M, Intel Itanium, Server/Workstation, L3, Intel E8870
Long summary description Fujitsu FS Processor Itanium2 1.5 GHz /6M 1.5GHz 6MB L3:
This is an auto-generated long summary of Fujitsu FS Processor Itanium2 1.5 GHz /6M 1.5GHz 6MB L3 based on the first three specs of the first five spec groups.
Fujitsu FS Processor Itanium2 1.5 GHz /6M. Processor family: Intel Itanium, Processor frequency: 1.5 GHz, Component for: Server/Workstation. L1 cache: 0.032 MB
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
Processor
Processor family*
A family of processors is a group of processors produced by one company over a short period of time e.g. Intel Pentium processors.
Intel Itanium
Processor frequency*
The speed that the microprocessor executes each instruction or each vibration of the clock. The CPU requires a fixed number of clock ticks, or cycles, to execute each instruction. The faster the clocks rate, the faster the CPU, or the faster it can execute instructions. Clock Speeds are usually determined in MHz, 1 MHz representing 1 million cycles per second, or in GHz, 1 GHz representing 1 thousand million cycles per second. The higher the CPU speed, the better a computer will perform.
1.5 GHz
Component for*
What this product is used as a part of (component for).
Server/workstation
Processor front side bus
A computer communications interface used to connect the processor to the rest of the computer, except the cache (and possibly other processors).
400 MHz
Processor
Processor cache
6 MB
Processor cache type
L3
Compatible chipsets
Intel E8870
Other features
L1 cache
0.032 MB