X

Icecat the open catalog

Add to compare
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Fujitsu
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
RAID Controller SATA 4-ch 0/1/10 Promise
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
S26361-F3021-L1
Category :
An explansion board you insert into your computer so the computer can be connected to a network
interface cards/adapters
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Fujitsu: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Included since: 07 Sep 2005
The date Icecat noticed for the first time that this product was included in the price list of a channel partner
Info modified on: 03 Dec 2016 10:23:50
The date of the most recent change of this product data-sheet in Icecat.
Product views: 13858
This statistic is based on the 63420 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since 07-09-05 Only sponsoring brands are included in the free Open Icecat content distribution as used by 61744 free Open Icecat users .
Long product name Fujitsu RAID Controller SATA 4-ch 0/1/10 Promise:
The short editorial description of Fujitsu RAID Controller SATA 4-ch 0/1/10 Promise
RAID Controller SATA 4-ch 0/1/10 Promise

Marketing text Fujitsu RAID Controller SATA 4-ch 0/1/10 Promise

:
The official marketing text of Fujitsu RAID Controller SATA 4-ch 0/1/10 Promise as supplied by the manufacturer
Serial ATA (SATA) is the latest generation of the ATA interface, and an optimal solution for RAID. SATA hard drives deliver blistering transfer speeds of up to 150MB/sec. Serial ATA uses long, thin cables, making it easier for you to connect your drives and improving the airflow inside your PC. Also, Serial ATA uses a point-to-point configuration topology, eliminating master/slave bus sharing and improving multi-drive system throughput.

If you want to move into the world of SATA, with the FastTrak S150 TX4 you can attach up to four Serial ATA drives to create ultra-fast RAID arrays. The FastTrak S150 TX4 supports RAID 0, RAID 1, and RAID 0+1 configurations.

With a FastTrak S150 TX4 controller, you also get the benefit of Promise Technology's industry-leading ATA feature set. To assure faster transfers, Promise's ATA software uses sophisticated handling techniques to make data transfers more efficient and minimize overloading the host system CPU and slowing system response. Every Promise controller also supports drive capacities exceeding 137GB. Promise cards can be used on both 33MHz and 66MHz PCI bus motherboards for wider compatibility and improved performance.
Short summary description Fujitsu RAID Controller SATA 4-ch 0/1/10 Promise:
This short summary of the Fujitsu RAID Controller SATA 4-ch 0/1/10 Promise data-sheet is auto-generated and uses the product title and the first six key specs.
Fujitsu RAID Controller SATA 4-ch 0/1/10 Promise, PCI, 0, 1, 0+1, JBOD, Wired, Plug-in, Microsoft Windows NT 4.0, Red Hat Linux, SuSe Linux, Microsoft Windows 98/ME/2000/XP
Long summary description Fujitsu RAID Controller SATA 4-ch 0/1/10 Promise:
This is an auto-generated long summary of Fujitsu RAID Controller SATA 4-ch 0/1/10 Promise based on the first three specs of the first five spec groups.
Fujitsu RAID Controller SATA 4-ch 0/1/10 Promise. Host interface: PCI. RAID levels: 0, 1, 0+1, JBOD. Data transfer rate: 150 Mbit/s, Connectivity technology: Wired, Form factor: Plug-in
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
Ports & interfaces
Host interface*
Interface that enables a host controller to communicate with a driver.
PCI
Performance
RAID levels
RAID is a storage technology that combines multiple disk drive components into a logical unit for the purposes of data redundancy and performance improvement. Data is distributed across the drives in one of several ways, referred to as RAID levels, depending on the specific level of redundancy and performance required.
0, 1, 0+1, JBOD
Other features
Data transfer rate
Rate at which data can be transferred, usually measured in units per second. May vary with network configurations.
150 Mbit/s
Other features
Connectivity technology
Wired
Form factor
The shape or design of the product.
Plug-in
Compatible operating systems
List of desktop operating systems tested as compatible with this product.
Microsoft Windows NT 4.0, Red Hat Linux, SuSe Linux, Microsoft Windows 98/ME/2000/XP
Slot type
PCI
I/O ports
An interface on a device to which you can connect another device.
4 x 7 pin Serial ATA