X

Icecat the open catalog

Add to compare
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Fujitsu
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
RAID Controller U320 Dual-Channel 128MB
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
S26361-F3006-L128
Category :
An explansion board you insert into your computer so the computer can be connected to a network
interface cards/adapters
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Fujitsu: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Included since: 27 Jun 2005
The date Icecat noticed for the first time that this product was included in the price list of a channel partner
Info modified on: 10 Dec 2015 12:06:17
The date of the most recent change of this product data-sheet in Icecat.
Product views: 29003
This statistic is based on the 63279 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since 27-06-05 Only sponsoring brands are included in the free Open Icecat content distribution as used by 61605 free Open Icecat users .
Long product name Fujitsu RAID Controller U320 Dual-Channel 128MB:
The short editorial description of Fujitsu RAID Controller U320 Dual-Channel 128MB
RAID Controller U320 Dual-Channel 128MB

Marketing text Fujitsu RAID Controller U320 Dual-Channel 128MB

:
The official marketing text of Fujitsu RAID Controller U320 Dual-Channel 128MB as supplied by the manufacturer
The MegaRAID SCSI 320-2 dual-channel, RAID storage adapter offers maximum I/O performance and data throughput by leveraging a stable and proven RAID firmware core with Fusion-MPT (Message Passing Technology), LSI Logic's advanced next generation I/O technology. The MegaRAID SCSI 320-2 benefits from a streamlined firmware level programming interface and advanced hardware designs for enhanced I/O efficiency and performance. With support for 64-bit addressing, a full RAID feature set, advanced memory and caching policies, and easy-to-use management utilities the MegaRAID SCSI 320-2 delivers optimum data performance and protection. Quick installation and setup capabilities along with easy-to-use management utilities make the MegaRAID SCSI 320-2 the first choice of OEMs, system integrators and value added resellers (VARs) worldwide.
Short summary description Fujitsu RAID Controller U320 Dual-Channel 128MB:
This short summary of the Fujitsu RAID Controller U320 Dual-Channel 128MB data-sheet is auto-generated and uses the product title and the first six key specs.
Fujitsu RAID Controller U320 Dual-Channel 128MB, PCI, 0 - 55 °C, 5 - 90%, PC, 175 x 107, - Windows NT4/XP/2000/2003 - Linux Redhat - SCO OpenServer - Suse Linux - Novell Netware
Long summary description Fujitsu RAID Controller U320 Dual-Channel 128MB:
This is an auto-generated long summary of Fujitsu RAID Controller U320 Dual-Channel 128MB based on the first three specs of the first five spec groups.
Fujitsu RAID Controller U320 Dual-Channel 128MB. Host interface: PCI. Data transfer rate: 320 Mbit/s, Platform: PC, Dimensions (WxDxH): 175 x 107
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
Ports & interfaces
Host interface*
Interface that enables a host controller to communicate with a driver.
PCI
Operational conditions
Operating temperature (T-T)
The minimum and maximum temperatures at which the product can be safely operated.
0 - 55°C
Operating relative humidity (H-H)
5 - 90%
Other features
Data transfer rate
Rate at which data can be transferred, usually measured in units per second. May vary with network configurations.
320 Mbit/s
Ports quantity
The number of ports or external interfaces to which other equipment can be connected.
2
Platform
Description of a technology platform including a processor, chipset, platform software and wired networking capabilities.
PC
Other features
Compatible operating systems
List of desktop operating systems tested as compatible with this product.
- Windows NT4/XP/2000/2003
- Linux Redhat
- SCO OpenServer
- Suse Linux
- Novell Netware
- SCO UnixWare
Dimensions (WxDxH)
Dimensions of the product (Width x Depth x Height).
175 x 107 mm
Internal memory
The amount of memory, usually measured in bytes (e.g. MB, GB), which is installed in the system's hardware.
128 MB
Slot type
PCI 64/66 MHz
I/O ports
An interface on a device to which you can connect another device.
2 x storage - Ultra320 SCSI - 68 pin HD D-Sub (HD-68) (internal)
2 x storage - Ultra320 SCSI - 68 PIN VHDCI (Mini-Centronics) (external)