X

Icecat the open catalog

Add to compare
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Fujitsu
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
HDD 80GB S-ATA 7.2krpm
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
S26361-F2858-L10
Category :
Hard disk drives are today\'s fastest permanent storage media and have a large capacity. For this two reasons they are the most used storage medium in computers and servers. When buying a new hard disk, there are three important things to consider:\
\
- The connection of the disk to the computer or other device you will be using it with has a big influence on the speed with which data can be read from/written to the disk. Make sure the connection of the disk you buy is compatible with your computer!\
\
- The rotational speed is also important for the speed with which data can be read from/written to the disk and determines the time it takes to find a file on the disk.\
\
- Last but not least, the storage capacity of the disk, i.e. the amount of data that can be stored on the disk.
internal hard drives
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Fujitsu: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Included since: 27 Jun 2005
The date Icecat noticed for the first time that this product was included in the price list of a channel partner
Info modified on: 02 Dec 2016 12:33:17
The date of the most recent change of this product data-sheet in Icecat.
Product views: 10920
This statistic is based on the 63473 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since 27-06-05 Only sponsoring brands are included in the free Open Icecat content distribution as used by 61797 free Open Icecat users .
Warranty: 1 year bring in
Long product name Fujitsu HDD 80GB S-ATA 7.2krpm:
The short editorial description of Fujitsu HDD 80GB S-ATA 7.2krpm
HDD 80GB S-ATA 7.2krpm

Marketing text Fujitsu HDD 80GB S-ATA 7.2krpm

:
The official marketing text of Fujitsu HDD 80GB S-ATA 7.2krpm as supplied by the manufacturer
Fujitsu Siemens Computers enables people to freely access information and services anywhere and at any time with world-leading products, services and solutions, thus ensuring people's success within a knowledge-based society. Fujitsu Siemens is committed to meeting and exceeding your expectations and to earning your respect as the long-term IT partner of choice.
Short summary description Fujitsu HDD 80GB S-ATA 7.2krpm:
This short summary of the Fujitsu HDD 80GB S-ATA 7.2krpm data-sheet is auto-generated and uses the product title and the first six key specs.
Fujitsu HDD 80GB S-ATA 7.2krpm, Serial ATA, SCENIC N320, P320, W620
Long summary description Fujitsu HDD 80GB S-ATA 7.2krpm:
This is an auto-generated long summary of Fujitsu HDD 80GB S-ATA 7.2krpm based on the first three specs of the first five spec groups.
Fujitsu HDD 80GB S-ATA 7.2krpm. Hard drive capacity: 80 GB, Hard drive interface: Serial ATA, Hard drive speed: 7200 RPM. Hard disk transfer rate: 150 Mbit/s, Compatibility: SCENIC N320, P320, W620
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
Hard drive
Hard drive capacity*
The maximum storage capacity of the hard disk, usually measured in bytes e.g. GB.
80 GB
Hard drive interface*
The way that a hard disk drive (HDD) is connected to the rest of the computer through a 'bus' such as ATA or SCSI.
Serial ATA
Hard drive speed*
The rotational speed of a hard disk expressed in rotations per minute. The faster the better.
7200 RPM
Hard drive size*
The amount of data that the hard drive can store.
3.5"
Other features
Hard disk transfer rate
The internal hard disk transfer rate refers to the actual speed that the drive can read bits from the surface of the platter, or write bits to the surface of the platter.
150 Mbit/s
Compatibility
The other products, software and hardware this product can be used with.
SCENIC N320, P320, W620
Internal
The product is built in.
Yes