location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Fujitsu Tape Drive 80GB int SCSI VXA-2 6MB s Storage drive Tape Cartridge

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Fujitsu Check ‘Fujitsu’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Tape Drive 80GB int SCSI VXA-2 6MB s
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
S26361-F2849-L3
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Fujitsu: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 102451
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:14:07
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Fujitsu Tape Drive 80GB int SCSI VXA-2 6MB s Storage drive Tape Cartridge
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Storage drive Tape Cartridge
  • - Ultra-Wide SCSI/LVD
  • - 5.25" Half-height
  • - Native capacity: 80 GB Compressed capacity: 160 GB
  • - Mean time between failures (MTBF): 300.000 h
Long product name Fujitsu Tape Drive 80GB int SCSI VXA-2 6MB s Storage drive Tape Cartridge :
The long product name of Fujitsu Tape Drive 80GB int SCSI VXA-2 6MB s Storage drive Tape Cartridge. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Tape Drive 80GB int SCSI VXA-2 6MB s
More>>>
Fujitsu Tape Drive 80GB int SCSI VXA-2 6MB s Storage drive Tape Cartridge:
The official description of Fujitsu Tape Drive 80GB int SCSI VXA-2 6MB s Storage drive Tape Cartridge as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

VXA-2 is the second-generation drive based on the VXA technology and offers high reliability and performance for use in the entry and midrange sectors. No matter the application - desktop publishing, audio production, database management, video production or general hard drive backup protection - the VXA-2 is the ideal solution for professional as well as home use. The VXA-2 drive can also read and write data in the VXA-1 format.

Short summary description Fujitsu Tape Drive 80GB int SCSI VXA-2 6MB s Storage drive Tape Cartridge:
This short summary of the Fujitsu Tape Drive 80GB int SCSI VXA-2 6MB s Storage drive Tape Cartridge data-sheet is auto-generated and uses the product title and the first six key specs.

Fujitsu Tape Drive 80GB int SCSI VXA-2 6MB s, Storage drive, Tape Cartridge, Ultra-Wide SCSI/LVD, 5.25" Half-height, 300.000 h, 80 GB

Long summary description Fujitsu Tape Drive 80GB int SCSI VXA-2 6MB s Storage drive Tape Cartridge:
This is an auto-generated long summary of Fujitsu Tape Drive 80GB int SCSI VXA-2 6MB s Storage drive Tape Cartridge based on the first three specs of the first five spec groups.

Fujitsu Tape Drive 80GB int SCSI VXA-2 6MB s. Product type: Storage drive, Media type: Tape Cartridge, Interface: Ultra-Wide SCSI/LVD. Native capacity: 80 GB, Compressed capacity: 160 GB, Drive device, buffer size: 2 MB. Burst transfer rate: 80 MB/s, Supported data transfer rates: 6 MB/s uncompressed; 12 MB/s compressed. Weight: 1 kg. Dimensions (WxDxH): 147 x 203 x 41.4 mm

Performance
Product type *
Storage drive
Media type *
Tape Cartridge
Interface *
Ultra-Wide SCSI/LVD
Internal *
Yes
Form factor
5.25" Half-height
Mean time between failures (MTBF)
300.000 h
Storage
Native capacity *
80 GB
Compressed capacity *
160 GB
Drive device, buffer size
2 MB
Media types supported
VXA-2 Cartridge
Data transmission
Burst transfer rate
80 MB/s
Supported data transfer rates
6 MB/s uncompressed; 12 MB/s compressed
Weight & dimensions
Weight
1 kg
Operational conditions
Operating temperature (T-T)
5 - 45 °C
Operating relative humidity (H-H)
20 - 80%
Other features
Dimensions (WxDxH)
147 x 203 x 41.4 mm
Country Distributor
United Kingdom 1 distributor(s)