X

Icecat the open catalog

Add to compare
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Fujitsu
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Tape Kit DDS Gen5 36GB 3.5" hot plug
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
S26361-F2848-L6
Category :
Tape drives are a cost-effective solution for backing up all your important data when high speed is not required.
tape drives
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Fujitsu: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Included since: 07 Sep 2005
The date Icecat noticed for the first time that this product was included in the price list of a channel partner
Info modified on: 02 Dec 2016 12:31:07
The date of the most recent change of this product data-sheet in Icecat.
Product views: 18171
This statistic is based on the 63473 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since 07-09-05 Only sponsoring brands are included in the free Open Icecat content distribution as used by 61797 free Open Icecat users .
Long product name Fujitsu Tape Kit DDS Gen5 36GB 3.5" hot plug:
The short editorial description of Fujitsu Tape Kit DDS Gen5 36GB 3.5" hot plug
Tape Kit DDS Gen5 36GB 3.5" hot plug

Marketing text Fujitsu Tape Kit DDS Gen5 36GB 3.5" hot plug

:
The official marketing text of Fujitsu Tape Kit DDS Gen5 36GB 3.5" hot plug as supplied by the manufacturer
The DDS-Gen5 tape drive is the 5th generation of tried-and-tested DDS tape technology. Like its predecessors, it offers a reliable, low-cost data backup solution for small to medium-sized servers. The drive stores 72 GB of data in 3.5 hours (compressed), making it an ideal solution for applications with large storage capacity requirements. The DDS-Gen5 tape drive offers transfer rates of 6 MB/s at a compression of 2: 1. The capacity of 72 GB on one tape means lower tape consumption, less user intervention, simpler tape management and low costs.
Short summary description Fujitsu Tape Kit DDS Gen5 36GB 3.5" hot plug:
This short summary of the Fujitsu Tape Kit DDS Gen5 36GB 3.5" hot plug data-sheet is auto-generated and uses the product title and the first six key specs.
Fujitsu Tape Kit DDS Gen5 36GB 3.5" hot plug, Ultra2 Wide SCSI, DDS, 2:1, DAT, Plug-in, 20 - 80%
Long summary description Fujitsu Tape Kit DDS Gen5 36GB 3.5" hot plug:
This is an auto-generated long summary of Fujitsu Tape Kit DDS Gen5 36GB 3.5" hot plug based on the first three specs of the first five spec groups.
Fujitsu Tape Kit DDS Gen5 36GB 3.5" hot plug. Type: DDS, Compression ratio: 2:1, Interface: Ultra2 Wide SCSI. Native capacity: 36 GB, Compressed capacity: 72 GB, Drive device, buffer size: 8 MB. Sustained data transfer rate (compressed): 6 MB/s, Sustained data transfer rate (native): 3 MB/s. Form factor: Plug-in
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
Performance
Compression ratio*
The ratio between the uncompressed file size and compressed size. Thus a representation that compresses a 10MB file to 2MB has a compression ratio of 10/2 = 5, often notated as an explicit ratio, 5:1 (read "five" to "one"), or as an implicit ratio, 5/1.
2:1
Type*
Characteristics of the device.
DDS
Interface
Interface ports to connect pieces of equipment. USB (Universal Serial Bus) has become the most popular wired interface to connect peripherals. USB 2.0 supports speeds up to 480 Mbit/s (USB 1: 12 Mbit/s). The interface FireWire is also known as the IEEE 1394 standard. Enhanced IDE (EIDE)is sometimes referred to as Fast ATA, Fast IDE or ATA-2.
Ultra2 Wide SCSI
Storage
Native capacity*
Actual medium capacity without applying compression.
36 GB
Compressed capacity*
The maximum storage capacity of a storage medium when applying data compression. Usually measured in bytes e.g. gigabytes (GB). Sometimes the conditions are mentioned for reaching the maximum capacity mentioned, like tape length, the number of storage units, or the type of storage equipment/medium.
72 GB
Drive device, buffer size
A reserved segment of memory within a drive device that is used to hold the data being processed.
8 MB
Media types supported
The types of media which can be used with this product.
DAT
Data transmission
Sustained data transfer rate (compressed)
6 MB/s
Data transmission
Sustained data transfer rate (native)
3 MB/s
Design
Internal *
The product is built in.
Yes
Form factor
The shape or design of the product.
Plug-in
Operational conditions
Operating relative humidity (H-H)
20 - 80%
Operating temperature (T-T)
The minimum and maximum temperatures at which the product can be safely operated.
5 - 40°C
Other features
I/O ports
An interface on a device to which you can connect another device.
1 x 80-pin Centronics
Recording technology
List of available recording technologies
DDS-5