X

Icecat the open catalog

Add to compare
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Fujitsu
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Memory 1GB DDR SDRAM
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
S26361-F2847-L423
Category :
The Random Access Memory (RAM) is an important part of computers, servers and other electronic devices. Generally it is much faster than the permanent storage memory of your device and all information stored in it will be lost when you switch off your device. Extra RAM is often an affordable and efficient way to upgrade your slightly outdated device, so you can use it another year.
memory modules
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Fujitsu: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Included since: 13 Oct 2005
The date Icecat noticed for the first time that this product was included in the price list of a channel partner
Info modified on: 02 Dec 2016 12:11:10
The date of the most recent change of this product data-sheet in Icecat.
Product views: 11987
This statistic is based on the 63420 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since 13-10-05 Only sponsoring brands are included in the free Open Icecat content distribution as used by 61744 free Open Icecat users .
Long product name Fujitsu Memory 1GB DDR SDRAM 1GB DDR 400MHz memory module:
The short editorial description of Fujitsu Memory 1GB DDR SDRAM 1GB DDR 400MHz memory module
Memory 1GB SDRAM PC400 (2x 512MB)

Marketing text Fujitsu Memory 1GB DDR SDRAM 1GB DDR 400MHz memory module

:
The official marketing text of Fujitsu Memory 1GB DDR SDRAM 1GB DDR 400MHz memory module as supplied by the manufacturer
Fujitsu Siemens Computers enables people to freely access information and services anywhere and at any time with world-leading products, services and solutions, thus ensuring people's success within a knowledge-based society. Fujitsu Siemens is committed to meeting and exceeding your expectations and to earning your respect as the long-term IT partner of choice.
Short summary description Fujitsu Memory 1GB DDR SDRAM 1GB DDR 400MHz memory module:
This short summary of the Fujitsu Memory 1GB DDR SDRAM 1GB DDR 400MHz memory module data-sheet is auto-generated and uses the product title and the first six key specs.
Fujitsu Memory 1GB DDR SDRAM, DDR, 184-pin DIMM
Long summary description Fujitsu Memory 1GB DDR SDRAM 1GB DDR 400MHz memory module:
This is an auto-generated long summary of Fujitsu Memory 1GB DDR SDRAM 1GB DDR 400MHz memory module based on the first three specs of the first five spec groups.
Fujitsu Memory 1GB DDR SDRAM. Internal memory: 1 GB, Internal memory type: DDR, Memory clock speed: 400 MHz
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
Memory
Internal memory*
A computer's memory which is directly accessible to the CPU.
1 GB
Internal memory type*
The type of internal memory such as RAM, GDDR5.
DDR
Memory
Memory clock speed *
The frequency at which the memory (e.g. RAM) runs.
400 MHz
Memory form factor *
Design of the memory e.g. 240-pin DIMM, SO-DIMM.
184-pin DIMM