X

Icecat the open catalog

Add to compare
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Fujitsu
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
HD 73GB U320 15000rpm f TX-RX-series
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
S26361-F2764-L573
Category :
Hard disk drives are today\'s fastest permanent storage media and have a large capacity. For this two reasons they are the most used storage medium in computers and servers. When buying a new hard disk, there are three important things to consider:\
\
- The connection of the disk to the computer or other device you will be using it with has a big influence on the speed with which data can be read from/written to the disk. Make sure the connection of the disk you buy is compatible with your computer!\
\
- The rotational speed is also important for the speed with which data can be read from/written to the disk and determines the time it takes to find a file on the disk.\
\
- Last but not least, the storage capacity of the disk, i.e. the amount of data that can be stored on the disk.
internal hard drives
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Fujitsu: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Included since: 15 Jul 2005
The date Icecat noticed for the first time that this product was included in the price list of a channel partner
Info modified on: 25 Feb 2016 19:46:01
The date of the most recent change of this product data-sheet in Icecat.
Product views: 14441
This statistic is based on the 63340 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since 15-07-05 Only sponsoring brands are included in the free Open Icecat content distribution as used by 61663 free Open Icecat users .
Warranty: 1 year bring in
Long product name Fujitsu HD 73GB U320 15000rpm f TX-RX-series:
The short editorial description of Fujitsu HD 73GB U320 15000rpm f TX-RX-series
HD 73GB U320 15000rpm f TX-RX-series

Marketing text Fujitsu HD 73GB U320 15000rpm f TX-RX-series

:
The official marketing text of Fujitsu HD 73GB U320 15000rpm f TX-RX-series as supplied by the manufacturer
Fujitsu offers a complete portfolio of high-performance hard disk drives to suit today's demanding desktop and mobile applications. Fujitsu's hard disk drives incorporate the latest in storage technologies to satisfy your growing needs. Fujitsu's superb design and technological advancements bring excellent solutions for all your operating environments.
Short summary description Fujitsu HD 73GB U320 15000rpm f TX-RX-series:
This short summary of the Fujitsu HD 73GB U320 15000rpm f TX-RX-series data-sheet is auto-generated and uses the product title and the first six key specs.
Fujitsu HD 73GB U320 15000rpm f TX-RX-series, SCSI, PC
Long summary description Fujitsu HD 73GB U320 15000rpm f TX-RX-series:
This is an auto-generated long summary of Fujitsu HD 73GB U320 15000rpm f TX-RX-series based on the first three specs of the first five spec groups.
Fujitsu HD 73GB U320 15000rpm f TX-RX-series. Hard drive capacity: 73 GB, Hard drive interface: SCSI, Hard drive speed: 15000 RPM. Compatibility: PC
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
Hard drive
Hard drive capacity*
The maximum storage capacity of the hard disk, usually measured in bytes e.g. GB.
73 GB
Hard drive interface*
The way that a hard disk drive (HDD) is connected to the rest of the computer through a 'bus' such as ATA or SCSI.
SCSI
Hard drive speed*
The rotational speed of a hard disk expressed in rotations per minute. The faster the better.
15000 RPM
Hard drive
Hard drive size *
The amount of data that the hard drive can store.
3.5"
Other features
Compatibility
The other products, software and hardware this product can be used with.
PC
Internal
The product is built in.
Yes