location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Fujitsu SCSI Controller PCI U160SCSI int interface cards/adapter

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Fujitsu Check ‘Fujitsu’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
SCSI Controller PCI U160SCSI int
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
S26361-F2644-L1
Category:
An explansion board you insert into your computer so the computer can be connected to a network
Interface Cards/Adapters Check ‘Fujitsu’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Fujitsu: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 19681
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
Long product name Fujitsu SCSI Controller PCI U160SCSI int interface cards/adapter :
The long product name of Fujitsu SCSI Controller PCI U160SCSI int interface cards/adapter. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

SCSI Controller PCI U160SCSI int
More>>>
Fujitsu SCSI Controller PCI U160SCSI int interface cards/adapter:
The official description of Fujitsu SCSI Controller PCI U160SCSI int interface cards/adapter as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Considering the requirements of the modern computing market for speedy and high-capacity storage solutions, Fujitsu Siemens produces a wide range of storage options including storage controllers and adapters, which make the use of your storage media easier and more efficient.

Short summary description Fujitsu SCSI Controller PCI U160SCSI int interface cards/adapter:
This short summary of the Fujitsu SCSI Controller PCI U160SCSI int interface cards/adapter data-sheet is auto-generated and uses the product title and the first six key specs.

Fujitsu SCSI Controller PCI U160SCSI int, PCI, 160 Mbit/s, PC, Unix, Sun, Plug-in, -Intel PC -PCI 2.1 compliant slot, Microsoft MS-DOS 6.x Microsoft Windows 3.10 Microsoft Windows for Workgroups 3.11 Microsoft...

Long summary description Fujitsu SCSI Controller PCI U160SCSI int interface cards/adapter:
This is an auto-generated long summary of Fujitsu SCSI Controller PCI U160SCSI int interface cards/adapter based on the first three specs of the first five spec groups.

Fujitsu SCSI Controller PCI U160SCSI int. Host interface: PCI. Data transfer rate: 160 Mbit/s, Platform: PC, Unix, Sun, Form factor: Plug-in

Ports & interfaces
Host interface *
PCI
Other features
Data transfer rate
160 Mbit/s
Slot type
64-bit PCI
I/O ports
1x 68-pin VHDCI (external) 1x 68-pin (internal)
Platform
PC, Unix, Sun
Form factor
Plug-in
Minimum system requirements
-Intel PC -PCI 2.1 compliant slot
Other features
Compatible operating systems
Microsoft MS-DOS 6.x Microsoft Windows 3.10 Microsoft Windows for Workgroups 3.11 Microsoft Windows 95 Microsoft Windows 95a Microsoft Windows 95b Microsoft Windows 95c Microsoft Windows 98 Microsoft Windows 98 Second Edition Microsoft Windows Millennium Edition Microsoft Windows NT 4.0 Microsoft Windows NT 4.0 Server Microsoft Windows 2000 Server Microsoft Windows 2000 Advanced Server Microsoft Windows 2000 Professional Microsoft Windows XP IBM OS/2 Warp Client 3.0 IBM OS/2 Warp Client 4.0 IBM OS/2 Warp Server 3.0 IBM OS/2 Warp Server 4.0 Novell NetWare 3.2 Novell NetWare 4.20 Novell NetWare 5.0 SCO Openserver 5.05 SCO UnixWare 2.10 SCO UnixWare 2.11 SCO UnixWare 7.01 SCO UnixWare 7.10 Sun Solaris 7 (x86) Sun Solaris 8 (x86)
Country Distributor
United Kingdom 1 distributor(s)