X

Icecat the open catalog

Add to compare
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Fujitsu
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
RAID Controller PCI 1xU160 RAID 32MB
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
S26361-F2405-L32
Category :
An explansion board you insert into your computer so the computer can be connected to a network
interface cards/adapters
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Fujitsu: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Included since: 20 Jul 2005
The date Icecat noticed for the first time that this product was included in the price list of a channel partner
Info modified on: 16 Nov 2016 10:11:43
The date of the most recent change of this product data-sheet in Icecat.
Product views: 11204
This statistic is based on the 63420 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since 20-07-05 Only sponsoring brands are included in the free Open Icecat content distribution as used by 61744 free Open Icecat users .
Long product name Fujitsu RAID Controller PCI 1xU160 RAID 32MB:
The short editorial description of Fujitsu RAID Controller PCI 1xU160 RAID 32MB
RAID Controller PCI 1xU160 RAID 32MB

Marketing text Fujitsu RAID Controller PCI 1xU160 RAID 32MB

:
The official marketing text of Fujitsu RAID Controller PCI 1xU160 RAID 32MB as supplied by the manufacturer
This 32-bit PCI single-channel Ultra160 SCSI RAID Controller is designed for entry-level SCSI servers on both conventional and rackmount platforms. Delivers data rates of up to 160 MB per second. Ships with a 32 MB cache module (expandable to 128 MB). Provides one internal 68-pin high-density connector and one external 68-pin VHDCI connector, allowing for the connection of up to fifteen SCSI devices. RAID Levels 0, 1, 0/1, 5, and 0/5 are supported.
Short summary description Fujitsu RAID Controller PCI 1xU160 RAID 32MB:
This short summary of the Fujitsu RAID Controller PCI 1xU160 RAID 32MB data-sheet is auto-generated and uses the product title and the first six key specs.
Fujitsu RAID Controller PCI 1xU160 RAID 32MB, PCI, 0 - 55 °C, Wired, Plug-in, -Intel PC or equivalent -5 volt or 3.3 volt -PCI 2.2 compliant PCI slot , 171 x 107
Long summary description Fujitsu RAID Controller PCI 1xU160 RAID 32MB:
This is an auto-generated long summary of Fujitsu RAID Controller PCI 1xU160 RAID 32MB based on the first three specs of the first five spec groups.
Fujitsu RAID Controller PCI 1xU160 RAID 32MB. Host interface: PCI. Data transfer rate: 160 Mbit/s, Connectivity technology: Wired, Form factor: Plug-in
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
Ports & interfaces
Host interface*
Interface that enables a host controller to communicate with a driver.
PCI
Operational conditions
Operating temperature (T-T)
The minimum and maximum temperatures at which the product can be safely operated.
0 - 55°C
Other features
Data transfer rate
Rate at which data can be transferred, usually measured in units per second. May vary with network configurations.
160 Mbit/s
Connectivity technology
Wired
Form factor
The shape or design of the product.
Plug-in
Dimensions (WxDxH)
Dimensions of the product (Width x Depth x Height).
171 x 107 mm
Other features
Compatible operating systems
List of desktop operating systems tested as compatible with this product.
Microsoft Windows NT 4.0, SCO OpenServer 5, Microsoft Windows 95/98, Novell NetWare 4.2, SCO Unix 3.2.2 or later, Linux, Microsoft Windows 2000, Novell NetWare 5.x, UnixWare 7 or later
Minimum system requirements
-Intel PC or equivalent
-5 volt or 3.3 volt
-PCI 2.2 compliant PCI slot
Internal memory
The amount of memory, usually measured in bytes (e.g. MB, GB), which is installed in the system's hardware.
32 MB
Slot type
32-bit/33 MHz PCI
I/O ports
An interface on a device to which you can connect another device.
1 x storage - Ultra160 SCSI - 68 pin HD D-Sub (HD-68) (internal)
1 x storage - Ultra160 SCSI - 68 PIN VHDCI (Mini-Centronics) (external)