X

Icecat the open catalog

Add to compare
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Fujitsu
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
S26361-F2336-L114
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
S26361-F2336-L114
Category :
Hard disk drives are today\'s fastest permanent storage media and have a large capacity. For this two reasons they are the most used storage medium in computers and servers. When buying a new hard disk, there are three important things to consider:\
\
- The connection of the disk to the computer or other device you will be using it with has a big influence on the speed with which data can be read from/written to the disk. Make sure the connection of the disk you buy is compatible with your computer!\
\
- The rotational speed is also important for the speed with which data can be read from/written to the disk and determines the time it takes to find a file on the disk.\
\
- Last but not least, the storage capacity of the disk, i.e. the amount of data that can be stored on the disk.
internal hard drives
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Fujitsu: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Included since: 15 Jul 2005
The date Icecat noticed for the first time that this product was included in the price list of a channel partner
Info modified on: 02 Dec 2016 12:05:58
The date of the most recent change of this product data-sheet in Icecat.
Product views: 11789
This statistic is based on the 63485 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since 15-07-05 Only sponsoring brands are included in the free Open Icecat content distribution as used by 61809 free Open Icecat users .
Long product name Fujitsu S26361-F2336-L114 hard disk drive:
The short editorial description of Fujitsu S26361-F2336-L114 hard disk drive
FSC BTO HDD FC 10k 146GB hot plug 1"

Marketing text Fujitsu S26361-F2336-L114 hard disk drive

:
The official marketing text of Fujitsu S26361-F2336-L114 hard disk drive as supplied by the manufacturer
Fujitsu Siemens is a leading provider of Internet-focused information technology solutions for the global marketplace. Fujitsu Siemens offers a complete portfolio of high-performance hard disk drives to suit today's capacity-demanding and performance-intensive applications. Fujitsu Siemens' hard disk drives incorporate the latest storage technology developments.
Short summary description Fujitsu S26361-F2336-L114 hard disk drive:
This short summary of the Fujitsu S26361-F2336-L114 hard disk drive data-sheet is auto-generated and uses the product title and the first six key specs.
Fujitsu S26361-F2336-L114, Ultra160 SCSI, SCSI, Primergy SX3, Primergy P250 Rack, Primergy R450, Primergy H250 Floor, Primergy H250 Rack, Primergy H
Long summary description Fujitsu S26361-F2336-L114 hard disk drive:
This is an auto-generated long summary of Fujitsu S26361-F2336-L114 hard disk drive based on the first three specs of the first five spec groups.
Fujitsu S26361-F2336-L114. Hard drive capacity: 146 GB, Hard drive interface: SCSI, Hard drive speed: 10000 RPM. Compatibility: Primergy SX3, Primergy P250 Rack, Primergy R450, Primergy H250 Floor, Primergy H250 Rack, Primergy H
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
Hard drive
Hard drive capacity*
The maximum storage capacity of the hard disk, usually measured in bytes e.g. GB.
146 GB
Hard drive interface*
The way that a hard disk drive (HDD) is connected to the rest of the computer through a 'bus' such as ATA or SCSI.
SCSI
Hard drive speed*
The rotational speed of a hard disk expressed in rotations per minute. The faster the better.
10000 RPM
Hard drive size*
The amount of data that the hard drive can store.
3.5"
SCSI interface type
Ultra160 SCSI
Hard drive
Number of pins
80
Other features
Compatibility
The other products, software and hardware this product can be used with.
Primergy SX3, Primergy P250 Rack, Primergy R450, Primergy H250 Floor, Primergy H250 Rack, Primergy H450 Rack, Primergy H450 Floor
Internal
The product is built in.
Yes