Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Fujitsu LIFEBOOK S6010 P3-1G 1GHz 13.3" 1024 x 768pixels

X
Add to compare
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Fujitsu
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
LIFEBOOK S6010 P3-1G
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
LKN:NDL-S6010-011
Category
A notebook, also known as laptop, is a portable computer. When you are looking for the right notebook, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving \'mobile\' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you notebook mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You\'ll work faster because you can view more information at once and it\'s great for multimedia!
notebooks
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Fujitsu: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Included since: 27 Jun 2005
The date Icecat noticed for the first time that this product was included in the price list of a channel partner
Product views: 12405
This statistic is based on the 73886 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since 27-06-05 Only sponsoring brands are included in the free Open Icecat content distribution as used by 72182 free Open Icecat users .
Info modified on: 30 Aug 2017 22:18:52
The date of the most recent change of this product data-sheet in Icecat.
Warranty: 1 year
Long product name Fujitsu LIFEBOOK S6010 P3-1G 1GHz 13.3" 1024 x 768pixels :
The short editorial description of Fujitsu LIFEBOOK S6010 P3-1G 1GHz 13.3" 1024 x 768pixels

LIFEBOOK S6010 P3-1G 20GB 256MB 13IN CD WXPP LAN NL (P3)
More>>>

Fujitsu LIFEBOOK S6010 P3-1G 1GHz 13.3" 1024 x 768pixels:
The official marketing text of Fujitsu LIFEBOOK S6010 P3-1G 1GHz 13.3" 1024 x 768pixels as supplied by the manufacturer
The LIFEBOOK S Series offers you a brilliant 13.3” screen in a fully functional ultra-portable you can take on the road without weighing yourself down. It is a sensibly sized machine – small and light enough to be easily stowed and carried, but wide enough to preserve something of the ergonomics of a desktop PC. Coming in a modular design, the S Series makes expansion a 5 second exercise. Add for instance batteries, DVD ROM & CD-R/RW Combo drive or a second hard disk in the modular bay to adapt the LIFEBOOK to your current needs. A sensitive Touchpad, brilliant screen, Quick Touch application buttons and numerous applications provide maximum user-friendliness.
Short summary description Fujitsu LIFEBOOK S6010 P3-1G 1GHz 13.3" 1024 x 768pixels:
This short summary of the Fujitsu LIFEBOOK S6010 P3-1G 1GHz 13.3" 1024 x 768pixels data-sheet is auto-generated and uses the product title and the first six key specs.
Fujitsu LIFEBOOK S6010 P3-1G, 1 GHz, 33.8 cm (13.3"), 1024 x 768 pixels, 0.25 GB, 20 GB
Long summary description Fujitsu LIFEBOOK S6010 P3-1G 1GHz 13.3" 1024 x 768pixels :

Fujitsu LIFEBOOK S6010 P3-1G. Processor frequency: 1 GHz. Display diagonal: 33.8 cm (13.3"), Display resolution: 1024 x 768 pixels. Internal memory: 0.25 GB. Total storage capacity: 20 GB. Weight: 1.7 kg

This is an auto-generated long summary of Fujitsu LIFEBOOK S6010 P3-1G 1GHz 13.3" 1024 x 768pixels based on the first three specs of the first five spec groups.

Thanks for ordering a data-sheet fix by Icecat.

Your data-sheet will be described/fixed in couple of days.

Display
Display diagonal *
Size of the display for this product, measured diagonally, usually in inches.
33.8 cm (13.3")
Display resolution *
The number of distinct pixels in each dimension that can be displayed. It is usually quoted as width × height, with the units in pixels: for example, "1024 × 768" means the width is 1024 pixels and the height is 768 pixels. The higher the number of pixels, the sharper the image.
1024 x 768 pixels
Aspect ratio
The aspect ratio is the ratio of the width of a shape to its height. For example, 4:3 is common for standard displays and 16:9 is the ratio for Widescreen TV.
4:3
Contrast ratio (typical)
The difference in light intensity between the brightest white and the darkest black.
750:1
Processor
Processor frequency *
The speed that the microprocessor executes each instruction or each vibration of the clock. The CPU requires a fixed number of clock ticks, or cycles, to execute each instruction. The faster the clocks rate, the faster the CPU, or the faster it can execute instructions. Clock Speeds are usually determined in MHz, 1 MHz representing 1 million cycles per second, or in GHz, 1 GHz representing 1 thousand million cycles per second. The higher the CPU speed, the better a computer will perform.
1 GHz
Memory
Internal memory *
A computer's memory which is directly accessible to the CPU.
0.25 GB
Maximum internal memory *
The maximum internal memory which is available in the product.
1 GB
Memory upgrade
Memory upgrades for the product (capacity).
Yes
Storage
Total storage capacity *
The total amount of data that can be stored on the device.
20 GB
Graphics
Maximum graphics adapter memory
0.016 GB
Audio
Audio system
System used to play music or speech.
2 x stereo speakers – integrated, Integrated in chipset SigmaTel STAC9767, SoundBlasterTM Pro compatible
Optical drive
CD read speed
24x
Networking
Networking features
Built-in 10/100 MBps RealTek Fast Ethernet adapter, ready for Wireless LAN, Y
Ports & interfaces
I/O ports
An interface on a device to which you can connect another device.
1 x Infrared link (Fast IrDa 1.1, 4 Mbps), 1 x type I or II PC Card slot (no ZV support), 2 x USB (1.1), 1 x VGA, 1 x LAN and 1 x modem (mini PCI), IEEE1394 on board, 1 x stereo line in, 1 x microphone line in, 1 x headphone line out, 1 x power supply, 1 x docking connector for Port Replicator. Port Replicator: Standard version: 2 x PS/2 type port for external keyboard / mouse, 1 x VGA, 1 x USB port, 1 x LAN, 1 x serial port, 1 x parallel, 1 x external FDD adapter, 1x power supply
Keyboard
Keyboard type
Windows keys (82 keys)
Software
Bundled software
Software distributed with another product such as a piece of computer hardware or other electronic device, or a group of software packages which are sold together. A software suite is an example of bundled software, as is software which is pre-installed on a new computer.
Adobe Acrobat Reader, CD writer software (Nero 5.5), WinDVD for MPEGII decode (Windows ME / 2000 / XP), Easy Guide on-line user documentation
Battery
Battery life (max)
Maximum battery life. Mobile Mark™ (2002) is the standard often used to benchmark battery life time.
2.5 h
Weight & dimensions
Weight *
Weight of the product without packaging (net weight). If possible, the net weight is given including standard accessories and supplies. Please note that sometimes the manufacturer leaves out the weight of accessories and/or supplies.
1.7 kg
Certificates
Certification
CE (Emission/Immunity), CE! (wireless), TBR21 approval for V.90 modem (EU), Energy Star, Savety (CB)
Hard drive
Diskette drive memory
If present, storage capacity of Floppy Disk Drive (FDD). Standard is 1.44MB for 3.5" diskettes. Often the FDD is not included in PCs or notebooks, and is at most optional. Optional drives are often connected via an external port like the USB port.
1.44 MB
Hard disk drive type
UDMA 100 with S.M.A.R.T support
Other features
Security features
Built-in Security Panel with PIN code, User and supervisor BIOS password, Built-in SmartCard reader, Password from resume, Kensington Lock support, S.M.A.R.T hard drive with password, Boot sector virus protection
Type
Characteristics of the device.
Notebook
Dimensions (WxDxH)
Dimensions of the product (Width x Depth x Height).
293 x 236.5 x 34 mm
Power requirements
100-240V, 50/60Hz
Compatible operating systems
List of desktop operating systems tested as compatible with this product.
Microsoft Windows XP Professional
Modem speed
The speed at which data is transferred by a modem.
56 Kbit/s
X