location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Fujitsu LIFEBOOK S6010 P3-1G 33.8 cm (13.3") 0.25 GB 20 GB

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Fujitsu Check ‘Fujitsu’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
LIFEBOOK S6010 P3-1G
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
LKN:NDL-S6010-008
Category:
A laptop, also known as a notebook, is a portable computer. When you are looking for the right laptop, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you laptop mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Laptops Check ‘Fujitsu’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Fujitsu: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 52622
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Fujitsu LIFEBOOK S6010 P3-1G 33.8 cm (13.3") 0.25 GB 20 GB
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 1 GHz
  • - 33.8 cm (13.3") 1024 x 768 pixels 4:3
  • - 0.25 GB
  • - 20 GB
  • - 2.5 h
Warranty: 1 year
Long product name Fujitsu LIFEBOOK S6010 P3-1G 33.8 cm (13.3") 0.25 GB 20 GB :
The long product name of Fujitsu LIFEBOOK S6010 P3-1G 33.8 cm (13.3") 0.25 GB 20 GB. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

LIFEBOOK S6010 P3-1G 20GB 256MB 13IN DVD W2K LAN NL (P3)
More>>>
Fujitsu LIFEBOOK S6010 P3-1G 33.8 cm (13.3") 0.25 GB 20 GB:
The official description of Fujitsu LIFEBOOK S6010 P3-1G 33.8 cm (13.3") 0.25 GB 20 GB as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

The LIFEBOOK S Series offers you a brilliant 13.3” screen in a fully functional ultra-portable you can take on the road without weighing yourself down. It is a sensibly sized machine – small and light enough to be easily stowed and carried, but wide enough to preserve something of the ergonomics of a desktop PC. Coming in a modular design, the S Series makes expansion a 5 second exercise. Add for instance batteries, DVD ROM & CD-R/RW Combo drive or a second hard disk in the modular bay to adapt the LIFEBOOK to your current needs. A sensitive Touchpad, brilliant screen, Quick Touch application buttons and numerous applications provide maximum user-friendliness.

Short summary description Fujitsu LIFEBOOK S6010 P3-1G 33.8 cm (13.3") 0.25 GB 20 GB:
This short summary of the Fujitsu LIFEBOOK S6010 P3-1G 33.8 cm (13.3") 0.25 GB 20 GB data-sheet is auto-generated and uses the product title and the first six key specs.

Fujitsu LIFEBOOK S6010 P3-1G, 1 GHz, 33.8 cm (13.3"), 1024 x 768 pixels, 0.25 GB, 20 GB

Long summary description Fujitsu LIFEBOOK S6010 P3-1G 33.8 cm (13.3") 0.25 GB 20 GB:
This is an auto-generated long summary of Fujitsu LIFEBOOK S6010 P3-1G 33.8 cm (13.3") 0.25 GB 20 GB based on the first three specs of the first five spec groups.

Fujitsu LIFEBOOK S6010 P3-1G. Processor frequency: 1 GHz. Display diagonal: 33.8 cm (13.3"), Display resolution: 1024 x 768 pixels. Internal memory: 0.25 GB. Total storage capacity: 20 GB. Weight: 1.7 kg

Display
Display diagonal *
33.8 cm (13.3")
Display resolution *
1024 x 768 pixels
Native aspect ratio
4:3
Contrast ratio (typical)
750:1
Processor
Processor frequency *
1 GHz
Memory
Internal memory *
0.25 GB
Maximum internal memory *
1 GB
Storage
Total storage capacity *
20 GB
Graphics
Maximum graphics card memory
0.016 GB
Audio
Audio system
2 x stereo speakers – integrated, Integrated in chipset SigmaTel STAC9767, SoundBlasterTM Pro compatible
Optical drive
DVD read speed
8x
CD read speed
24x
Network
Networking features
Built-in 10/100 MBps RealTek Fast Ethernet adapter, ready for Wireless LAN, Y
Ports & interfaces
I/O ports
1 x Infrared link (Fast IrDa 1.1, 4 Mbps), 1 x type I or II PC Card slot (no ZV support), 2 x USB (1.1), 1 x VGA, 1 x LAN and 1 x modem (mini PCI), IEEE1394 on board, 1 x stereo line in, 1 x microphone line in, 1 x headphone line out, 1 x power supply, 1 x docking connector for Port Replicator. Port Replicator: Standard version: 2 x PS/2 type port for external keyboard / mouse, 1 x VGA, 1 x USB port, 1 x LAN, 1 x serial port, 1 x parallel, 1 x external FDD adapter, 1x power supply
Keyboard
Keyboard type
Windows keys (82 keys)
Software
Bundled software
Adobe Acrobat Reader, CD writer software (Nero 5.5), WinDVD for MPEGII decode (Windows ME / 2000 / XP), Easy Guide on-line user documentation
Battery
Battery life (max)
2.5 h
Certificates
Certification
CE (Emission/Immunity), CE! (wireless), TBR21 approval for V.90 modem (EU), Energy Star, Savety (CB)
Weight & dimensions
Weight *
1.7 kg
Hard drive
Diskette drive memory
1.44 MB
Storage drive type
UDMA 100 with S.M.A.R.T support
Other features
Security features
Built-in Security Panel with PIN code, User and supervisor BIOS password, Built-in SmartCard reader, Password from resume, Kensington Lock support, S.M.A.R.T hard drive with password, Boot sector virus protection
Type
Laptop
Dimensions (WxDxH)
293 x 236.5 x 34 mm
Power requirements
100-240V, 50/60Hz
Compatible operating systems
Microsoft Windows 2000
Internal modem
Yes
Modem speed
56 Kbit/s