X

Icecat the open catalog

Add to compare
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Fujitsu
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
CELSIUS M420 P4-3.2G
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
LKN:NDL-665215-001
Category :
Personal Computers, PCs for short, are computers for personal usage. They always have the following components:\
\
- A processor (CPU), this is the heart of your computer, where the data processing is done.\
\
- Memory (RAM), this is very fast memory in which temporary data is stored before being processed by the processor.\
\
- Motherboard, this is the component that connects all the different parts of your computer. Often it has some integrated components like a sound card, enabling your computer to play sound, or a network card, to connect your computer to the network.\
\
- Video board, this is the part of your computer that is responsible for the graphics processing. Micro ATX motherboards often have an integrated video board. Those integrated video boards are generally not very well suited for playing games, but good enough for watching movies.\
\
- Hard disk, this is the permanent memory of your computer where your data is stored.\
\
- An optional DVD/CD player/recorder for reading/writing D
PCs/workstations show
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Fujitsu: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Included since: 27 Jun 2005
The date Icecat noticed for the first time that this product was included in the price list of a channel partner
Info modified on: 22 Oct 2015 16:05:12
The date of the most recent change of this product data-sheet in Icecat.
Product views: 8964
This statistic is based on the 63293 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since 27-06-05 Only sponsoring brands are included in the free Open Icecat content distribution as used by 61620 free Open Icecat users .
Long product name Fujitsu CELSIUS M420 P4-3.2G:
The short editorial description of Fujitsu CELSIUS M420 P4-3.2G
CELSIUS M420 P4-3.2G 120GB 1GB DDR DVD WXPPUS US (P4)

Marketing text Fujitsu CELSIUS M420 P4-3.2G

:
The official marketing text of Fujitsu CELSIUS M420 P4-3.2G as supplied by the manufacturer

CELSIUS workstations are equipped with the very latest technology and system components to deliver high-end performance. They are the ideal hardware choice for business segments like CAD, CAE, mechanical design, simulation, virtual reality, visualization, digital content creation, and finance. CELSIUS are certified for a huge variety of software applications,guaranteeing you optimum performance whatever your preferred software solution.
If you need more power and more expandability than an entry-level workstation can offer,opt for the mid-range workstation CELSIUS M420.
Performance
- Latest processor technology,Intel® Pentium® 4 processor up to 3.40 GHz, Hyper-Threading technology for virtual multiprocessing.
- Max. 4.0 GB DDR-SDRAM for memory demanding applications.
- AGP 8x Pro 50 to deliver enough energy to accommodate even the most powerful
graphics subsystems.
- Optional SCSI controller with 10k and 15k rpm hard disk drives for high speed
storage access.
-RAID (0) support for SCSI disks for high speed storage.
Reliability
-guaranteeing high quality, reliability and stability.
- Features to enhance reliability, like ECC memory and RAID (1) for your mission
critical applications.
- Your choice of supply for on-time and tailored delivery: value4you, made4you.
- Warranty, service, and spare part supply to suit your individual needs.
- Certification of all relevant workstation applications to ensure ISV support.
Security
- Secure access and protection for your business critical data.
-Integrated SmartCard reader optional.
- SecureIT: software suite for easy integration into your IT environment.
Manageability
-Easy and remote administration with DeskView client management.
- Microsoft Windows XP Professional optionally preinstalled.
- Certification for Linux (RedHat, SuSE) on request.
Ergonomics
- Convenient front access to USB, audio, and SmartCard reader.
-Optimized cooling to ensure lowest possible noise emission.
-Specially tuned graphics driver for best image quality and performance.
- Status display for your information 􀂃 Reduced downtime with service-friendly
cabinet and easy component access (EasyChange and FlexyBay).
- Blue Angel Award for low energy consumption and recyclability.
Environment
- Design guidelines for eco-friendly products in respect to material and recycling.
- Environmentally friendly product and ISO14001 certified manufacturing:no dangerous waste during production, lead-free printed circuit board (PCB) and
soldering process, significant reduction of lead and halogens to a minimum.
Short summary description Fujitsu CELSIUS M420 P4-3.2G:
This short summary of the Fujitsu CELSIUS M420 P4-3.2G data-sheet is auto-generated and uses the product title and the first six key specs.
Fujitsu CELSIUS M420 P4-3.2G, 300W, 100~240V @ 50-60Hz, Intel Pentium 4, Intel 875P, Product safety IEC60950, EN60950, UL1950, CSA22.2 No.950 Ergonomics ISO9241 (GS marks), Cabinet security features cabinet lock, seal option, antitheft function, Kensington lock support,, Analog devices AD1980
Long summary description Fujitsu CELSIUS M420 P4-3.2G:
This is an auto-generated long summary of Fujitsu CELSIUS M420 P4-3.2G based on the first three specs of the first five spec groups.
Fujitsu CELSIUS M420 P4-3.2G. Processor frequency: 3.2 GHz, Processor family: Intel Pentium 4, Processor front side bus: 800 MHz. Internal memory: 1 GB, Internal memory type: DDR-SDRAM. Hard drive capacity: 120 GB, Hard drive speed: 7200 RPM. Maximum graphics adapter memory: 0.256 GB. Product type: Workstation, Motherboard chipset: Intel 875P, Audio system: Analog devices AD1980
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
Processor
Processor frequency*
The speed that the microprocessor executes each instruction or each vibration of the clock. The CPU requires a fixed number of clock ticks, or cycles, to execute each instruction. The faster the clocks rate, the faster the CPU, or the faster it can execute instructions. Clock Speeds are usually determined in MHz, 1 MHz representing 1 million cycles per second, or in GHz, 1 GHz representing 1 thousand million cycles per second. The higher the CPU speed, the better a computer will perform.
3.2 GHz
Processor family*
A family of processors is a group of processors produced by one company over a short period of time e.g. Intel Pentium processors.
Intel Pentium 4
Processor front side bus
A computer communications interface used to connect the processor to the rest of the computer, except the cache (and possibly other processors).
800 MHz
Memory
Internal memory*
A computer's memory which is directly accessible to the CPU.
1 GB
Internal memory type*
The type of internal memory such as RAM, GDDR5.
DDR-SDRAM
Storage
Hard drive capacity
The maximum storage capacity of the hard disk, usually measured in bytes e.g. GB.
120 GB
Hard drive speed
The rotational speed of a hard disk expressed in rotations per minute. The faster the better.
7200 RPM
Optical drive
DVD
ATAPI DVD 16/48–speed
DVD read speed
48x
Graphics
Maximum graphics adapter memory
0.256 GB
Ports & interfaces
I/O ports
An interface on a device to which you can connect another device.
Serial 1 x 9-pin, RS232
Parallel 1 x 25 pin, EPP and ECP
Keyboard, mouse 2 x PS/2
USB 2.0 4 x rear, 1 x front
LAN 1 x RJ45
IEEE1394 1 x rear
Front audio 1 x headphone out, 1 x mic in
Rear audio 1 x line in, 1 x line out,
1 x mic in, 1 x S/PDIF
Performance
Product type*
The sub-category of the product.
Workstation
Motherboard chipset
The chipset connects the microprocessor to the rest of the motherboard.
Intel 875P
Performance
Audio system
System used to play music or speech.
Analog devices AD1980
Weight & dimensions
Width *
The measurement or extent of something from side to side.
205 mm
Depth *
The distance from the front to the back of something.
504 mm
Height *
The measurement of the product from head to foot or from base to top.
385 mm
Weight *
Weight of the product without packaging (net weight). If possible, the net weight is given including standard accessories and supplies. Please note that sometimes the manufacturer leaves out the weight of accessories and/or supplies.
16 kg
Operational conditions
Maximum operating temperature range (T-T)
15 - 35°C
Certificates
Certification
Product safety IEC60950, EN60950,
UL1950, CSA22.2 No.950
Ergonomics ISO9241 (GS marks)
Electromagnetic compatibility EN55022/B, EN50082-1,
FCC class B
CE mark 89/336/EEC (EMI),
73/23/EEC (product safety)
Packaging content
Bundled software
Software distributed with another product such as a piece of computer hardware or other electronic device, or a group of software packages which are sold together. A software suite is an example of bundled software, as is software which is pre-installed on a new computer.
Drivers and Utility CD (DUCD) included
DeskView Edition on DUCD
F-Secure virus scanner on DUCD
Other features
Power supply type
The type of power supply which this product uses.
300W, 100~240V @ 50-60Hz
Security features
Cabinet security features cabinet lock, seal option,
antitheft function,
Kensington lock support,
intrusion detection,
Smartcard reader optional
BIOS security features: write protect for EEPROM,
boot protection for FDD,
system and setup password,
password and disabling
functions for many system
components
Display
The description of display that can includes display type, resolution, size etc.
Yes
Compatibility
The other products, software and hardware this product can be used with.
PC / Linux (RedHat, SuSE)
Compatible operating systems
List of desktop operating systems tested as compatible with this product.
Microsoft Windows XP Professional
Memory upgrade
Memory upgrades for the product (capacity).
4 GB
Brand
Image
Product code
Product
Stock
Price from
Fujitsu CELSIUS M420 P4 2800 512MB 80GB WXP
Fujitsu CELSIUS M420 P4 2800 512MB 80GB WXP
(show image)
Here, we only show product images of sponsoring brands that joined Open Icecat as product images can be subject to copyrights. Icecat can be of assistance in securing the necessary permissions or implementing a brand's Digital Rights Management policies. Login to view all product specs or request a Full Icecat subscription to download product specs.
LKN:BEL-665215-005
 — 
Fujitsu FS CELSIUS M420 P4-H 3,4E 1MB 1GB QFX 1100 128MB 2HEAD DVD+RW 160GB X
Fujitsu FS CELSIUS M420 P4-H 3,4E 1MB 1GB QFX 1100 128MB 2HEAD DVD+RW 160GB X
(show image)
Here, we only show product images of sponsoring brands that joined Open Icecat as product images can be subject to copyrights. Icecat can be of assistance in securing the necessary permissions or implementing a brand's Digital Rights Management policies. Login to view all product specs or request a Full Icecat subscription to download product specs.
LKN:NDL-665215-008
 — 
Fujitsu FS CELSIUS M420 P4-H 3,4E 1MB 1GB QFX 3000 256MB 2HEAD DVD+RW 160GB X
Fujitsu FS CELSIUS M420 P4-H 3,4E 1MB 1GB QFX 3000 256MB 2HEAD DVD+RW 160GB X
(show image)
Here, we only show product images of sponsoring brands that joined Open Icecat as product images can be subject to copyrights. Icecat can be of assistance in securing the necessary permissions or implementing a brand's Digital Rights Management policies. Login to view all product specs or request a Full Icecat subscription to download product specs.
LKN:NDL-665215-009
 — 
Fujitsu FS CELSIUS M420 P4-H 3,4E 1MB 1GB Q580 XGL 64MB 2HEAD DVD+RW 160GB SX
Fujitsu FS CELSIUS M420 P4-H 3,4E 1MB 1GB Q580 XGL 64MB 2HEAD DVD+RW 160GB SX
(show image)
Here, we only show product images of sponsoring brands that joined Open Icecat as product images can be subject to copyrights. Icecat can be of assistance in securing the necessary permissions or implementing a brand's Digital Rights Management policies. Login to view all product specs or request a Full Icecat subscription to download product specs.
LKN:NDL-665215-005
 — 
Fujitsu FS CELSIUS M420 P4-H 3,4E 1MB 1GB Q980 XGL 128MB 2HEAD DVD+RW 160GB X
Fujitsu FS CELSIUS M420 P4-H 3,4E 1MB 1GB Q980 XGL 128MB 2HEAD DVD+RW 160GB X
(show image)
Here, we only show product images of sponsoring brands that joined Open Icecat as product images can be subject to copyrights. Icecat can be of assistance in securing the necessary permissions or implementing a brand's Digital Rights Management policies. Login to view all product specs or request a Full Icecat subscription to download product specs.
LKN:NDL-665215-006
 — 
Fujitsu CELSIUS M420 P4 3.0GHZ
Fujitsu CELSIUS M420 P4 3.0GHZ
(show image)
Here, we only show product images of sponsoring brands that joined Open Icecat as product images can be subject to copyrights. Icecat can be of assistance in securing the necessary permissions or implementing a brand's Digital Rights Management policies. Login to view all product specs or request a Full Icecat subscription to download product specs.
LKN:BEL-665215-002
 — 
Fujitsu CELSIUS M420 P4HT-3.0GHZ ;
Fujitsu CELSIUS M420 P4HT-3.0GHZ ;
(show image)
Here, we only show product images of sponsoring brands that joined Open Icecat as product images can be subject to copyrights. Icecat can be of assistance in securing the necessary permissions or implementing a brand's Digital Rights Management policies. Login to view all product specs or request a Full Icecat subscription to download product specs.
LKN:BEL-665215-009
 — 
Fujitsu CELSIUSM420 /P4 3.4E HT 875P 1GB(DDR SDRAM) NVIDIA QuadroFX5200 64MBDu
Fujitsu CELSIUSM420 /P4 3.4E HT 875P 1GB(DDR SDRAM) NVIDIA QuadroFX5200 64MBDu
(show image)
Here, we only show product images of sponsoring brands that joined Open Icecat as product images can be subject to copyrights. Icecat can be of assistance in securing the necessary permissions or implementing a brand's Digital Rights Management policies. Login to view all product specs or request a Full Icecat subscription to download product specs.
LKN:NDL-665215-007
 — 
Fujitsu CELSIUS M420 P4 2660 512MB 120GB WXP
Fujitsu CELSIUS M420 P4 2660 512MB 120GB WXP
(show image)
Here, we only show product images of sponsoring brands that joined Open Icecat as product images can be subject to copyrights. Icecat can be of assistance in securing the necessary permissions or implementing a brand's Digital Rights Management policies. Login to view all product specs or request a Full Icecat subscription to download product specs.
LKN:BEL-665215-001
 — 
Fujitsu CELSIUS M420 P4 3000 1GB 160GB WXP
Fujitsu CELSIUS M420 P4 3000 1GB 160GB WXP
(show image)
Here, we only show product images of sponsoring brands that joined Open Icecat as product images can be subject to copyrights. Icecat can be of assistance in securing the necessary permissions or implementing a brand's Digital Rights Management policies. Login to view all product specs or request a Full Icecat subscription to download product specs.
LKN:BEL-665215-006
 —