X

Icecat the open catalog

Add to compare
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Fujitsu
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
CELSIUS K320 P4-3.2 HT GHz 512 KB SLC 1GB DDR SDRAM NVIDIA QuadroFX 52
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
LKN:NDL-664115-006
Category :
Personal Computers, PCs for short, are computers for personal usage. They always have the following components:\
\
- A processor (CPU), this is the heart of your computer, where the data processing is done.\
\
- Memory (RAM), this is very fast memory in which temporary data is stored before being processed by the processor.\
\
- Motherboard, this is the component that connects all the different parts of your computer. Often it has some integrated components like a sound card, enabling your computer to play sound, or a network card, to connect your computer to the network.\
\
- Video board, this is the part of your computer that is responsible for the graphics processing. Micro ATX motherboards often have an integrated video board. Those integrated video boards are generally not very well suited for playing games, but good enough for watching movies.\
\
- Hard disk, this is the permanent memory of your computer where your data is stored.\
\
- An optional DVD/CD player/recorder for reading/writing D
PCs/workstations show
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Fujitsu: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Included since: 27 Jun 2005
The date Icecat noticed for the first time that this product was included in the price list of a channel partner
Info modified on: 02 Dec 2016 13:16:46
The date of the most recent change of this product data-sheet in Icecat.
Product views: 9163
This statistic is based on the 63442 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since 27-06-05 Only sponsoring brands are included in the free Open Icecat content distribution as used by 61765 free Open Icecat users .
Long product name Fujitsu CELSIUS K320 P4-3.2 HT GHz 512 KB SLC 1GB DDR SDRAM NVIDIA QuadroFX 52:
The short editorial description of Fujitsu CELSIUS K320 P4-3.2 HT GHz 512 KB SLC 1GB DDR SDRAM NVIDIA QuadroFX 52
CELSIUS K320 P4-3.2 HT GHz 512 KB SLC 1GB DDR SDRAM NVIDIA QuadroFX 5200 64MB 1.44 MB FDD DVD+R/+RW 160GB ATA-100 HDDAudio en Lan on board KBPC SX XPP US

Marketing text Fujitsu CELSIUS K320 P4-3.2 HT GHz 512 KB SLC 1GB DDR SDRAM NVIDIA QuadroFX 52

:
The official marketing text of Fujitsu CELSIUS K320 P4-3.2 HT GHz 512 KB SLC 1GB DDR SDRAM NVIDIA QuadroFX 52 as supplied by the manufacturer
CELSIUS workstations are equipped with the very latest technology and system components
to deliver high-end performance. They are the ideal hardware choice for business segments
like CAD, CAE, mechanical design, simulation, virtual reality, visualization, digital content
creation, and finance. CELSIUS are certified for a huge variety of software applications,
guaranteeing you optimum performance whatever your preferred software solution.
If you need more power and more expandability than a desktop PC can offer, choose the
entry-level workstation CELSIUS K320.

Performance
Latest processor technology,
Intel® Pentium® 4 processor up to 3.20
GHz, Hyper-Threading technology for
virtual multiprocessing
800 MHz Front Side Bus
Max. 4.0 GB DDR SDRAM for memorydemanding
applications
AGP 8x to accommodate a wide range of
latest technology graphics subsystems
Optional SCSI controller with 10k rpm hard
disk drives for high speed storage access

Reliability
Developed and manufactured in Germany
guaranteeing high quality, reliability and
stability
Features to enhance reliability, like ECC
memory for your mission critical
applications
Your choice of supply for on-time and
tailored delivery: value4you, made4you
Warranty, service, and spare part supply to
suit your individual needs

Security
Secure access and protection for your
business critical data
Integrated SmartCard reader optional
SecureIT: software suite for easy
integration into your IT environment

Manageability
Easy and remote administration with
DeskView client management
Microsoft Windows XP Professional
optionally preinstalled
Certification for Linux (RedHat, SuSE)
on request

Ergonomics
Convenient front access to USB, audio
and SmartCard reader
Optimized cooling to ensure lowest
possible noise emission
Specially tuned graphics drivers for
best image quality and performance
Status display for your information
Reduced downtime with service-friendly
cabinet and easy component access
(EasyChange and FlexyBay)
Blue Angel Award for low energy
consumption and recyclability

Environment
Design guidelines for eco-friendly products
in respect to material and recycling
Environmentally friendly product and
ISO14001 certified manufacturing:
no dangerous waste during production,
lead-free printed circuit board (PCB) and
soldering process, significant reduction of
lead and halogens to a minimum
Short summary description Fujitsu CELSIUS K320 P4-3.2 HT GHz 512 KB SLC 1GB DDR SDRAM NVIDIA QuadroFX 52:
This short summary of the Fujitsu CELSIUS K320 P4-3.2 HT GHz 512 KB SLC 1GB DDR SDRAM NVIDIA QuadroFX 52 data-sheet is auto-generated and uses the product title and the first six key specs.
Fujitsu CELSIUS K320 P4-3.2 HT GHz 512 KB SLC 1GB DDR SDRAM NVIDIA QuadroFX 52, Intel Pentium 4, DDR-SDRAM, SATA, Intel 875P, Workstation, 5 - 35 °C
Long summary description Fujitsu CELSIUS K320 P4-3.2 HT GHz 512 KB SLC 1GB DDR SDRAM NVIDIA QuadroFX 52:
This is an auto-generated long summary of Fujitsu CELSIUS K320 P4-3.2 HT GHz 512 KB SLC 1GB DDR SDRAM NVIDIA QuadroFX 52 based on the first three specs of the first five spec groups.
Fujitsu CELSIUS K320 P4-3.2 HT GHz 512 KB SLC 1GB DDR SDRAM NVIDIA QuadroFX 52. Processor frequency: 3.2 GHz, Processor family: Intel Pentium 4, Processor front side bus: 800 MHz. Internal memory: 1 GB, Internal memory type: DDR-SDRAM. Hard drive capacity: 160 GB, Hard drive interface: SATA, Hard drive speed: 7200 RPM. Maximum graphics adapter memory: 0.064 GB. Product type: Workstation, Motherboard chipset: Intel 875P
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
Processor
Processor frequency*
The speed that the microprocessor executes each instruction or each vibration of the clock. The CPU requires a fixed number of clock ticks, or cycles, to execute each instruction. The faster the clocks rate, the faster the CPU, or the faster it can execute instructions. Clock Speeds are usually determined in MHz, 1 MHz representing 1 million cycles per second, or in GHz, 1 GHz representing 1 thousand million cycles per second. The higher the CPU speed, the better a computer will perform.
3.2 GHz
Processor family*
A family of processors is a group of processors produced by one company over a short period of time e.g. Intel Pentium processors.
Intel Pentium 4
Processor front side bus
A computer communications interface used to connect the processor to the rest of the computer, except the cache (and possibly other processors).
800 MHz
Number of processors installed*
Number of processors in the product.
1
Memory
Internal memory*
A computer's memory which is directly accessible to the CPU.
1 GB
Internal memory type*
The type of internal memory such as RAM, GDDR5.
DDR-SDRAM
Storage
Hard drive capacity
The maximum storage capacity of the hard disk, usually measured in bytes e.g. GB.
160 GB
Hard drive interface
The way that a hard disk drive (HDD) is connected to the rest of the computer through a 'bus' such as ATA or SCSI.
Serial ATA
Hard drive speed
The rotational speed of a hard disk expressed in rotations per minute. The faster the better.
7200 RPM
Optical drive
DVD read speed
40x
Graphics
Maximum graphics adapter memory
0.064 GB
Performance
Product type *
The sub-category of the product.
Workstation
Motherboard chipset
The chipset connects the microprocessor to the rest of the motherboard.
Intel 875P
Weight & dimensions
Width *
The measurement or extent of something from side to side.
135 mm
Depth *
The distance from the front to the back of something.
387 mm
Height *
The measurement of the product from head to foot or from base to top.
445 mm
Weight *
Weight of the product without packaging (net weight). If possible, the net weight is given including standard accessories and supplies. Please note that sometimes the manufacturer leaves out the weight of accessories and/or supplies.
12 kg
Operational conditions
Operating temperature (T-T)
The minimum and maximum temperatures at which the product can be safely operated.
5 - 35°C
Operating relative humidity (H-H)
20 - 80%
Other features
CD read speed
10x
CD write speed
4x
CD rewrite speed
4x
Graphics adapter
GeForce FX 5200
Diskette drive
If present, storage capacity of Floppy Disk Drive (FDD). Standard is 1.44MB for 3.5" diskettes. Often the FDD is not included in PCs or notebooks, and is at most optional. Optional drives are often connected via an external port like the USB port.
1.44 MB