location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Fujitsu SCENIC E600 P4 3.2E GHz HT (1x512 MB) OnBoard Graph 64MB DVMT Incl DVI Intel® Pentium® 4 0.5 GB DDR-SDRAM 80 GB SFF PC

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Fujitsu Check ‘Fujitsu’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
SCENIC
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
E
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
SCENIC E600 P4 3.2E GHz HT (1x512 MB) OnBoard Graph 64MB DVMT Incl DVI
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
LKN:NDL-655111-038
Category:
Personal Computers, PCs for short, are computers for personal usage. They always have the following components: - A processor (CPU), this is the heart of your computer, where the data processing is done. - Memory (RAM), this is very fast memory in which temporary data is stored before being processed by the processor. - Motherboard, this is the component that connects all the different parts of your computer. Often it has some integrated components like a sound card, enabling your computer to play sound, or a network card, to connect your computer to the network. - Video board, this is the part of your computer that is responsible for the graphics processing. Micro ATX motherboards often have an integrated video board. Those integrated video boards are generally not very well suited for playing games, but good enough for watching movies. - Hard disk, this is the permanent memory of your computer where your data is stored. - An optional DVD/CD player/recorder for reading/writing DVDs/CDs.
PCs/Workstations Check ‘Fujitsu’ global rank show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Fujitsu: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 17636
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:14:07
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Fujitsu SCENIC E600 P4 3.2E GHz HT (1x512 MB) OnBoard Graph 64MB DVMT Incl DVI Intel® Pentium® 4 0.5 GB DDR-SDRAM 80 GB SFF PC
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - PC
  • - Intel® Pentium® 4 3.2 GHz
  • - 0.5 GB DDR-SDRAM
  • - 80 GB
More>>>
Short summary description Fujitsu SCENIC E600 P4 3.2E GHz HT (1x512 MB) OnBoard Graph 64MB DVMT Incl DVI Intel® Pentium® 4 0.5 GB DDR-SDRAM 80 GB SFF PC:
This short summary of the Fujitsu SCENIC E600 P4 3.2E GHz HT (1x512 MB) OnBoard Graph 64MB DVMT Incl DVI Intel® Pentium® 4 0.5 GB DDR-SDRAM 80 GB SFF PC data-sheet is auto-generated and uses the product title and the first six key specs.

Fujitsu SCENIC E600 P4 3.2E GHz HT (1x512 MB) OnBoard Graph 64MB DVMT Incl DVI, 3.2 GHz, Intel® Pentium® 4, 0.5 GB, DDR-SDRAM, 80 GB

Long summary description Fujitsu SCENIC E600 P4 3.2E GHz HT (1x512 MB) OnBoard Graph 64MB DVMT Incl DVI Intel® Pentium® 4 0.5 GB DDR-SDRAM 80 GB SFF PC:
This is an auto-generated long summary of Fujitsu SCENIC E600 P4 3.2E GHz HT (1x512 MB) OnBoard Graph 64MB DVMT Incl DVI Intel® Pentium® 4 0.5 GB DDR-SDRAM 80 GB SFF PC based on the first three specs of the first five spec groups.

Fujitsu SCENIC E600 P4 3.2E GHz HT (1x512 MB) OnBoard Graph 64MB DVMT Incl DVI. Processor frequency: 3.2 GHz, Processor family: Intel® Pentium® 4. Internal memory: 0.5 GB, Internal memory type: DDR-SDRAM. Total storage capacity: 80 GB. Chassis type: SFF. Product type: PC. Weight: 9.5 kg

Processor
Processor manufacturer *
Intel
Processor family *
Intel® Pentium® 4
Processor frequency *
3.2 GHz
Memory
Internal memory *
0.5 GB
Internal memory type
DDR-SDRAM
Storage
Total storage capacity *
80 GB
Graphics
Maximum graphics card memory
0.064 GB
Ports & interfaces
I/O ports
2 x serial (9-pin, 16-byte FIFO, 16550-compatible) 1 x keyboard (PS/2) 1 x mouse (PS/2) 1 x Monitor (15-pin, VGA) 1 x micro (mono) 1 x koptelefoon aan de voorkant 1 x line in (stereo) 1 x line out (stereo, 1 W) aan de achterkant 1 x LAN RJ-45 8 x Universal Serial Bus (USB 2.0) 4 x achterkant 2 x intern 2 x voorkant
Design
Chassis type *
SFF
Performance
Motherboard chipset
Intel® 865G
Audio system
AC’97 AD1980
Product type *
PC
Software
Compatible operating systems
Microsoft Windows XP Professional
Weight & dimensions
Width *
350 mm
Depth *
383 mm
Height *
95 mm
Weight *
9.5 kg
Packaging content
Display included *
No
Other features
Storage drive type
Serial ATA
Diskette drive memory
1.44 MB
Networking features
Ethernet/Fast Ethernet/Gigabit Ethernet