location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Fujitsu SCENIC E600 Pentium 4 3.0GHz HT 512 KB SLC Intel 865G 512 MB Intel 865 Intel® Pentium® 4 0.5 GB 80 GB PC

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Fujitsu Check ‘Fujitsu’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
SCENIC E600 Pentium 4 3.0GHz HT 512 KB SLC Intel 865G 512 MB Intel 865
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
LKN:NDL-655111-033
Category:
Personal Computers, PCs for short, are computers for personal usage. They always have the following components: - A processor (CPU), this is the heart of your computer, where the data processing is done. - Memory (RAM), this is very fast memory in which temporary data is stored before being processed by the processor. - Motherboard, this is the component that connects all the different parts of your computer. Often it has some integrated components like a sound card, enabling your computer to play sound, or a network card, to connect your computer to the network. - Video board, this is the part of your computer that is responsible for the graphics processing. Micro ATX motherboards often have an integrated video board. Those integrated video boards are generally not very well suited for playing games, but good enough for watching movies. - Hard disk, this is the permanent memory of your computer where your data is stored. - An optional DVD/CD player/recorder for reading/writing DVDs/CDs.
PCs/Workstations Check ‘Fujitsu’ global rank show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Fujitsu: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 20672
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Fujitsu SCENIC E600 Pentium 4 3.0GHz HT 512 KB SLC Intel 865G 512 MB Intel 865 Intel® Pentium® 4 0.5 GB 80 GB PC
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - PC
  • - Intel® Pentium® 4 3 GHz
  • - 0.5 GB
  • - 80 GB
Long product name Fujitsu SCENIC E600 Pentium 4 3.0GHz HT 512 KB SLC Intel 865G 512 MB Intel 865 Intel® Pentium® 4 0.5 GB 80 GB PC :
The long product name of Fujitsu SCENIC E600 Pentium 4 3.0GHz HT 512 KB SLC Intel 865G 512 MB Intel 865 Intel® Pentium® 4 0.5 GB 80 GB PC. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

SCENIC E600 Pentium 4 3.0GHz HT 512 KB SLC Intel 865G 512 MB Intel 865G 80GB HDD DVD FDD Audio LAN Front USB Optical Wheelmouse XPP NL Recovery Pro
More>>>
Fujitsu SCENIC E600 Pentium 4 3.0GHz HT 512 KB SLC Intel 865G 512 MB Intel 865 Intel® Pentium® 4 0.5 GB 80 GB PC:
The official description of Fujitsu SCENIC E600 Pentium 4 3.0GHz HT 512 KB SLC Intel 865G 512 MB Intel 865 Intel® Pentium® 4 0.5 GB 80 GB PC as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Working with the small desktop SCENIC E Series is convenient. It is ergonomic, silent and reliable. It is easy to administer and secure.
The SCENIC E Series are highly reliable Premium and Business PCs, tailor-made to your business demands.
The SCENIC E Series is built with specially selected material to minimize impact on the environment.
Production and selection of material is optimized to the aspect of environmental sustainability.
Development, production, transportation and recycling are aligned to strong internal environmental directives.
Tailor-made
- Fully configurable: processor, memory, drives, boards.
- Your individual choice of hardware,software and design.
Reliability
- Virtual multi-processing with Intel Hyper-Threading™ technology.
- Best-in-class manufacturing winning the Industrial Intelligence Award 2003 and the Ken Sharma Award 2002.
- Stable system with smooth combination of mainboard and cabinet.
- High quality and function stability made in Germany through own development and manufacturing.
-Short reaction and transportation time.
- Your choice of supply concept for in-time and tailored delivery: value4you,
made4you.
- Warranty, service and spare part supply according to your needs.
Manageability
- Easy local and remote administration with DeskView client management.
- ManageIT: software suites with best integration into your IT environment
optionally available.
Security
-Easy and secure access and data protection for your business intelligence.
- SecureIT: software suite with best integration into your IT environment.
- Trusted platform module (TPM) provides more secure applications and makes
transaction trust worthy (for projects only).
Ergonomics
-Product and manufacturing concept to minimize the impact on environment.
-Stress-free working and silent operation due to low sound level.
- Excellent resolution and video quality with on board graphics.
- Blue Angel certification due to low energy consumption and recyclability.
-Flexible usage as tower or desktop to your convenience (optional).
- Reduce downtime with service-friendly cabinet and easy component access.
- Flexible use of external bay fitting your requirements as optical or hard disk drive.
-Enhance productivity with EasyChange and EasyFix: tool less access to hard disk
drive, optical drive, cards.
-Enhanced flexibility with FlexySlots: Low profile and standard PCI cards
useable in flexible extension slots.
- Convenient front access to USB and audio.
- Internal speaker to play audio files.

Short summary description Fujitsu SCENIC E600 Pentium 4 3.0GHz HT 512 KB SLC Intel 865G 512 MB Intel 865 Intel® Pentium® 4 0.5 GB 80 GB PC:
This short summary of the Fujitsu SCENIC E600 Pentium 4 3.0GHz HT 512 KB SLC Intel 865G 512 MB Intel 865 Intel® Pentium® 4 0.5 GB 80 GB PC data-sheet is auto-generated and uses the product title and the first six key specs.

Fujitsu SCENIC E600 Pentium 4 3.0GHz HT 512 KB SLC Intel 865G 512 MB Intel 865, 3 GHz, Intel® Pentium® 4, 0.5 GB, 80 GB

Long summary description Fujitsu SCENIC E600 Pentium 4 3.0GHz HT 512 KB SLC Intel 865G 512 MB Intel 865 Intel® Pentium® 4 0.5 GB 80 GB PC:
This is an auto-generated long summary of Fujitsu SCENIC E600 Pentium 4 3.0GHz HT 512 KB SLC Intel 865G 512 MB Intel 865 Intel® Pentium® 4 0.5 GB 80 GB PC based on the first three specs of the first five spec groups.

Fujitsu SCENIC E600 Pentium 4 3.0GHz HT 512 KB SLC Intel 865G 512 MB Intel 865. Processor frequency: 3 GHz, Processor family: Intel® Pentium® 4. Internal memory: 0.5 GB. Total storage capacity: 80 GB. Product type: PC

Processor
Processor manufacturer *
Intel
Processor family *
Intel® Pentium® 4
Processor frequency *
3 GHz
Memory
Internal memory *
0.5 GB
Maximum internal memory *
2 GB
Storage
Total storage capacity *
80 GB
HDD speed
7200 RPM
Graphics
Maximum graphics card memory
0.064 GB
Optical drive
DVD read speed
16x
DVD write speed
8x
Ports & interfaces
I/O ports
2 x serial (9-pin, 16-byte FIFO, 16550-compatible) 1 x parallel (25-pin, with EPP and ECP) 1 x keyboard (PS/2), 1 x mouse (PS/2) 1 x monitor (15-pin, VGA) 1 x micro (mono) in front, 1 x headphone in front 1 x headphone out (stereo, 1 W) rear 1 x line in (stereo) rear 1 x LAN RJ-45
Performance
Audio system
AC�97 AD1980 on board
Product type *
PC
Software
Compatible operating systems
Microsoft Windows XP Professional
Bundled software
- F-Secure virus scanner - Desktop Management DeskView - ManageIT Suite as option - SecureIT Suite as option
Operational conditions
Operating temperature (T-T)
15 - 35 °C
Certificates
Certification
according to EU Directives 89/336/EEC (EMC) and 73/23/EEC (Product safety)
Weight & dimensions
Width *
350 mm
Depth *
383 mm
Height *
95 mm
Other features
Display
No
Diskette drive memory
1.44 MB
CD read speed
40x
CD write speed
32x
CD rewrite speed
12x
DVD rewrite speed
4x
Networking features
Ethernet/Fast Ethernet
Brand Image Product code Product Stock Price from
Fujitsu SCENIC E600 Pentium 4 3.0GHz HT 512 KB SLC Intel 865G 512 MB Intel 865 Intel® Pentium® 4 0.5 GB 80 GB PC Fujitsu SCENIC E600 Pentium 4 3.0GHz HT 512 KB SLC Intel 865G 512 MB Intel 865 Intel® Pentium® 4 0.5 GB 80 GB PC
(show image)
LKN:NDL-655111-031 SCENIC E600 Pentium 4 3.0GHz HT 512 KB SLC Intel 865G 512 MB Intel 865 0.00
(excl. VAT)
0 (incl. VAT)
Fujitsu SCENIC E600 Pentium 4 3.0GHz HT 512 KB SLC Intel 865G 512 MB Intel 865 Intel® Pentium® 4 0.5 GB 80 GB PC Fujitsu SCENIC E600 Pentium 4 3.0GHz HT 512 KB SLC Intel 865G 512 MB Intel 865 Intel® Pentium® 4 0.5 GB 80 GB PC
(show image)
LKN:NDL-655111-032 SCENIC E600 Pentium 4 3.0GHz HT 512 KB SLC Intel 865G 512 MB Intel 865 0.00
(excl. VAT)
0 (incl. VAT)
Fujitsu SCENIC E600 Pentium 4 3.0GHz HT 512 KB SLC Intel 865G 512 MB Intel 865 Intel® Pentium® 4 0.5 GB 80 GB PC Fujitsu SCENIC E600 Pentium 4 3.0GHz HT 512 KB SLC Intel 865G 512 MB Intel 865 Intel® Pentium® 4 0.5 GB 80 GB PC
(show image)
LKN:NDL-655111-034 SCENIC E600 Pentium 4 3.0GHz HT 512 KB SLC Intel 865G 512 MB Intel 865 0.00
(excl. VAT)
0 (incl. VAT)